location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fax L400 fax machine Laser 33.6 Kbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax L400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8097A002 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Fax L400 fax machine Laser 33.6 Kbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon Fax L400 fax machine Laser 33.6 Kbit/s White :
The long product name of Canon Fax L400 fax machine Laser 33.6 Kbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax L400 Fax Print Copy 33.6Kbps
More>>>
Canon Fax L400 fax machine Laser 33.6 Kbit/s White:
The official description of Canon Fax L400 fax machine Laser 33.6 Kbit/s White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-L400 brings added speed and efficiency to your workplace with high quality, easy-to-use images. Versatile in operation, this unit can be used as a laser printer and flatbed copier.

Features
-Super G3 transmission.
-14 laser prints/14 copies per minute.
-50-page automatic document feeder.
-250-sheet paper capacity, 256-page memory.
-Speed dialling All-in-one cartridge.

The FAX-L400 provides speed and efficiency to accelerate your workflow

Time-saving speed
Reduce your phone costs, thanks to ultra fast Super G3 transmission. You also spend less time waiting at the machine. The L400 scans your faxes at a quick 4.3 seconds per page and offers laser printing at a speed of 14 pages per minute. There’s virtually no warm-up time for the FAX-L400. The end result is that you end up with more time to concentrate on other work.

Cost-cutting efficiency
When sending longer faxes, a 50-page automatic document feeder handles it all for you. Speed dialling with 30 one-touch keys and 100 coded keys, makes sending to regular clients simple. There’s a large 250-sheet paper cassette. And, even if paper runs out, a 256-page memory stores all your faxes safely for printing later. A special toner-saving mode cuts costs, while dual access allows you to fax and receive simultaneously.

Exceptional ease
The clear control panel of the FAX-L400 makes operation very simple. What is more, Canon’s all-in-one cartridge can be changed in just seconds – without getting your hands dirty. You also benefit from a fax/tel auto switch and an answering machine connection, so no messages are missed. It also means that you don’t need an extra line for your fax.

High quality images
When sending fine text, diagrams and even photos, Canon’s unique UHQ (Ultra High Quality) technology ensures exceptional image quality. 256 greyscale reproduction produces perfect halftones on faxes and copies, while 600 dpi laser printing on plain paper gives high quality and durable faxes.

Printing and copying
You can use the FAX-L400 as a highly productive 14 pages per minute laser printer. It also functions as a high quality flatbed copier for copying or faxing book and magazine pages as well as all your regular work. You also get all the benefits of digital copying – including electronic sorting, two-on-one copying and scan-once print many. It’s all there in one fast and efficient unit.

Short summary description Canon Fax L400 fax machine Laser 33.6 Kbit/s White:
This short summary of the Canon Fax L400 fax machine Laser 33.6 Kbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fax L400, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 131 locations, 14 cpm

Long summary description Canon Fax L400 fax machine Laser 33.6 Kbit/s White:
This is an auto-generated long summary of Canon Fax L400 fax machine Laser 33.6 Kbit/s White based on the first three specs of the first five spec groups.

Canon Fax L400. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 14 cpm, Maximum number of copies: 99 copies, Copier resize: 50 - 200%. ISO A-series sizes (A0...A9): A4. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 50 sheets. Fax memory: 4 MB, Fax memory: 256 pages

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
131 locations
Auto-redialing
Yes
Auto reduction
Yes
One-touch dials
30
Copying
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Maximum copy speed (black, A4)
14 cpm
Greyscale levels
256
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
50 sheets
Memory
Fax memory
4 MB
Fax memory
256 pages
Technical details
Product colour
White
Sound emission
Noise level
50 dB
Weight & dimensions
Dimensions (WxDxH)
444 x 457 x 410 mm
Weight
16.1 kg
Power
Power consumption (typical)
670 W
Power consumption (standby)
11 W
Scanning
Scan speed
4.3 sec/page
Scanner type
Flatbed scanner
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
14 ppm
Other features
Interface
USB
Power requirements
AC 200-240V, 50-60Hz
Copy resolution (black text)
1200 x 600 DPI
Letter
Yes
Legal
Yes
Country Distributor
Nederland 1 distributor(s)