location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B140 fax machine 14.4 Kbit/s dots x 7.7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8094A013 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon B140 fax machine 14.4 Kbit/s dots x 7.7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - dots x 7.7
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Canon B140 fax machine 14.4 Kbit/s dots x 7.7 :
The long product name of Canon B140 fax machine 14.4 Kbit/s dots x 7.7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax Canon B140 Belgie
More>>>
Canon B140 fax machine 14.4 Kbit/s dots x 7.7:
The official description of Canon B140 fax machine 14.4 Kbit/s dots x 7.7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-B140 is a stylish, affordable and easy-to-use bubble jet plain paper fax with 'U Can Talk' voice recognition dialling. The B140 makes faxing simple and convenient.

* Compact and stylish bubble jet fax with integrated handset
* Unique 'U Can Talk' voice recognition feature
* Integrated digital answering machine
* 14.4 Kbps modem for six seconds per page transmission
* 50 page fax memory
* Delayed transmission
* Sequential broadcasting
* UHQ image processing
* Nine one-touch and 50 coded speed dials
* Ink saver mode
* BX-3 black cartridge

Short summary description Canon B140 fax machine 14.4 Kbit/s dots x 7.7:
This short summary of the Canon B140 fax machine 14.4 Kbit/s dots x 7.7 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B140, 14.4 Kbit/s, dots x 7.7, 6 sec/page, MH, MMR, MR, 0.8 cpm, 50 sheets

Long summary description Canon B140 fax machine 14.4 Kbit/s dots x 7.7:
This is an auto-generated long summary of Canon B140 fax machine 14.4 Kbit/s dots x 7.7 based on the first three specs of the first five spec groups.

Canon B140. Modem speed: 14.4 Kbit/s, Fax resolution: dots x 7.7, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 0.8 cpm. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets. Fax memory: 50 pages. Dimensions (WxDxH): 410 x 307 x 308 mm, Weight: 4.7 kg

Fax
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax resolution
dots x 7.7
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Auto-redialing
Yes
One-touch dials
9
Copying
Copy speed (black, normal quality, A4)
0.8 cpm
Input & output capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
15 sheets
Display
Display language
15 languages (English, German, French, Spanish, Italian, Swedish, Norwegian, Dutch, Finnish, Danish, Portuguese, Slovenian, Czech, Hungarian, Russian)
Memory
Fax memory
50 pages
Weight & dimensions
Dimensions (WxDxH)
410 x 307 x 308 mm
Weight
4.7 kg
Scanning
Scan speed
13.5 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
1.13 ppm
Other features
Power requirements
AC 200-240V 50-60Hz
Maximum resolution
360 x 360 DPI