Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS CAMERA: EOS1DS 11.1 MP CMOS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMERA: EOS1DS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8068A015 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11283
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Canon EOS CAMERA: EOS1DS 11.1 MP CMOS :
The short editorial description of Canon EOS CAMERA: EOS1DS 11.1 MP CMOS

CAMERA: EOS1DS
More>>>
Canon EOS CAMERA: EOS1DS 11.1 MP CMOS:
The official marketing text of Canon EOS CAMERA: EOS1DS 11.1 MP CMOS as supplied by the manufacturer

Perfect for journalists, studio and wedding photographers, or anyone who wants the highest possible resolution from their digital SLR, the EOS-1Ds sets a new standard, raising the bar on image quality while retaining EOS performance. With an 11.1 million pixel full-frame CMOS sensor, the EOS-1Ds is the first Canon digital SLR to use the entire line of Canon autofocus lenses without a conversion factor, making for no compromise wide-angle photography, and tremendous image files. The EOS-1Ds has outstanding performance features such as fast 45-point AF, 3 fps for 10 consecutive frames, a 5-mode 21-zone metering systems, 10 modes of white balance and 5 modes of color options. It is capable of simultaneous RAW and JPEG recording, utilizes Canon's advanced flash technologies, including E-TTL wireless autoflash, and comes bundled with powerful new software utilities for both Mac OS and Windows.

Short summary description Canon EOS CAMERA: EOS1DS 11.1 MP CMOS:
This short summary of the Canon EOS CAMERA: EOS1DS 11.1 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS CAMERA: EOS1DS, 11.1 MP, CMOS, 20x, 1.27 kg

Long summary description Canon EOS CAMERA: EOS1DS 11.1 MP CMOS:
This is an auto-generated long summary of Canon EOS CAMERA: EOS1DS 11.1 MP CMOS based on the first three specs of the first five spec groups.

Canon EOS CAMERA: EOS1DS. Megapixel: 11.1 MP, Sensor type: CMOS. Optical zoom: 20x. Display diagonal: 5.08 cm (2"). Weight: 1.27 kg

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
11.1 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
20x
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Ni-MH
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Recommended operating temperature range (T-T)
0 - 45 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.27 kg
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
2048 MB
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
156 x 157.6 x 79.9 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IEEE 1394
Data compression
JPEG, TIFF, BMP
Metering
TTL full aperture metering with 21 zone SPC
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Canon EF
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8000 - 30 s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, 2000, Me, 98 SE Mac OS X (10.1, 10.2), OS 9.0 to 9.2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Uk has collected 9 expert reviews for Canon EOS CAMERA: EOS1DS 11.1 MP CMOS and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Nl heeft 9 proffesionele recensies verzameld voor Canon EOS CAMERA: EOS1DS 11,1 MP CMOS. Het gemiddelde van deze proffesionele recensies is 94 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Fr a recueilli 9 avis d’experts pour Canon EOS CAMERA: EOS1DS 11,1 MP CMOS et la note moyenne est de 94 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
De hat 9 Expertenmeinungen über Canon EOS CAMERA: EOS1DS 11,1 MP CMOS eingeholt. Das duchschnittliche Epertenrating ist 94 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Testseek ha raccolto 9 recensioni da parte di esperti per Canon EOS CAMERA: EOS1DS 11,1 MP CMOS e la valutazione media da parte degli esperti è di 94 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Es ha coleccionado 9 opiniones de expertos para Canon EOS CAMERA: EOS1DS 11,1 MP CMOS y la calificación media es 94 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Dk har samlet 9 ekspertanmeldelser for Canon EOS CAMERA: EOS1DS 11,1 MP CMOS og den gennemsnitlige ekspertbedømmelse er 94 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
94%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:12:21
Se har samlat in 9 experttester för Canon EOS CAMERA: EOS1DS 11,1 MP CMOS och det genomsnittliga betyget är 94 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
94%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 21:11:55
The EOS 1Ds is a state-of-the-art 11.1 megapixel digital SLR that meets professional imaging and performance standards -- with a price to match.
90%
pcauthority.com.au
Updated:
2011-11-04 06:31:57
As a reviewer, there is no greater thrill than being privy to a product that you know will either revolutionise or turn the world upside down. The first Palm Pilot, USB devices, and the Canon 1Ds.
0%
pcmag.com
Updated:
2011-09-25 21:12:08
Specs: Media Format: CompactFlash, Type: D-SLR, Megapixels: 11.1...
100%
steves-digicams.com
Updated:
2016-01-22 07:09:09
Canon commemorates the 15th anniversary of the EOS system by releasing their first digital SLR with a full-frame, 11.1-Megapixel CMOS sensor. The EOS-1Ds is designed primarily for studio photographers, but useful for a wide variety of professional and...
0%
smartson.se
Updated:
2011-09-25 21:11:51
En 11 megapixels digitalkamera som testarna kallar för den bästa någonsin och som ger bättre bilder än en analog kamera. Hög upplösning och låg brusnivå, men till ett väldigt saftigt pris.
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details