Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 24-70mm f/2.8L USM Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 24-70mm f/2.8L USM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8014A003 show
Show alternative article codes used in the online market place
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21216
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 17 Jan 2020 05:53:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF 24-70mm f/2.8L USM Black :
The short editorial description of Canon EF 24-70mm f/2.8L USM Black

EF24-70 MM 1:2 8 L USM LENS F EOS D30 D60 NS (MSD)
More>>>
Canon EF 24-70mm f/2.8L USM Black:
The official marketing text of Canon EF 24-70mm f/2.8L USM Black as supplied by the manufacturer

The Zoom Lens EF24-70mm f/2.8L USM was developed as the successor to the EF28-70mm f/2.8L Featuring a new optical system design, the new zoom lens delivers an expanded zoom range with a 24 mm wide-angle focal length, ideally suiting it to digital image sizes, while also maintaining or improving on the outstanding image quality of the superceded model. Moreover, the power of the focusing lens group has been increased to allow a minimum focusing distance of just 0.38 meters, the shortest in its class at the time, throughout the entire zoom range. The new EF24-70mm f/2.8L USM also features a circular diaphragm, to give better background blur, and utilizes only lead-free glass optics in consideration of the environment.

Short summary description Canon EF 24-70mm f/2.8L USM Black:
This short summary of the Canon EF 24-70mm f/2.8L USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 24-70mm f/2.8L USM, 24 - 70 mm, 8 mm, Black, 7.7 cm, 950 g, 0.29x

Long summary description Canon EF 24-70mm f/2.8L USM Black:
This is an auto-generated long summary of Canon EF 24-70mm f/2.8L USM Black based on the first three specs of the first five spec groups.

Canon EF 24-70mm f/2.8L USM. Focal length range (f-f): 24 - 70 mm, Thread diameter: 8 mm. Product colour: Black. Filter size: 7.7 cm, Weight: 950 g. Magnification: 0.29x

Lens system
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
24 - 70 mm
Thread diameter
8 mm
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Filter size *
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
7.7 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
950 g
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.29x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:54
Uk has collected 15 expert reviews for Canon EF 24-70mm f/2.8L USM Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:56
Nl heeft 15 proffesionele recensies verzameld voor Canon EF 24-70mm f/2.8L USM Zwart. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:54
Fr a recueilli 15 avis d’experts pour Canon EF 24-70mm f/2.8L USM Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:55
De hat 15 Expertenmeinungen über Canon EF 24-70mm f/2.8L USM Schwarz eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:55
Testseek ha raccolto 15 recensioni da parte di esperti per Canon EF 24-70mm f/2.8L USM Nero e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:56
Es ha coleccionado 15 opiniones de expertos para Canon EF 24-70mm f/2.8L USM Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:56
Dk har samlet 15 ekspertanmeldelser for Canon EF 24-70mm f/2.8L USM Sort og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:56
Se har samlat in 15 experttester för Canon EF 24-70mm f/2.8L USM Svart och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
photoreview.com.au
Updated:
2014-06-07 01:24:47
Although Canon's EF 24-70mm f/2.8L USM has just been superseded by a second-generation model, we were offered the chance to review the original with the new EOS 5D Mark III camera and decided it would be worth the effort. This professional grade lens has...
85%
magnus.de
Updated:
2011-08-14 04:57:44
Bei 24 und 70 mm zeigt die Bildmitte am Canon 7D offen einen überraschend niedrigen Kontrast. Abblenden hilft. Doch bleiben auch abgeblendet die Ecken bei 40 und 70 mm unter den Erwartungen. An der EOS 7D mit ihrer hohen Auflösung kann dieses Zoom (110...
67%
magnus.de
Updated:
2011-08-14 04:57:46
Es ist mit fast einem Kilogramm kein Leichtgewicht und mit 1200 Euro auch kein Schnäppchen. Insgesamt fallen die Resultate bei Blende 5,6 sehr ausgeglichen aus, offen verlieren die Randbereiche dagegen. Aber am Ende steht eine gute Punktwertung und ei...
82%
magnus.de
Updated:
2011-08-14 04:57:50
Die Leis­­tung ist offen solide und bei Blende 5,6 gut. Digital empfohlen. Technische Daten und TestergebnisseTechnischen Daten Linsen, Gruppen16 Linsen, 13 GruppÄquivalente KB-Brennweite, AF-Bereich24–70 mm, 0,38-∞ meffektiver Bildwinkel diagonal84...
0%
magnus.de
Updated:
2011-10-23 01:29:19
Hinzu kommt ein überraschend niedriger Kontrast in der Bildmitte offen bei Weitwinkel und Tele. Insgesamt bleibt Canon EF 2,8/24–70 mm nur Durchschnitt, aber eben 1200 Euro teuer. Abgeblendet passt die op­tische Leistung dann bei allen drei Brennweiten...
0%
ephotozine.com
Updated:
2011-08-14 04:57:40
First introduced in 2002, this ageing professional standard zoom from Canon costs around £960 and sports weather sealed build, a fast constant f/2.8 maximum aperture and ultrasonic focusing with full-time manual override.Third party offerings include...
Bottom line Despite its age, Canon's 24-70mm f/2.8L is still able to hold its own, producing images with very good to excellent sharpness, especially in the centre of the frame. The price tag of just under £1000 seems very reasonable to me, especially as its a lens...
90%
electronicsme.com
Updated:
2011-08-14 04:57:42
Canon EF 24-70mm f/2.8L USM Standard Zoom Lens. This new lens does what many people thought would never happen- replace the L-series 28-70 f/2.8 lens with something more powerful and versatile. This extended range, ultra-wide angle camera lens is ideal...
Bottom line Overall, the Canon EF 24-70mm f/2.8L USM Standard Zoom Lens is an expensive but worthy addition to the Canon SLR lens collection. Despite having autofocus and low-light issues, this model is among the best that a consumer can buy for a single, standard...
80%
photozone.de
Updated:
2011-08-14 04:57:47
The Canon EF 24-70mm f/2.8 USM L is one of the more mainstream professional grade lenses in the Canon line up and very popular among pro (especially press) photographers as well as serious amateur. On full format DSLRs it's a fast standard zoom lens c...
Bottom line The Canon EF 24-70mm f/2.8 USM L is an impressive zoom lens upon first contact but it stayed somewhat short of the high expectations with respect to its optical characteristics. It can certainly produce sharp images if you know how to handle it but th...
0%
whatdigitalcamera.com
Updated:
2011-08-14 04:57:52
Canon EF 24-70mm f.2.8L USM reviewCanon’s original EF 28-70mm f/2.8L USM was an immediate hit when it was introduced more than ten years ago: such was its fame that it went on to set the standard to which other manufacturers aspired. The 24-70mm versi...
Good Proven pedigree...
Bad Showing its age in the face of fierce competition...
92%
photo.net
Updated:
2011-08-14 04:57:54
The Canon 24-70/2.8L lens is Canons fastest and highest quality midrange zoom lens. It is designed for full-frame digital SLRs such as the Canon EOS 5D, $1870 (review). If you want a lens for covering wedding receptions, buy one right now from amazon...
0%
Kenrockwell.com
Updated:
2011-10-13 01:05:19
The Canon EF 24-70mm f/2.8 L is one of Canon's best lenses ever. A Canon 24-70/2.8 L has been in just about every pro's bag ever since it was introduced in 2002. This is because it's great optically, ergonomically and mechani...
0%
Slrgear.com
Updated:
2014-11-05 01:14:44
As anyone who's shot with one will attest (see the user reviews below), the Canon 24-70mm f/2.8 lens is just an exceptional optic. This was clearly evident in our DxO tests as well. On the sub-frame EOS-20D, the lens was tack sharp across the entire frame...
95%
dxomark.com
Updated:
2015-06-20 05:10:03
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
42%
dxomark.com
Updated:
2016-01-23 08:19:28
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
42%
zol.com.cn
Updated:
2017-03-24 01:27:31
对于喜爱摄影的人来说,日本是个拍照游玩的好去处,这里既有着历史悠久的古老建筑,同时兼具现代化的大都市,可以说抛开政治以及历史因素而言,这是个非常适合旅游的国家。笔者之前碰巧有机会去了趟日本,感受了那里的风俗民情,就当是为自己放个假吧。·路过樱花与富士山这次日本之行的时间较为仓促,不过作为一名影像编辑,外出带相机已成了我的习惯。此次我选择了佳能 EF 24-70mm f/2.8L II USM 镜头 以及EOS 5DS机身,24-70mm的焦段能够满足多种场景的拍摄需求,此外高像素机身也能为裁切后的画质提供...
Bottom line 向作者提问标签:镜头佳能专区行情-旅行佳能镜头佳能全画幅 dcdv.zol.com.cn true 中关村在线 report 1009 对于喜爱摄影的人来说,日本是个拍照游玩的好去处,这里既有着历史悠久的古老建筑,同时兼具现代化的大都市,可以说抛开政治以及历史因素而言,这是个非常适合旅游的国家。笔者之前碰巧有机会去了趟日本,感受了那里的风俗民情,就当是为自己放个假吧。·路过樱花与富士...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Customer service details
X