location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-D320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7994A003BC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965817360
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) :
The long product name of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-D320 Mono Laser Digital Copier
More>>>
Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
The official description of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10 million reasons to profit from personal copying
Over 10 million people have chosen Canon’s personal copiers for ease of use and high quality output – a world record that’s way ahead of the competition. The newest PC-D320 adds digital efficiency to ease and excellent quality, ensuring hassle-free, high quality, versatile personal copying.

Easier than ever
The clear and intuitive control panel enables extra easy operation. Canon’s All-In-One cartridge can be simply changed in seconds – which means there’s no mess, just clean hands. A 250-sheet paper capacity meets all your copying needs. While the flatbed design makes copying books or magazines simple.

Superior image quality
Benefit from excellent image quality for all your work – whether fine text, detailed diagrams or even photos. 256 greyscale reproduction provides perfect halftones, and auto exposure ensures you always get the best results. Apart from consistently high copy quality, there’s an economical toner-saving mode to cut costs.

Fast 14 cpm speed
Speed is a constant 14 copies per minute. There’s virtually no warm-up time and also a fast first copy out time - in only 11.2 seconds. So you get through all your work faster.

Perfect laser printing
Transform your unit into a productive 14 pages per minute laser printer. With a 1200 dpi (enhanced) print resolution you can take advantage of both high quality and high speed printing. Thus giving you both superior printing and copying, all in one cost-efficient machine.

Extensive digital efficiency
Thanks to flexible digital functions you can easily increase efficiency. Use the convenient 2-on-1 copying function to copy two originals on a single sheet of paper, thus saving on paper and filing space. A ‘scan once print many’ feature prints multiple copies from memory. And save time with electronic sorting, as multiple sets are printed out with pages collated. No mechanical sorter is needed.

Short summary description Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
This short summary of the Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PC -D320, 14 cpm, 99 copies, A4 (210 x 297 mm), 1 s, 11 s, 14 ppm

Long summary description Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of Canon PC -D320 Digital copier 14 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon PC -D320. Maximum copy speed: 14 cpm, Maximum number of copies: 99 copies. Maximum print size: A4 (210 x 297 mm). Warm-up time: 1 s, Time to first page (black, normal): 11 s, Print speed (black, normal quality, A4/US Letter): 14 ppm. Print technology: Laser. Standard interfaces: USB 2.0

Copying
Maximum copy speed *
14 cpm
Maximum number of copies
99 copies
Colour
Colour *
No
Media formats
Standard media sizes
A4, B5, A5, Executive, Envelope (COM10, Monarch, DL, ISO-C5)
Maximum print size *
A4 (210 x 297 mm)
Print quality
Print quality (black, best quality)
1200 x 600 DPI
Printing
Warm-up time
1 s
Time to first page (black, normal)
11 s
Print speed (black, normal quality, A4/US Letter)
14 ppm
Print technology
Print technology *
Laser
Ports & interfaces
Standard interfaces *
USB 2.0
Memory
Internal memory *
4 MB
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Win 98/Me/2000/XP/Vista
Power
Power supply type
AC
Power requirements
220 - 240V, 50/60Hz
Power consumption (typical)
670 W
Power consumption (standby)
5 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 27 °C
Weight & dimensions
Weight
14.5 kg
Media types
Envelopes
Yes
Labels
Yes
Transparencies
Yes
Other features
Dimensions (WxDxH)
543 x 446 x 347 mm
Input & output capacity
Maximum output capacity
50 sheets
Standard input capacity
250 sheets
Media weight
Recommended media weight
64 - 128 g/m²
Technical details
Type *
Digital copier
Sustainability certificates
ENERGY STAR
Country Distributor
Nederland 1 distributor(s)