Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS D320 600 x 600DPI Laser 15ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imageCLASS D320
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7994A001AA/BB
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8505
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon imageCLASS D320 600 x 600DPI Laser 15ppm :
The short editorial description of Canon imageCLASS D320 600 x 600DPI Laser 15ppm

mageCLASS D320, 1200x600DPI, 50%-200% zoom, 4MB, USB, 14.5kg
More>>>

Canon imageCLASS D320 600 x 600DPI Laser 15ppm:
The official marketing text of Canon imageCLASS D320 600 x 600DPI Laser 15ppm as supplied by the manufacturer
Reliability and Speed for Your Business
Reliable Laser Quality

Now a desktop copier/printer that gives you speed, convenience and reliability in a small footprint. With all the copying features you need, plus a 15 page-per-minute laser printer, the imageCLASS® D320 can satisfy any small business or home office user with its quality laser output. Copy up to legal-size documents, reduce and enlarge, collate or make draft copies from the easy to use control panel.

Fast, Economical and Easy
Printing is fast and easy with Canon's printer driver for Windows. Load paper easily in the 250-sheet paper cassette and your black and white output comes out crisp and fast. Using a single cartridge system, the imageCLASS D320 is economical to operate and easier to use over other machines that need two cartridges requiring replacement at different times.

The Right Solution
Whether you are a one person office, or have a small staff, the imageCLASS D320 can be your compact desktop solution to replace older single-function machines or as an addition to your current equipment.

Features:
- 15 copies-per-minute
- Copy up to legal size
- Quality Laser Printing - 15 ppm
- Single Cartridge System
- Canon Generation Green
- Energy Star Qualified
Short summary description Canon imageCLASS D320 600 x 600DPI Laser 15ppm:
This short summary of the Canon imageCLASS D320 600 x 600DPI Laser 15ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Canon imageCLASS D320, Laser, 600 x 600 DPI, Mono copying, 250 sheets
Long summary description Canon imageCLASS D320 600 x 600DPI Laser 15ppm :

Canon imageCLASS D320. Print technology: Laser. Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Maximum copy resolution: 1200 x 600 DPI. Standard input capacity: 250 sheets

This is an auto-generated long summary of Canon imageCLASS D320 600 x 600DPI Laser 15ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
No
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Warm-up time
Time needed before printing after power switched on.
1 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 600 DPI
Time to first copy (black, normal)
11 s
Copy speed (US Letter, black)
15 cpm
Scanning
Gray scale levels
256
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Paper handling
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A0
Non-ISO print media sizes
Legal, Letter
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Power
Power consumption (average operating) *
6500 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
544 x 447 x 348 mm
Power requirements
120V, 60Hz
Power supply type
The type of power supply which this product uses.
AC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/Vista/XP/2000
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy
Colour all-in-one functions
N
X