location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-36LTS calculator Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-36LTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7828A001 show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2017 03:43:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BP-36LTS calculator Grey :
The long product name of Canon BP-36LTS calculator Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bubble Jet Printing Calculator BP36-LTS
More>>>
Canon BP-36LTS calculator Grey:
The official description of Canon BP-36LTS calculator Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easier-on-the-eye BP26-LTS features an advanced Back-Light Pure Green LC display. With quick, quiet Bubble Jet printing and handy Tax and Business Calculation functions, it delivers on command.

Making light work of the heaviest tasks, the BP36-LTS features an extra large, 12-digit Back-Light Pure Green LC display – achieving high-contrast illumination with larger, more legible characters for clear, comfortable viewing. For even greater user-friendliness, it incorporates Canon spacious Canola keypad layout, with double injection keytops that present a more professional look and feel.
The BP36-LTS also utilises exclusive Bubble Jet technology to achieve quick and quiet high-definition printing. It comes with the unique CJ-3A Bubble Jet cartridge, containing both ink and printing head in a single compact unit that is not only clean, but is also very easy to change – ensuring the BP36-LTS requires minimal maintenance.

Other convenient benefits include Canon handy Tax Calculation and Cost Sell Margin (CSM) functions. These easy-to-use features eliminate the need for complex formulae when it comes to performing many key business calculations. Additionally, the BP36-LTS provides easy recognition of these values, with alphabetical abbreviations in five European languages – both on printouts and the extra large display. It also features a Calendar & Time mode for both display and printouts

Short summary description Canon BP-36LTS calculator Grey:
This short summary of the Canon BP-36LTS calculator Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP-36LTS, 12 digits, Grey

Long summary description Canon BP-36LTS calculator Grey:
This is an auto-generated long summary of Canon BP-36LTS calculator Grey based on the first three specs of the first five spec groups.

Canon BP-36LTS. Digits: 12 digits. Product colour: Grey

Design
Product colour *
Grey
Display
Display size (HxV)
100 x 20 mm
Display
Digits *
12 digits
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
190 x 294 x 69 mm
Brand Image Product code Product Stock Price from
Canon WS-2222 calculator Desktop Display Black Canon WS-2222 calculator Desktop Display Black
(show image)
8290A001 WS-2222 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B001 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-39E calculator Pocket Display Grey Canon LS-39E calculator Pocket Display Grey
(show image)
4046A007 LS-39E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon TX-1210E calculator Desktop Basic Black Canon TX-1210E calculator Desktop Basic Black
(show image)
4100A006 TX-1210E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-153TS calculator Display Silver Canon LS-153TS calculator Display Silver
(show image)
7838A007 LS-153TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon P1-DTSII calculator Desktop Printing Grey Canon P1-DTSII calculator Desktop Printing Grey
(show image)
9438A006 P1-DTSII 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-QT calculator White Canon LS-QT calculator White
(show image)
8941A005 LS-QT 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Silver Canon LS-100TS calculator Silver
(show image)
5936A012 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)