Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Printing colours: Grey
- - Colour ink type: Pigment-based ink
- - 1 pc(s)
Warranty:
Long product name Canon KP-36IP ink cartridge 1 pc(s) Original Grey
:
Color Ink/Paper Set KP-36IP
The long product name of Canon KP-36IP ink cartridge 1 pc(s) Original Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Color Ink/Paper Set KP-36IP
More>>>
Canon KP-36IP ink cartridge 1 pc(s) Original Grey:
The official description of Canon KP-36IP ink cartridge 1 pc(s) Original Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Experience high-quality, portable printing with the KP-36IP. Exclusive to select SELPHY CP compact photo printers, the KP-36IP makes printing borderless Postcard size photos easy and fun. The ink and paper are in one cartridge! So, when it's time to replace the paper it's also time to replace the ink. Each set allows you to print 36 Postcard size photos.
Short summary description Canon KP-36IP ink cartridge 1 pc(s) Original Grey:
This short summary of the Canon KP-36IP ink cartridge 1 pc(s) Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Canon KP-36IP, Grey, Pigment-based ink, 1 pc(s)
Long summary description Canon KP-36IP ink cartridge 1 pc(s) Original Grey:
This is an auto-generated long summary of Canon KP-36IP ink cartridge 1 pc(s) Original Grey based on the first three specs of the first five spec groups.
Canon KP-36IP. Colour ink type: Pigment-based ink, Printing colours: Grey, Quantity per pack: 1 pc(s)