Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7727A001
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26309
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent :
The short editorial description of Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent

WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant)
More>>>
Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent:
The official marketing text of Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent as supplied by the manufacturer

The Waterproof Case WP-DC200s is an optional accessory for the PowerShot cameras, with a depth rating of 30m for scuba diving. The WP-DC200s is also an excellent choice for photographing outdoor sports such as snow skiing, water skiing, and whitewater rafting, and also acts as protection against dust and dirt.

Short summary description Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent:
This short summary of the Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant), Transparent

Long summary description Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent:
This is an auto-generated long summary of Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant) Transparent based on the first three specs of the first five spec groups.

Canon WP-DC200S - Case for PowerShot A10 A20 A30 A40 (waterresistant). Product colour: Transparent

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Transparent
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Plastic
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
340 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148.4 x 105 x 59.7 mm
Customer service details