Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HS-1200TS calculator Desktop Basic Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-1200TS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7438A016
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11006
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon HS-1200TS calculator Desktop Basic Silver :
The short editorial description of Canon HS-1200TS calculator Desktop Basic Silver

HS-1200TS
More>>>
Canon HS-1200TS calculator Desktop Basic Silver:
The official marketing text of Canon HS-1200TS calculator Desktop Basic Silver as supplied by the manufacturer

Truly compact and totally portable, the HS-1200TS is very easy to use and read. It offers many handy business functions, along with a finger-friendly keypad for fast, accurate data entry.


Features
- Tax & Business Calculation functions
- Stable stroke "IT-touch" keyboard for fast, steady operation
- Convenient Grand Total memory
- Key-roll over function for quick entry
- Size: 126 x 175 x 30mm
- Weight: 172g

The Canon HS-1200TS may appear small, but this portable desktop calculator is enhanced with many sophisticated features

The HS-1200TS comes equipped with a large 12-digit LC display that is angled upright to reduce glare and reflection – ensuring it's easier on the eye, even after extended use. Lightweight and portable, it also incorporates Canon handy Grand Total memory, along with a key-roll over function. This makes it easier to enter information quickly and accurately.
Other convenient benefits include Canon clever Tax Calculation and CSM functions. These easy-to-use features eliminate the need for complex formulae when it comes to performing many key business calculations. The CSM feature is operated by three keys: Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly – making it easier to determine prices, negotiate discounts, prepare budgets, choose suppliers and many other daily business decisions.

Short summary description Canon HS-1200TS calculator Desktop Basic Silver:
This short summary of the Canon HS-1200TS calculator Desktop Basic Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HS-1200TS, Desktop, Basic, 12 digits, 1 lines, Battery/Solar, Silver

Long summary description Canon HS-1200TS calculator Desktop Basic Silver:
This is an auto-generated long summary of Canon HS-1200TS calculator Desktop Basic Silver based on the first three specs of the first five spec groups.

Canon HS-1200TS. Form factor: Desktop, Type: Basic. Digits: 12 digits, Display number of lines: 1 lines. Memory registers: 1. Power source: Battery/Solar. Product colour: Silver

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Basic
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Cover *
No
Control type *
The way in which the device is controlled.
Buttons
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Display type *
Type of display (screen) e.g. LCD.
LCD
Display tilting *
The display can be moved through a vertical plane to point either up or down, so it can be seen from different angles.
No
Display number of lines *
The amount of lines in the display.
1 lines
Backlight display *
A backlight is a form of illumination used in liquid crystal displays (LCDs). As LCDs do not produce light themselves - unlike for example Cathode ray tube (CRT) displays - they need illumination (ambient light or a special light source) to produce a visible image. Backlights are used in small displays to increase readability in low light conditions such as in watches, and in computer displays and LCD televisions to produce light in a manner similar to a CRT display.
No
Display size (HxV)
88.7 x 21 mm
Display character size
6 x 16.7 mm
Digit comma separator
Yes
Display
Digit comma separator format
Standard (3 digits)
Second display
The device has an additional (second) screen.
No
Memory
Memory registers
1
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
GT
Power
Power source *
What is providing power for the product e.g. mains electricity.
Battery/Solar
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR44
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
126 mm
Depth
The distance from the front to the back of something.
175 mm
Height
The measurement of the product from head to foot or from base to top.
30 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
150 g
Customer service details