location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Video Battery Pack BP-412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7232A001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1180 mAh
  • - 7.4 V
  • - Silver
Long product name Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh :
The long product name of Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Video Battery Pack BP-412
More>>>
Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh:
The official description of Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1180mAh maximum power output.

Short summary description Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh:
This short summary of the Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Video Battery Pack BP-412, 1180 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh:
This is an auto-generated long summary of Canon Video Battery Pack BP-412 Lithium-Ion (Li-Ion) 1180 mAh based on the first three specs of the first five spec groups.

Canon Video Battery Pack BP-412. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1180 mAh, Battery voltage: 7.4 V

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1180 mAh
Battery
Battery voltage *
7.4 V
Product colour
Silver