Canon CAMCORDER XL1S E KIT, 16x, 32x, 5 - 35 °C, 1.7 kg, Microsoft Windows XP, LCD
Canon CAMCORDER XL1S E KIT. Optical zoom: 16x, Digital zoom: 32x. Weight: 1.7 kg. Minimum system requirements: Microsoft Windows XP. Display: LCD, Dimensions (WxDxH): 223 x 415 x 214 mm, Lens system: 88mm IS II lens