Canon CAMCORDER XL1S, 16x, 32x, 2 lx, 5 - 35 °C, 1.7 kg, LCD
Canon CAMCORDER XL1S. Optical zoom: 16x, Digital zoom: 32x, Minimum illumination: 2 lx. Weight: 1.7 kg. Display: LCD, Dimensions (WxDxH): 223 x 214 x 415 mm, Display diagonal: 1.78 cm (0.7")