Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink/Label Set HC-36IP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6929A002
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10274
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow :
The short editorial description of Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow

Ink/Label Set HC-36IP
More>>>
Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow:
The official marketing text of Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow as supplied by the manufacturer

The ideal companion for your Photo Printer, this handy pack includes a replacement tri-color ink cartridge and a 36-sheet pack of credit card sized photo paper. Ideal for creating photos to tuck inside your wallet.

Short summary description Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow:
This short summary of the Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Ink/Label Set HC-36IP, Original, Pigment-based ink, cyan,magenta,yellow, Inkjet printing, 86 x 54 mm

Long summary description Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow:
This is an auto-generated long summary of Canon Ink/Label Set HC-36IP Original cyan,magenta,yellow based on the first three specs of the first five spec groups.

Canon Ink/Label Set HC-36IP. Type: Original, Ink type: Pigment-based ink, Printing colours: cyan,magenta,yellow. Paper dimensions: 86 x 54 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
cyan,magenta,yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Other features
Paper dimensions
86 x 54 mm
Customer service details