Canon logo

Canon LBP-2000 NL FR 20ppm 8MB 600x600dpi A4 A3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89347
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon LBP-2000 NL FR 20ppm 8MB 600x600dpi A4 A3:

Canon LBP-2000 NL FR 20ppm 8MB 600x600dpi A4 A3, Laser, 600 x 600 DPI, 20 ppm

Long summary description Canon LBP-2000 NL FR 20ppm 8MB 600x600dpi A4 A3:

Canon LBP-2000 NL FR 20ppm 8MB 600x600dpi A4 A3. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.