location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6371B049 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 13:30:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 12.3 kg
Long product name Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm :
The long product name of Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, Printer/Copier/Scanner, 26ppm, 5-row backlit LCD, UFR II LT, 64 MB, USB2.0, 520W
More>>>
Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm:
The official description of Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your small office or home office will experience excellence and reliability with the imageCLASS D530 multifunction copier. The D530 offers advanced copy, print and scan features that will fit perfectly with your business needs.

The D530 offers eco-friendly copying options, including 2 on 1 and 4 on 1 – if you have 2 or 4 originals you can copy them onto 1 single page which helps to reduce paper usage. Another great copy feature is ID Card Copy which converts ID cards and other small two-sided originals to a one-sided document.

With copy and print speeds of up to 26 pages per minute1 and a first copy time of approximately 8.7 seconds3 your office will never miss a beat. You can enjoy easy paper handling with the 250-sheet front loading paper cassette5. The Single Cartridge System combines the toner and drum into one easy to replace unit, saving you time for the important tasks you need to accomplish throughout the day.

You can also save money on energy costs – the D530 uses just 1.2 watts of energy in Energy Saver Mode and meets Energy Star guidelines.

Short summary description Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm:
This short summary of the Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS D530, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm:
This is an auto-generated long summary of Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Canon imageCLASS D530. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
12 s
Time to first page (black, normal)
5.8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
8.7 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scan technology
CIS
Scan to
USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Heavyweight paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
520 W
Power consumption (standby)
3 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
391 mm
Depth
437 mm
Height
305 mm
Weight
12.3 kg
Packaging data
Package weight
15.7 kg
Packaging content
Drivers included
Yes
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Languages support
English, Spanish, French, Portuguese
Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 01:28:47
Uk has collected 1 expert review for Canon imageCLASS D530 Laser A4 1200 x 600 DPI 26 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2013-08-30 01:28:47
You might ask why Canon calls the imageClass D530 Multifunction Copier%displayPrice% at %seller% a copier, as opposed to a multifunction printer (MFP), as it can print from a computer in addition to scanning and faxing. Actually, you could call it either...
Good Fast. Above-par text quality. Good copying features from front panel.
Bad Limited to USB connectivity. Sub-par graphics. Lack of ADF limits copying to very short documents...
Bottom line The Canon imageClass D530 Multifunction Copier is especially geared to copying, but offers fewer standard MFP features than many models in its price range...
60%
Country Distributor
México 1 distributor(s)