location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4880dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6371B010
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 13:30:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 12.7 kg
Long product name Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi :
The long product name of Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, Printer/Copier/Fax/Scanner, 26ppm, 1200 x 600 dpi, 5-row backlit LCD, UFR II LT, 128 MB, 250-sheet, USB2.0/Fast Ethernet/Wi-Fi, 520W
More>>>
Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:
The official description of Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with home offices and small offices in mind, the imageCLASS MF4880dw provides a high quality solution with easy to use, advanced features. This compact machine will fit anywhere in your office and offers great new technologies such as the tiltable control panel, quiet mode11 and simple solution keys. The speed, wireless capabilities and simple navigation help your business to be efficient every step of the way.

With the single touch of the quiet mode button you can reduce the operational noise of the machine. This is great if you work from your home, you can stay productive even at odd hours and not worry about disturbing the quiet in your house. It’s also an excellent solution for anyone looking to reduce noise in their workspace. The tiltable control panel will allow you to see and navigate through different screens with ease. Another convenient feature of the MF4880dw are the simple solution keys, effortless scans and eco-friendly copying options are at your fingertips.

Increase your office’s efficiency with print and copy speeds of up to 26 pages per minute and have your first print ready to go when you are in less than 6 seconds2. The added convenience of wireless capabilities give you the option to print from almost anywhere in your small or home office.

Replenishing your supplies has never been so easy, with a front loading paper cassette and simple cartridge replenishment you will have more time to focus on your business needs. You can cut back on the amount of paper you use with two-sided printing, this also allows you to be more eco-friendly. The MF4880dw uses just 2.1 watts in Energy Saver mode, saving you money on energy costs.

Short summary description Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:
This short summary of the Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS MF4880dw, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:
This is an auto-generated long summary of Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon imageCLASS MF4880dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
13.5 s
Time to first page (black, normal)
5.8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
8.7 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CIS
Scan to
USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax dual access
Yes
Fax coding methods
JBIG
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Paper handling
Multi-purpose tray media types
Heavyweight paper
ISO A-series sizes (A0...A9) *
A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Borderless printing media sizes
Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA-PSK, WPA2-PSK
Management protocols
SNMPv1 (IPv4,IPv6)
Performance
Card reader integrated
No
Internal memory *
128 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
520 W
Power consumption (PowerSave)
2.1 W
Power consumption (standby)
5 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
391 mm
Depth
363 mm
Height
361 mm
Weight
12.7 kg
Packaging data
Package weight
16.8 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
391 x 363 x 361 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Languages support
English, Spanish, French, Portuguese
Other network protocols supported
LPD, RAW, DHCP, BOOTP, RARP, Bonjour, DHCPv6
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:14:03
Uk has collected 1 expert review for Canon imageCLASS MF4880dw Laser A4 1200 x 600 DPI 26 ppm Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-06-12 10:13:57
The Canon imageClass MF4880dw is one step up in Canon's latest generation of mono laser MFPs from the Canon imageClass MF4770n ($199 direct, 4.0 stars). It costs a little more, but what you get for the higher cost includes automatic duplexing (two-sided p...
Good Fast. Prints, scans, faxes, copies. Duplex (two-sided) printing. Automatic document feeder. Ethernet and Wi-Fi.
Bad Wi-Fi support is for infrastructure mode only...
Bottom line The Canon imageClass MF4880dw monochrome laser MFP is packed with MFP features suitable for a micro or small office, but can also serve as a heavy-duty personal printer...
80%