location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VIXIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6093B004
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - Memory card, NAND
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital Built-in microphone
  • - HDMI DC-in jack Microphone in
  • - Wi-Fi
Long product name Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black :
The long product name of Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.37MP, 1/3" HD CMOS PRO, 1920 x 1080, AVCHD/MPEG-4, 10x Optical/200x Digital, 32GB Flash, 3.0" LCD, HDMI/Composite/USB, Wi-Fi, SD/SDHC/SDXC, Black
More>>>
Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black:
The official description of Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small and light with a sleek new design, the VIXIA HF M52 camcorder has 32GB of internal memory to record up to 12 hours of stunning HD video. Image quality is unsurpassed, thanks to the camcorder's newly designed, professional-level Canon HD CMOS Pro Image Sensor. The high-sensitivity sensor provides outstanding resolution, better low-light performance, and beautiful, natural detail in both shadow and highlight areas. Intelligent IS and SuperRange Optical Image Stabilization designed for the Genuine Canon 10x HD Video Lens make every scene clear and steady, and new built-in features make it easy to give your videos added creativity. Operation is fun and simple with a Flat Touch Panel LCD you'll control with your fingertips. This camcorder has the flexibility you crave: enjoy the convenience of recording in AVCHD or MP4 format to the internal flash drive or to a removable SD/SDHC/SDXC memory card. And now with built-in Wi-Fi®, you can immediately upload video from the camcorder directly to social networking sites via CANON iMAGE GATEWAY, or your own home computer. You can also choose to upload video to your iPhone®, iPad® or iPod touch® by installing the Canon Movie Uploader app, and enjoy wireless viewing on your DLNA™-compatible TV.

Short summary description Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black:
This short summary of the Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VIXIA HF M52, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon VIXIA HF M52. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camcorder media type: Memory card, NAND, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Light exposure modes: Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater. White balance: Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.4 - 436 mm
Optical zoom *
10x
Filter size
4.3 cm
Digital zoom *
200x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Storage
Camcorder media type *
Memory card, NAND
Flash memory
32 GB
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Focusing
Face detection
Yes
Exposure
Light exposure modes
Manual
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten
Shutter
Shutter speed (video)
1/2000 s
Shutter speed (photo)
1/500 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
0.1 lx
Image processor
DIGIC DV III
3D *
No
Design
Product colour *
Black
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video formats supported
AVCHD, MP4, MPEG4
Analog signal format system
NTSC
Capture modes
FXP, LP, MXP, SP, XP+
Still image
Maximum image resolution *
1920 x 1080 pixels
Audio
Audio system
Dolby Digital
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Audio formats supported
AC3, LC-AAC
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
DC-in jack
Yes
Microphone in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Network
Wi-Fi *
Yes
Battery
Video recording time *
12.25 h
Battery type
BP-718
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
5 - 60%
Weight & dimensions
Width
68 mm
Depth
121 mm
Height
64 mm
Weight *
365 g
Packaging content
Cables included
HDMI, USB
Batteries included
Yes
Stylus pen
Yes
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 23:32:08
Uk has collected 20 expert reviews for Canon VIXIA HF M52 Handheld camcorder 2.37 MP CMOS Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-03-25 23:32:04
Canon's camcorders have always focused more on quality than gimmickry. But the LEGRIA HF M52 has a foot in both camps. On the one hand, it has built-in wifi and the ability to act as a streaming video server. But it also incorporates a professional-grade...
Good Excellent image quality, Builtin DLNA server, Decent manual controls...
Bad Expensive, Proprietary Canon accessory shoe...
Bottom line The LEGRIA HF M52 is a slightly curious model for Canon. We usually associate the more adventurous camcorder features with Sony, such as the projector built into the HDR-PJ10E and the GPS receiver integrated into a number of units. But Canon has managed t...
80%
gadgetspeak.com
Updated:
2013-05-23 03:55:52
It started out as an evening to check out a Canon camcorder but events turned out differently to what I expected...
72%
reviewed.com
Updated:
2014-02-08 01:10:50
With excellent low light performance and a decent amount of manual controls, the Canon HF M52 is one of the best mid-range camcorders on the market. It does come with a steep $750 price tag, however, and the new features—which include WiFi capability and...
0%
reviewed.com
Updated:
2014-02-09 01:04:46
With excellent low light performance and a decent amount of manual controls, the Canon HF M52 is one of the best mid-range camcorders on the market. It does come with a steep $750 price tag, however, and the new features—which include WiFi capability and...
0%
camcorderinfo.com
Updated:
2013-03-25 23:32:03
With excellent low light performance and a decent amount of manual controls, the Canon HF M52 is one of the best mid-range camcorders on the market. It does come with a steep $750 price tag, however, and the new features—which include WiFi capability...
Bottom line If you’re looking for a first-rate low light camcorder that won’t break the bank, then the Canon HF M52 is right up your alley. It’s a fantastic product in terms of video performance, and it ranked near the top of its class in all of our video tests (...
0%
camcorderinfo.com
Updated:
2013-03-25 23:32:05
At this year’s CES we got our first hands-on impressions of the Canon Vixia HF M52. This camcorder has some new and improved features over its predecessor, the M41, including WiFi connectivity, audio scene modes, and MP4 video recording. The new scene...
Bottom line While the Canon HF M52 uses the same sensor as the previous model, the company has enhanced it for slightly better handling of low light conditions. We like the large selection of auto modes, but also appreciate the numerous manual settings for advanc...
0%
camcorderinfo.com
Updated:
2013-05-04 01:14:53
With excellent low light performance and a decent amount of manual controls, the Canon HF M52 is one of the best mid-range camcorders on the market. It does come with a steep $750 price tag, however, and the new features—which include WiFi capability an...
Bottom line This excellent mid-range camcorder isn't much better than its predecessor, especially since the WiFi features aren't that cool. If you're looking for a first-rate low light camcorder that won't break the bank, then the Canon HF M52 is right up your...
89%
Digitaltrends.com
Updated:
2013-08-31 01:02:26
Canon has made great strides in building professional camcorders that push the envelope of digital video capture. Lucky for the consumer, some of those high-end features, like large sensors and manual audio recording, have recently migrated down to some o...
Good Highquality 1080i HD, 1/3inch CMOS sensor for better lowlight, better depth control, Easytouse zoom control for consistent zoom speed, Aperture and shutter priority modes, Microphone input with manual audio recording...
Bad JPEG resolution only 2MB, Menu interface has a learning curve, Standby mode will cause battery to drain quickly...
Bottom line The Canon Vixia HF M52 is a high-quality HD video camcorder first, but its digital still quality is a meager 2MB. The HD video quality when played back on our 52-inch HDTV was superb. The colors were spot on, as was the sharpness and detail. The audio q...
80%