Canon logo

Canon Sigma APO 70-200mm F2.8 II EX DG MACRO HSM Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57139
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon Sigma APO 70-200mm F2.8 II EX DG MACRO HSM Black:

Canon Sigma APO 70-200mm F2.8 II EX DG MACRO HSM, 1 m, 34.3°, Black, 8.66 cm, 77 mm, 184.4 mm

Long summary description Canon Sigma APO 70-200mm F2.8 II EX DG MACRO HSM Black:

Canon Sigma APO 70-200mm F2.8 II EX DG MACRO HSM. Closest focusing distance: 1 m, Lens viewing angle, diagonal: 34.3°. Product colour: Black. Diameter: 8.66 cm, Filter size: 77 mm, Length: 184.4 mm. Magnification: 1:3.5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.