Canon logo

Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42018
Info modified on:
18 Jan 2024, 17:34:39
Short summary description Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm:

Canon i-SENSYS MF6580PL, Laser, 600 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF6580PL Laser A4 600 x 1200 DPI 22 ppm:

Canon i-SENSYS MF6580PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.