Canon logo

Canon LaserBase MF6530 Laser A4 1200 x 600 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36217
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LaserBase MF6530 Laser A4 1200 x 600 DPI 22 ppm:

Canon LaserBase MF6530, Laser, 1200 x 600 DPI, Colour scanning, A4

Long summary description Canon LaserBase MF6530 Laser A4 1200 x 600 DPI 22 ppm:

Canon LaserBase MF6530. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.