location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5608B003
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 1000 mm Sensor type: CMOS
  • - USB port
  • - Power supply type: USB 7 W
Long product name Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver :
The long product name of Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color, CMOS, Duplex, 600dpi, 20-sh, 15/12ppm, USB 2.0, 7W
More>>>
Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
The official description of Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the office, at home or on the move the stylish P-215 has true plug-and-scan convenience. It is the fastest, portable scanner with duplex scanning speeds of up to 30ipm.

Features:
- Speedy USB powered scanning up to 30ipm
- Batch scanning with 20-sheet ADF
- Ultra compact for space saving and mobility
- Supports ID and embossed card scanning
- Scan to Google Docs and Evernote
- Outstanding image quality
- Powerful software supports Mac and PC

High-speed, mobile document scanner for the office, for home or on the move.

Most productive USB-powered scanning
The imageFORMULA P-215 is the most productive scanner in its class. With double-sided scanning speeds up to 30ipm and an industry-leading 20-page automatic document feeder users can scan efficiently, in the office, at home or on the move. Full-rated scanning speeds can be powered via just a single USB cable using a USB 3.0 interface.

Ultra compact for space saving and mobility
With a sophisticated smart silver and black design, the ultra-lightweight, compact P-215 is ideal for the office. Its small footprint allows the scanner to fit comfortably on the busy desktops. True plug-and-scan is possible by simply connecting the scanner to any PC or Mac. Canon’s unique built in CaptureOnTouch Lite software is ready to go – there’s no need to load drivers or application software.

Dedicated ID card scanner
With card scanning becoming increasingly important for ID authentication, the P-215 has its own dedicated card scanning slot. A sophisticated switchback feed mechanism ensures it quickly scans ID and embossed cards.

Enhanced image processing
Advanced technology allows for high precision scanning up to 600dpi. A rich range of image processing features, such as auto colour detection, auto text orientation recognition, ensure superb scan quality that is ideal for creating searchable PDFs.

Direct scanning to the cloud
Users have the option to scan direct to various cloud services, including Evernote, GoogleDocs™ and SharePoint. This allows information to be quickly uploaded to the cloud, for anywhere, anytime access.

Powerful software suite
The P-215 uses both ISIS and TWAIN drivers to allow for easy integration with your standard imaging application and includes a full-suite of software applications to help users work more effectively. The intuitive interface of Canon’s CaptureOnTouch software makes scanning easy. It incorporates a Full-Auto Mode function, which automatically applies the best settings to scan jobs. PageManager (Mac) and PaperPort (Windows) provides effective file management and conversion tools. While scanning business cards has never been easier with the BizCard application

Short summary description Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This short summary of the Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA P-215, 216 x 1000 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, Black, Silver, CMOS

Long summary description Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver:
This is an auto-generated long summary of Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver based on the first three specs of the first five spec groups.

Canon imageFORMULA P-215. Maximum scan size: 216 x 1000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Silver. Sensor type: CMOS, Daily duty cycle (max): 500 pages, Light source: RGB LED. Standard input capacity: 20 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Scanning
Maximum scan size *
216 x 1000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Built-in display *
No
Performance
Sensor type *
CMOS
Light source
RGB LED
Daily duty cycle (max) *
500 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
USB
Power consumption (typical)
7 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
25 - 80%
Certificates
Certification
RoHS
Weight & dimensions
Width
285 mm
Depth
95 mm
Height
40 mm
Weight
1 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2015-04-29 03:19:37
Uk has collected 19 expert reviews for Canon imageFORMULA P-215 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
macworld.co.uk
Updated:
2015-04-29 03:17:33
A portable scanner is inevitably something of a niche product, but if you sometimes need to scan documents when you’re out visiting clients then Canon’s new P-215 might be just what you’re looking for. When folded flat the P-215 measures just 285mm wid...
Good Fast, Compact portable scanner, Draws power from USB on host computer...
Bad Expensive, Relatively modest scanning resolution...
80%
trustedreviews.com
Updated:
2015-04-29 03:17:53
A growing subdivision of the scanner market is mobile devices, which derive all the power they need from a single USB connection. Most are fairly basic, but Canon's ImageFORMULA P-215 goes quite a bit further than most. The small black and silver box, abo...
Good Can scan ID cards, Neat cover/feed tray, 20sheet feed tray...
Bad No case supplied, Photo scanning could be better, Bit heavy for true portability...
Bottom line Canon quotes speeds of up to 15ppm for the ImageFORMULA P-215, 30 page images per minute, if you're scanning duplex. The feed tray can take up to 20 sheets at a time and feeds from the bottom of the stack, so multipage documents retain their page order. W...
90%
pcadvisor.co.uk
Updated:
2015-04-29 03:18:06
Although we've seen a number of sheetfed scanners over the last year, truly portable models like the Canon P-215 remain something of a rarity. Perfect for mobile workers who need to keep up with the paperwork, but who are frequently on the road and so...
Bottom line In general the Canon P-215 works very effectively. We weren't quite as impressed by the feeding mechanism as we hoped to be, although those looking to scan letters and other smooth materials should have few problems. The software is certainly effective...
80%
expertreviews.co.uk
Updated:
2015-04-29 03:18:26
Canon's P-215 is the only portable device in the company's ImageFormula range of high-speed document scanners. Despite a footprint half the size of a sheet of A4 paper, it incorporates an automatic document feeder (ADF) more commonly found on full-size...
Bottom line This well-designed portable scanner comes with superb software. It's perfect for mobile workers who need to capture multi-page documents...
100%
techsmart.co.za
Updated:
2015-04-29 03:18:39
When you think of scanners, it’s quite likely that you think of large, bulky, flatbed devices that require you to clear some precious real estate on a crowded desk and find a free power input for yet another power cord. The P-215 portable scanner thoug...
0%
itpro.co.uk
Updated:
2015-04-29 03:19:37
Businesses may be embracing paperless procedures as a way to cut down on the cost of consumables and waste disposal, but it'll still be some time before the average desktop is free from dead tree detritus.There are more effective ways to deal with paperwo...
Bottom line The Canon ImageFormula P-215 is a compact and capable scanner that's well-suited to mobile use, but it still packs enough features for occasional desktop use, too...
80%
techradar.com
Updated:
2015-04-29 03:19:37
The Canon imageFORMULA P-215's predecessor, the imageFORMULA P-150M , was a decent portable scanner, but it wasn't without its problems. Its occasional paper jams, misfeeds and unrecognised documents made it a less than reliable scanner. Can the Canon ima...
Good Easy to install, Fast, Fixes problems of its predecessor, Portable, Duplex scanning...
Bad Expensive, Bundled software not great...
90%
techradar.com/au/
Updated:
2015-04-29 03:19:37
The Canon imageFORMULA P-215's predecessor, the imageFORMULA P-150M, was a decent portable scanner, but it wasn't without its problems. Its occasional paper jams, misfeeds and unrecognised documents made it a less than reliable scanner. Can the Canon imag...
Good Easy to install, Fast, Fixes problems of its predecessor, Portable, Duplex scanning...
Bad Expensive, Bundled software not great...
Bottom line Even on the highest quality setting, the Canon imageFORMULA P-215 was fast, and the results were excellent...
90%
hardwarezone.com.ph
Updated:
2016-12-27 19:39:21
Portable scanners make it easy for business travelers to keep their documents, receipts and business cards in order, by keeping them in digital format. Canon aims to bring portability and convenience in a single package with its ImageFormula P-215.The P-2...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-27 19:39:21
Good for portable use,personal use,and office use,the Canon imageFormula P215 is a great way to scan your documents and photos.Scanners play a somewhat interesting role in the gadget world-it was at one poin...
Good Excellent scan quality, Works with both PC and Mac, Easy setup, Can scan twosided documents, Can read plastic cards...
Bad Bulky, A little sluggish with colorheavy pages...
0%
zdnet.com
Updated:
2015-04-29 03:18:32
The dream of the paperless office is ever present, but the reality is that most of us spend plenty of time dealing with paper. Portable scanners are popular with mobile professionals, but finding a sheetfed, duplex scanner that's light and versatile is no...
0%
pcmag.com
Updated:
2015-04-29 03:18:59
A close cousin to the Editors' Choice Canon imageFormula P-150 Scan-tini ($295 direct, 4 stars), and one small step up in Canon's line, the Canon imageFormula P-215 Scan-tini Personal Document Scanner ($325 direct) combines a not quite identical scanner w...
Good Automatic document feeder. Duplexes. Rated at 15 pages per minute for black and white as well as grayscale.
Bad Relatively big and heavy for a portable scanner. Application programs don't install by default...
Bottom line Although big and heavy for a portable scanner, the Canon imageFormula P-215 Personal Document Scanner's fast speed, duplexing, and ADF make it well worth the extra size and weight...
80%
Laptopmag.com
Updated:
2015-04-29 03:19:05
Canon has been making scanners for years, so the company certainly knows its way around the category. But the portable scanner market is highly competitive, with everyone from Xerox and Brother to Fujitsu and Neat Receipts looking for a piece of the ac...
Good Duplexer lets you scan two-sided documents; Multiple ways to connect to your PC or Mac; Easy-to-use Auto Start feature; Excellent scan quality...
Bad Business cards can jam during scanning; Doesn't include power adapter; Relatively bulky; Slower scanning speeds on photos and business cards...
Bottom line Canon's imageFormula P-215 Scan-tini portable scanner makes up for its heft with top-notch quality and duplex capability.
70%
Country Distributor
United Kingdom 1 distributor(s)