location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF M46 2.37 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5117B005 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:52:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF M46 2.37 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 40x
  • - LCD 7.62 cm (3")
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion) 2.10 h
Long product name Canon LEGRIA HF M46 2.37 MP CMOS Black :
The long product name of Canon LEGRIA HF M46 2.37 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF M46 - 16GB, SDXC/SDHC/SD, 1/3 HD CMOS Pro, 2.37MP, 10x zoom, f1.8 - f3.0, DIGIC DV III, 1.3 lux
More>>>
Canon LEGRIA HF M46 2.37 MP CMOS Black:
The official description of Canon LEGRIA HF M46 2.37 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LEGRIA HF M46 features Canon’s HD CMOS Pro sensor for exceptional quality video and Story Creator to help build your creativity. Stylish and compact, it’s easy to shoot and share anywhere.

Canon Full HD CMOS Pro sensor
The 2.4 MP HD CMOS Pro sensor is designed and made by Canon for its professional camcorders. The light gathering area of the pixels is 160% bigger than conventional CMOS sensors, delivering a wider dynamic range and advanced low-light performance.

Canon HD Video lens
A high-quality, Canon HD Video lens features a 6-Blade iris diaphragm for soft background blurring and a smooth, 10x optical zoom.

Shake-free movies
The LEGRIA HF M46 uses two systems of image stabilisation- Dynamic Optical Image Stabiliser to reduce shake while walking and Powered Image Stabiliser to delivers steady telephoto shots.

Superb audio
A high-sensitivity, built-in zoom microphone captures quieter sounds more clearly.

Creative cinematic functions
Effortlessly develop your video skills to make short videos with a story. Canon’s new Story Creator lets you choose a theme for your movie with in-built scene suggestions to add interest. Inspire your creativity with Cinema-Look Filters. Select from 8 adjustable colour-grading filters to capture the perfect movie scene.

Fun with Touch Decoration
Add fun effects to your movies, without a PC, using Touch Decoration. Stamp colourful designs onto the Touch-screen with the Stylus Pen or add titles, frames and animated graphics to personalise your movie.

Simple 7.5cm Touch-screen operation
A high-resolution 7.5cm gesture-based Touch-screen LCD, gives you simple fingertip access to shooting and playback functions.

16GB Dual Flash memory - easy sharing
Full HD video records to a 16GB built-in memory for up to 6 hours. Two SDXC memory card slots simplify sharing, while Relay Recording means you won’t run out of space. In-camera HD to SD conversion ensures easy web upload.

Effortless shooting
Creating high-quality movies is effortless, even for beginners. Smart Auto lets the camcorder take control - intelligently selecting shooting settings for all scenes. Face Detection optimises the settings for great people shots, and Instant AF ensures fast and accurate focusing for HD.

Expandable
A Mini advanced shoe connects you to a range of Canon accessories. A 43mm filter thread fits lens adapters. An optional waterproof case is also available.

Short summary description Canon LEGRIA HF M46 2.37 MP CMOS Black:
This short summary of the Canon LEGRIA HF M46 2.37 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF M46, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 7.62 cm (3"), LCD, 350 g

Long summary description Canon LEGRIA HF M46 2.37 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF M46 2.37 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF M46. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 16 GB. Closest focusing distance: 0.10 m. White balance: Auto, Cloudy, Daylight, Fluorescent, Shade

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.6 - 436 mm
Optical zoom *
10x
Digital zoom *
40x
Image stabilizer *
Yes
Storage
Flash memory
16 GB
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Closest focusing distance
0.10 m
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Shade
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
1.3 lx
Photo mode
Yes
Design
Product colour *
Black
Still image
Still image resolution(s)
1920 x 1080
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
Microphone in
No
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
2.10 h
Battery type
BP-808
Weight & dimensions
Width
74 mm
Depth
71 mm
Height
131 mm
Weight *
350 g
Other features
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:12:55
Uk has collected 3 expert reviews for Canon LEGRIA HF M46 2.37 MP CMOS Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Country Distributor
Nederland 1 distributor(s)