location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF M41 2.37 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5116B004 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:52:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF M41 2.37 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 40x
  • - LCD 7.62 cm (3")
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
Long product name Canon LEGRIA HF M41 2.37 MP CMOS Black :
The long product name of Canon LEGRIA HF M41 2.37 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HF M41 - 32GB, 1/3 HD CMOS Pro, 2.37, SDXC/SDHC/SD, 10x zoom, f1.8 - f3.0, 1.3 lux
More>>>
Canon LEGRIA HF M41 2.37 MP CMOS Black:
The official description of Canon LEGRIA HF M41 2.37 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and lightweight, the stylish LEGRIA HF M41 features Canon’s professional HD CMOS Pro sensor and creative cinematic functions like Story Creator - so everyone can shoot and share great videos.

Canon Full HD CMOS Pro sensor
The 2.4 MP HD CMOS Pro sensor is designed and made by Canon for its professional camcorders. The light gathering area of the pixels is 160% bigger than conventional CMOS sensors, delivering a wider dynamic range and advanced low-light performance.

Canon HD Video lens
A high-quality, Canon HD Video lens features a 6-Blade iris diaphragm for soft background blurring and a smooth, 10x optical zoom.

Shake-free movies
The LEGRIA HF M41 uses two systems of image stabilisation- Dynamic Optical Image Stabiliser to reduce shake while walking and Powered Image Stabiliser to delivers steady telephoto shots.

Superb audio
A high-sensitivity, built-in zoom microphone captures quieter sounds more clearly. An audio jack lets you add an external mic and the 2 sound channels can be mixed in the camcorder.

Creative cinematic functions
Effortlessly develop your video skills to make short videos with a story. Canon’s new Story Creator lets you choose a theme for your movie with in-built scene suggestions to add interest. Inspire your creativity with Cinema-Look Filters. Select from 8 adjustable colour-grading filters to capture the perfect movie scene.

Fun with Touch Decoration
Add fun effects to your movies, without a PC, using Touch Decoration. Stamp colourful designs onto the Touch-screen with the Stylus Pen or add titles, frames and animated graphics to personalise your movie.

Simple 7.5cm Touch-screen operation
A high-resolution 7.5cm gesture-based Touch-screen LCD, gives you simple fingertip access to shooting and playback functions. A colour viewfinder adds to your shot-framing options.

32GB Dual Flash memory - easy sharing
Full HD video records to a 32GB built-in memory for up to 12 hours. Two SDXC memory card slots simplify sharing, while Relay Recording means you won’t run out of space. In-camera HD to SD conversion ensures easy web upload.

Effortless shooting
Creating high-quality movies is effortless, even for beginners. Smart Auto lets the camcorder take control - intelligently selecting shooting settings for all scenes. Face Detection optimises the settings for great people shots, and Instant AF ensures fast and accurate focusing for HD.

Expandable
A Mini advanced shoe connects you to a range of Canon accessories. A 43mm filter thread fits lens adapters. An optional waterproof case and wireless microphone are also available.

Short summary description Canon LEGRIA HF M41 2.37 MP CMOS Black:
This short summary of the Canon LEGRIA HF M41 2.37 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF M41, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 7.62 cm (3"), LCD, 360 g

Long summary description Canon LEGRIA HF M41 2.37 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF M41 2.37 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF M41. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Closest focusing distance: 0.10 m. White balance: Cloudy, Daylight, Fluorescent, Shade

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.6 - 436 mm
Optical zoom *
10x
Digital zoom *
40x
Image stabilizer *
Yes
Storage
Flash memory
32 GB
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Closest focusing distance
0.10 m
White balance
White balance
Cloudy, Daylight, Fluorescent, Shade
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
260000 pixels
Camera
Self-timer delay
10 s
Minimum illumination
1.3 lx
Design
Product colour *
Black
Still image
Still image resolution(s)
1920 x 1080
Image formats supported
JPG
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
HDMI *
Yes
Weight & dimensions
Width
74 mm
Depth
13 mm
Height
71 mm
Weight *
360 g
Other features
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:12:51
Uk has collected 14 expert reviews for Canon LEGRIA HF M41 2.37 MP CMOS Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-16 01:12:51
Sometimes less is more. Take, for example, the Canon Vixia HF M40 camcorder. The camera tweaks some features found in Canon's 2010 M-series camcorders, but the most significant change is a slightly larger image sensor with substantially fewer pixels. T...
Bottom line Dedicated HD camcorders like the HF M40 are getting squeezed between the increasingly acceptable video capabilities of smartphones and the fussy-but-pretty video performance of DSLRs. But today there's still a good-sized niche for moderately priced HD...
90%
pocket-lint.com
Updated:
2013-08-16 01:12:51
The Canon LEGRIA HF M41 makes up one third of the brand's M-Series camcorder lineup, along with the cheaper HF M46 and the HF M406. What the HF M41 has over its siblings is its larger 32GB memory, along with a viewfinder and an external microphone inp...
Good Good quality video, comfortable to hold, easy to use, creative features...
Bad Pricey, viewfinder too small to be useful, slightly bulky design...
Bottom line An excellent camcorder offering great video quality, but a little on the pricey side...
80%
alphr.com
Updated:
2013-08-16 01:12:51
Panasonic has ruled the high-end camcorder sector for some time now, and its recent HDC-SD90 and HDC-TM900 models recently reinforced that position. Canon is aiming to topple Panasonic from its perch atop the PC Pro A List with the Legria HF M41. It's on...
Bottom line An excellent camcorder at a reasonable price, but we prefer the greater flexibility of the slightly cheaper Panasonic HDC-SD90...
83%
gadgetshow.channel5.com
Updated:
2013-08-16 01:12:51
Like a number of camcorders in this price range the Legria HFM41 has a size and weight befitting its plethora of features and quality output. It is not massive at 74mm x 71mm x 137mm (W/H/D), but it is certainly not one that would slip easily into a po...
Good Using this camera, you feel like a budding Spielberg. The quality of build and feature set is extraordinary and everything works really well. The optical image stabilisation is the best we have seen from any of our recent camera reviews – video feels like it is being filmed on a tripod rather then in hand.The menu system is extensive and easily laid out, and through the touchscreen everything is...
Bad The issues we have found with the Canon Legria HFM41 are minimal, however this is not a perfect camera. Canon have included a viewfinder on the back, which emulates a feature found on higher level pro camcorders. Sadly this viewfinder hosts a tiny low quality LCD screen that makes usage near impossible. The battery bay is sized for a large battery, but the included one only fills half the space...
Bottom line At a shade under £800, this camera is not to be purchased on a whim, however the multitude of features and manual control settings really set this camcorder apart from the competition. If you are a budding filmmaker or want something more from your hom...
80%
liveatpc.com
Updated:
2016-12-27 19:44:35
High Quality VideoThose looking for a video camera that produces exceptional quality recordings, as well as showcasing the latest features that will help users to further enhance the experience, the Canon Legria HF M41 is right up your alley. The HF M41 i...
0%
Country Distributor
Nederland 1 distributor(s)