Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 HS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5099B016
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20797
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black :
The short editorial description of Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black

IXUS 220 HS - 12.1MP, 2.7'' LCD, 4000x3000, 1920x1080/24fps, 1/2.3'' CMOS, USB, HDMI, PAL/NTSC, 141g, Black
More>>>

Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black:
The official marketing text of Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black as supplied by the manufacturer
An unrivalled combination of HS System-powered performance with classic IXUS design; the IXUS 220 HS offers ultra-wide 5x zoom, Full HD and superior low light shooting in a sleek stainless steel body.

Features
- HS System (12.1 MP)
- 24mm, 5x zoom. Optical IS
- Stainless steel body
- 6.7 cm (2.7") PureColor II G LCD
- Full HD with optical zoom. Dynamic IS
- Smart Auto (32 scenes)
- High-speed Burst & Super Slow Motion Movie
- Movie Digest
- Creative shooting modes
- Optional Waterproof Cases

Pure passion

HS System (12.1 MP)
HS System excels in low light allowing you to capture the real atmosphere of the moment without flash or tripod. A high performance DIGIC4 processor and high sensitivity sensor give superior image quality in all situations.

24mm, 5x zoom. Optical IS
A high-quality 24mm ultra-wide angle Canon lens is extremely flexible and allows you to include more in the frame, from vast landscapes to indoor party shots. The 5x zoom with optical Image Stabilizer makes it easy to home in on details and reduce image blur.

Stainless steel body
A slim and stylish metal body gives the camera a quality feel with performance to match.

6.7 cm (2.7") PureColor II G LCD
A tempered glass-covered LCD screen is durable, strong and offers excellent contrast, allowing you to frame and review images quickly and accurately from any angle.

Full HD with optical zoom. Dynamic IS
High quality movies can now be recorded in Full HD (1080p) format. Two additions to greater video quality are crystal clear stereo sound and Dynamic IS, which stabilises movies against wobble and shake. HDMI connection with CEC allows you to enjoy your memories on an HDTV and to browse the gallery using the TV remote.

Smart Auto
Smart Auto is truly automatic, allowing the camera to detect from 32 different scenes. You can take great pictures in complete confidence, knowing that the camera will take care of everything, leaving you free to enjoy the moment.

High-speed Burst & Super Slow Motion Movie
Capture photos of fast-paced action with up to 8.0 shots/second using High-speed Burst mode or slow down movement up to 1/8th of the real speed using Super Slow Motion Movie mode.

Movie Digest
Movie Digest captures up to 4-seconds of the action before a shot is taken, joining all the clips together from the same day into a single VGA movie to add to your collection of photos.

Creative shooting modes
Creative shooting modes give you the opportunity to experiment. Fish-eye Effect re-creates the distortion of a fish-eye lens while Miniature Effect transforms landscapes into miniature scale models in both photos and movies. For the look and feel of a picture taken with an older style camera try Toy Camera Effect.

Optional Waterproof Cases
Explore underwater photography with either the compact and affordable WP-DC320L - for depths down to 3m or the more durable and fully functional WP-DC41 - for depths of 40m.
Short summary description Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black:
This short summary of the Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Digital IXUS 220 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black
Long summary description Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black :

Canon Digital IXUS 220 HS. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Colour of product: Black

This is an auto-generated long summary of Canon Digital IXUS 220 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Black based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2112 x 2112,2816 x 1584,2816 x 1880,2816 x 2112,2992 x 2992,4000 x 2248,4000 x 2664,4000 x 3000
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 4:3, 16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
4.3 - 21.5 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Combined zoom
20x
Focusing
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Face tracking, Single Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Shutter
Camera shutter type
Indicates if the camera shutter is mechanical or electronic.
Electronic
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.5 - 3.5 m
Flash range (tele) *
0.9 - 2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480,1280 x 720,1440 x 1080,1920 x 1080 pixels
Motion JPEG frame rate
24 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
USB connector
Mini-USB B
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Children, Dusk, Night, Night landscape, Portrait, Snow, Twilight, Underwater
Shooting modes *
Auto, Movie
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
Languages support
The product has support (help) for languages.
ARA, CHI (SIMPL), CHI (TR), CZE, Danish, German, Dutch, English, Spanish, Finnish, French, GRE, HUN, Italian, JPN, KOR, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, THA, TUR, UKR
Histogram
Yes
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Orientation sensor
The device e.g. smartphone, tablet uses gravity to sense whether it should be displaying in portrait or landscape mode.
Yes
Camera file system
DPOF 1.1,Exif 2.3
Built-in processor
DIGIC 4 (iSAPS)
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
220 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-4L
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
92.2 mm
Depth *
The distance from the front to the back of something.
19.5 mm
Height *
The measurement of the product from head to foot or from base to top.
55.9 mm
Weight (including battery)
141 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- ZoomBrowser EX - ImageBrowser - PhotoStitch
Other features
Video capability
Capability of video recording/playback.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.7 - 5.9
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 – 1/2000
Focal length (35mm film equivalent)
24 - 120 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows 7, Vista, XP - Mac OS X v10.4 - 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 57 expert reviews for Canon Digital IXUS 220 HS and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-07-31
Canon IXUS 220 HS: OverviewThe new Canon IXUS 220 HS enters the market with a 12.1MP resolution, 5x zoom lens with an equivalent focal length of 24-120mm and stabilisation technology.It also has Full HD movie mode, program, scene and creative shooting...
Good Stainless steel body, High image quality, Back-illuminated CMOS sensor, 32 scene modes...
Bad Limited exposure control, 8fps shooting limited to 3MP, No self-timer button, No delete button...
Bottom line Canon IXUS 220 HS: OverviewThe new Canon IXUS 220 HS enters the market with a 12.1MP resolution, 5x zoom lens with an equivalent focal length of 24-120mm and stabilisation technology.It also has Full HD movie mode, program, scene and creative shooting...
100%
Cameras.co.uk
Updated:
2011-07-31
The Canon IXUS 220 HS is a small, lightweight digital camera. You should have no problem slipping it into a pocket. It has a stylish design. Features include 12 megapixels and a 5x zoom lens. In terms of price it sits somewhere in the middle of the p...
Bottom line If you are looking for a mid range pocket digital camera the Canon IXUS 220 HS offers good all round quality. It is a well made camera and is capable of handling most photo opportunities. Compared to a lot of pocket cameras it has a little extra class...
86%
macworld.co.uk
Updated:
2011-07-31
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Good Slim design; Well built; Good image quality...
Bad Shutter button sometimes feels too soft; Tracking focus wasn't always accurate...
80%
pcadvisor.co.uk
Updated:
2011-07-31
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Bottom line The key aspects of the Canon IXUS 220 HS camera are its thin frame, which makes it very easy to carry in a trouser pocket, and its image quality, which is clear and vibrant. It has a retail price of £169, but if you're after a good quality, slim, autom...
80%
digitalversus.com
Updated:
2011-07-31
The Canon Ixus 220 HS is one of the smallest digital cameras currently on the market. It's also one of the smallest models to film Full HD video complete with stereo sound!The good news is that although the two microphones are quite close together (the...
Good Excellent build, nice slim design, Picture quality in wide angle up to 800 ISO, 1080p HD video mode with optical zoom and stereo sound, Pleasant to use, clear controls and menus...
Bad Picture quality not quite as good in telephoto, Slower to switch on than previous models, Lowdefinition screen, Sound isn't particularly accurate...
Bottom line The Canon Ixus 220 HS is a nice surprise. It takes good-quality pictures, it's very well made and it's user-friendly. You'd be hard pushed to find anything better in the same price range...
80%
pocket-lint.com
Updated:
2011-07-31
Quick review Full review Images (10) News Related Independent Reviews Squeezed between the £150 Canon IXUS 115 HS pocket point and shoot and £250 Canon IXUS 310 HS touchscreen model in Canon’s current line up of style and substance digital compacts is...
Good Fair value given the better than expected feature set and noise free performance in lower light, good build quality, larger than average buttons for an ultra compact...
Bad Lack of handgrip, small-ish 2.7-inch screen, no 3D mode...
Bottom line Slim for its class, fair value pocket snapshot with “High Sensitivity” credentials for low light photography plus Full HD video with stereo sound for those looking for compact “all in one” device for the holidaysKey specs12 megapixels, HDMI, Li-ion bat...
80%
amateurphotographer.co.uk
Updated:
2011-07-31
Canon’s IXUS cameras have long been style icons and the latest in the range has continued the trend. The mid-range Canon IXUS 220 HS has a textured stainless-steel body and features the HS system for better low-light control. Although it is just over 9...
Bottom line The Canon IXUS 220HS is a very capable point-and-shoot camera that produces well-detailed, natural-looking images. If you’re after a pocket-sized camera to keep with you that is fast and requires little manual interaction, then this camera is worth con...
80%
itreviews.com
Updated:
2011-08-17
Canon makes two ranges of compact digital cameras: The budget PowerShot and the enthusiast IXUS. But even though the IXUS cameras have a generally higher specification, the new IXUS 220 HS still comes in at well under £200 - and boasts a wealth of pow...
Good Automated scene selection with tracking autofocus...
Bad Some overexposure when set fully automatic.
Bottom line This is a very neat and effective pocket camera, particularly if you take most shots using non-manual settings. With auto-scene selection and the HS System improving performance in low light, it's hard to take a bad photo. Take time to learn its featur...
80%
digicambuyer.co.uk
Updated:
2011-07-31
Canon’s IXUS 220 HS is one of the latest compact cameras to boast the company’s HS system. Combining a high-sensitivity sensor with the Digic4 image processor, the system aims to capture better-quality images in low-light scenarios.This is certainly a...
Bottom line The IXUS 220 HS is a great-value compact camera from Canon that offers a lot of features for a reasonable price, and takes some great images too!Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternativel...
80%
expertreviews.co.uk
Updated:
2011-07-31
After being bowled over by the budget Canon Ixus 115 HS, we were keen to see what treats lie in store further up the latest Ixus range. The 220 HS costs around £40 more but there's surprisingly little difference in the two cameras' specifications. The...
Bottom line Not much of an improvement over the excellent Ixus 115 HS, but on its own terms the 220 HS is hard to fault...
80%
trustedreviews.com
Updated:
2011-07-31
In many ways the new Canon IXUS 220 HS is about as close to the definition of a standard point-and-shoot camera as you can get, but with high-end build quality and a thickness of a mere 19.3mm it still stands out from the crowd. Canon sent us a vivid scar...
Good HDMI output, Good lowlight performance, Suitable for camera beginners...
Bad Average speed performance, Some loss of sharpness at edges...
80%
goodgearguide.com.au
Updated:
2011-11-04
The Canon IXUS 220 HS is a 12-megapixel compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour outpu...
Good Slim design Well built Good image quality...
Bad Shutter button sometimes feels too soft Tracking focus wasn’t always accurate...
Bottom line The Canon IXUS 220 HS is perfect for anyone who wants a small camera that can be carried easily in a pocket. It's an automatic camera, yet it's capable of capturing clear and vibrant images, even in low-light conditions...
75%
Show all