location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5099B015 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CMOS Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black :
The long product name of Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IXUS 220 HS - 12.1MP, 4000 x 3000, 1/2.3" CMOS, DIGIC 4, 2.7" LCD TFT, 5x Optical zoom, Full HD, USB 2.0, HDMI, PAL/NTSC, 141g
More>>>
Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
The official description of Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An unrivalled combination of HS System-powered performance with classic IXUS design; the IXUS 220 HS offers ultra-wide 5x zoom, Full HD and superior low light shooting in a sleek stainless steel body.

Features

- HS System (12.1 MP)
- 24mm, 5x zoom. Optical IS
- Stainless steel body
- 6.7 cm (2.7") PureColor II G LCD
- Full HD with optical zoom. Dynamic IS
- Smart Auto (32 scenes)
- High-speed Burst & Super Slow Motion Movie
- Movie Digest
- Creative shooting modes
- Optional Waterproof Cases
- Pure passion

HS System (12.1 MP)
HS System excels in low light allowing you to capture the real atmosphere of the moment without flash or tripod. A high performance DIGIC4 processor and high sensitivity sensor give superior image quality in all situations.

24mm, 5x zoom. Optical IS
A high-quality 24mm ultra-wide angle Canon lens is extremely flexible and allows you to include more in the frame, from vast landscapes to indoor party shots. The 5x zoom with optical Image Stabilizer makes it easy to home in on details and reduce image blur.

Stainless steel body
A slim and stylish metal body gives the camera a quality feel with performance to match.

6.7 cm (2.7") PureColor II G LCD
A tempered glass-covered LCD screen is durable, strong and offers excellent contrast, allowing you to frame and review images quickly and accurately from any angle.

Full HD with optical zoom. Dynamic IS
High quality movies can now be recorded in Full HD (1080p) format. Two additions to greater video quality are crystal clear stereo sound and Dynamic IS, which stabilises movies against wobble and shake. HDMI connection with CEC allows you to enjoy your memories on an HDTV and to browse the gallery using the TV remote.

Smart Auto
Smart Auto is truly automatic, allowing the camera to detect from 32 different scenes. You can take great pictures in complete confidence, knowing that the camera will take care of everything, leaving you free to enjoy the moment.

High-speed Burst & Super Slow Motion Movie
Capture photos of fast-paced action with up to 8.0 shots/second using High-speed Burst mode or slow down movement up to 1/8th of the real speed using Super Slow Motion Movie mode.

Movie Digest
Movie Digest captures up to 4-seconds of the action before a shot is taken, joining all the clips together from the same day into a single VGA movie to add to your collection of photos.

Creative shooting modes
Creative shooting modes give you the opportunity to experiment. Fish-eye Effect re-creates the distortion of a fish-eye lens while Miniature Effect transforms landscapes into miniature scale models in both photos and movies. For the look and feel of a picture taken with an older style camera try Toy Camera Effect.

Optional Waterproof Cases
Explore underwater photography with either the compact and affordable WP-DC320L - for depths down to 3m or the more durable and fully functional WP-DC41 - for depths of 40m.

Short summary description Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
This short summary of the Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 220 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:
This is an auto-generated long summary of Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Canon Digital IXUS 220 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2112 x 2112,2816 x 1584,2816 x 1880,2816 x 2112,2992 x 2992,4000 x 2248,4000 x 2664
Image stabilizer *
Yes
Supported aspect ratios
3:2, 4:3, 16:9
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
4.3 - 21.5 mm
Lens structure (elements/groups)
6/5
Combined zoom
20x
Number of aspheric elements
3
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 3.5 m
Flash range (tele)
0.9 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
240 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Memory
Compatible memory cards *
MMC, MMC+, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Fluorescent, Tungsten
Scene modes *
Beach, Children, Night, Portrait, Self-portrait, Snow
Shooting modes *
Auto, Movie
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Camera file system
Exif 2.3
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
220 shots
Battery type
NB - 4L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
92.2 mm
Depth
19.5 mm
Height
55.9 mm
Weight (including battery)
141 g
Other features
Video capability
Yes
Aperture range (F-F)
2.7 - 5.9
Built-in flash
Yes
Camera shutter speed
1 – 1/2000;15 – 1/2000
Focal length (35mm film equivalent)
24 - 120 mm
Compatible operating systems
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
No
HDMI ports quantity
1
Video memory capacity
4GB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:05:27
Uk has collected 58 expert reviews for Canon Digital IXUS 220 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-08-14 05:05:24
Canon’s IXUS 220 HS is one of the latest compact cameras to boast the company’s HS system. Combining a high-sensitivity sensor with the Digic4 image processor, the system aims to capture better-quality images in low-light scenarios.This is certainly a...
Bottom line The IXUS 220 HS is a great-value compact camera from Canon that offers a lot of features for a reasonable price, and takes some great images too!Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternativel...
80%
expertreviews.co.uk
Updated:
2011-08-14 05:05:24
After being bowled over by the budget Canon Ixus 115 HS, we were keen to see what treats lie in store further up the latest Ixus range. The 220 HS costs around £40 more but there's surprisingly little difference in the two cameras' specifications. The...
Bottom line Not much of an improvement over the excellent Ixus 115 HS, but on its own terms the 220 HS is hard to fault...
80%
macworld.co.uk
Updated:
2011-08-14 05:05:26
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Good Slim design; Well built; Good image quality...
Bad Shutter button sometimes feels too soft; Tracking focus wasn't always accurate...
Bottom line The key aspects of the Canon IXUS 220 HS camera are its thin frame, which makes it very easy to carry in a trouser pocket, and its image quality, which is clear and vibrant. It has a retail price of £169, but if you're after a good quality, slim, automati...
80%
techadvisor.co.uk
Updated:
2011-08-14 05:05:26
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Bottom line The key aspects of the Canon IXUS 220 HS camera are its thin frame, which makes it very easy to carry in a trouser pocket, and its image quality, which is clear and vibrant. It has a retail price of £169, but if you're after a good quality, slim, autom...
80%
digitalversus.com
Updated:
2011-08-14 05:05:26
The Canon Ixus 220 HS is one of the smallest digital cameras currently on the market. It's also one of the smallest models to film Full HD video complete with stereo sound!The good news is that although the two microphones are quite close together (the...
Good Excellent build, nice slim design, Picture quality in wide angle up to 800 ISO, 1080p HD video mode with optical zoom and stereo sound, Pleasant to use, clear controls and menus...
Bad Picture quality not quite as good in telephoto, Slower to switch on than previous models, Lowdefinition screen, Sound isn't particularly accurate...
Bottom line The Canon Ixus 220 HS is a nice surprise. It takes good-quality pictures, it's very well made and it's user-friendly. You'd be hard pushed to find anything better in the same price range...
80%
pocket-lint.com
Updated:
2011-08-14 05:05:26
Quick review Full review Images (10) News Related Independent Reviews Squeezed between the £150 Canon IXUS 115 HS pocket point and shoot and £250 Canon IXUS 310 HS touchscreen model in Canon’s current line up of style and substance digital compacts is...
Good Fair value given the better than expected feature set and noise free performance in lower light, good build quality, larger than average buttons for an ultra compact...
Bad Lack of handgrip, small-ish 2.7-inch screen, no 3D mode...
Bottom line Slim for its class, fair value pocket snapshot with “High Sensitivity” credentials for low light photography plus Full HD video with stereo sound for those looking for compact “all in one” device for the holidaysKey specs12 megapixels, HDMI, Li-ion bat...
80%
Cameras.co.uk
Updated:
2011-08-14 05:05:26
The Canon IXUS 220 HS is a small, lightweight digital camera. You should have no problem slipping it into a pocket. It has a stylish design. Features include 12 megapixels and a 5x zoom lens. In terms of price it sits somewhere in the middle of the p...
Bottom line If you are looking for a mid range pocket digital camera the Canon IXUS 220 HS offers good all round quality. It is a well made camera and is capable of handling most photo opportunities. Compared to a lot of pocket cameras it has a little extra class...
86%
trustedreviews.com
Updated:
2011-08-14 05:05:26
In many ways the new Canon IXUS 220 HS is about as close to the definition of a standard point-and-shoot camera as you can get, but with high-end build quality and a thickness of a mere 19.3mm it still stands out from the crowd. Canon sent us a vivid scar...
Good HDMI output, Good low-light performance, Suitable for camera beginners...
Bad Average speed performance, Some loss of sharpness at edges...
Bottom line The Canon IXUS 220 HS's power switch is slightly recessed into the top plate to prevent accidental activation when handling the camera. Give this a press and with a sprightly chirp the camera almost instantly bursts into life, LCD switching on and lens de...
80%
techradar.com
Updated:
2011-08-14 05:05:27
Canon IXUS 220 HS: OverviewThe new Canon IXUS 220 HS enters the market with a 12.1MP resolution, 5x zoom lens with an equivalent focal length of 24-120mm and stabilisation technology.It also has Full HD movie mode, program, scene and creative shooting mod...
Good Stainless steel body, High image quality, Back-illuminated CMOS sensor, 32 scene modes...
Bad Limited exposure control, 8fps shooting limited to 3MP, No self-timer button, No delete button...
Bottom line ForStainless steel bodyHigh image qualityBack-illuminated CMOS sensor32 scene modes...
100%
amateurphotographer.co.uk
Updated:
2011-08-14 05:05:27
Canon’s IXUS cameras have long been style icons and the latest in the range has continued the trend. The mid-range Canon IXUS 220 HS has a textured stainless-steel body and features the HS system for better low-light control. Although it is just over 9...
Bottom line The Canon IXUS 220HS is a very capable point-and-shoot camera that produces well-detailed, natural-looking images. If you’re after a pocket-sized camera to keep with you that is fast and requires little manual interaction, then this camera is worth con...
80%
itreviews.com
Updated:
2011-08-17 06:54:21
Canon makes two ranges of compact digital cameras: The budget PowerShot and the enthusiast IXUS. But even though the IXUS cameras have a generally higher specification, the new IXUS 220 HS still comes in at well under £200 - and boasts a wealth of pow...
Good Automated scene selection with tracking autofocus...
Bad Some overexposure when set fully automatic.
Bottom line This is a very neat and effective pocket camera, particularly if you take most shots using non-manual settings. With auto-scene selection and the HS System improving performance in low light, it's hard to take a bad photo. Take time to learn its featur...
80%
goodgearguide.com.au
Updated:
2011-11-04 12:41:49
The Canon IXUS 220 HS is a 12-megapixel compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour outpu...
Good Slim design, Well built, Good image quality...
Bad Shutter button sometimes feels too soft, Tracking focus wasn't always accurate...
Bottom line The Canon IXUS 220 HS is perfect for anyone who wants a small camera that can be carried easily in a pocket. It's an automatic camera, yet it's capable of capturing clear and vibrant images, even in low-light conditions...
75%
hardwarezone.com.ph
Updated:
2016-12-27 19:49:07
Point-and-shoots appeal to the casual shooter due to their compact size and ease of use. While DSLRs are getting all the attention, not everyone demands the functionality of a DSLR, and they probably wouldn't like to lug around a bulky camera and a bagful...
Bottom line Though looking pretty generic on the outside, the Canon IXUS 220 HS does live up to the IXUS name. With a menu that is easy to navigate and understand, as well as snappy shutter response and a quick auto-focus, the IXUS 220 HS will appeal to casual users...
0%
pcworld.in
Updated:
2011-08-14 05:05:24
Canon IXUS 220 HS is the latest mainstream compact digital camera from Canon's stable. The camera is a new entrant in the under Rs. 15,000 category to have Canon's proprietary HS (High Sensitivity) feature which lets you take good photographs in low li...
Good Great ISO test results, Good images in lowlight conditions, Slim and sleek form factor, A lot of shooting modes...
Bad Below average shooting speeds, Low battery life...
Bottom line The IXUS 200 HS is a stylish compact digital camera with a great set of features and Canon's proprietary HS system for shooting pictures in low light. The camera came as a pleasant surprise with its good performance but disappointed us with its lower...
79%
hardwarezone.com.sg
Updated:
2011-08-14 05:05:24
Point-and-shoots appeal to the casual shooter due to their compact size and ease of use. While DSLRs are getting all the attention, not everyone demands the functionality of a DSLR, and they probably wouldn’t like to lug around a bulky camera and a bag...
Bottom line Though looking pretty generic on the outside, the Canon IXUS 220 HS does live up to the IXUS name. With a menu that is easy to navigate and understand, as well as snappy shutter response and a quick auto-focus, the IXUS 220 HS will appeal to casual use...
80%
tech2.com
Updated:
2011-08-14 05:05:25
Canon recently launched a wide array of products in the Indian market, one of them was the Canon IXUS 220 HS. This ultra compact camera is an addition to the IXUS range from Canon. This point and shoot camera is based on Canon’s HS system and packs...
Bottom line The Canon IXUS 220 HS is priced at Rs. 14,995 and offers good value for money. Performance coupled with good looks makes this camera a worth buy. With a bundle of features in it, the IXUS 220 HS is something that should not be overlooked, if you want a...
75%
imaging-resource.com
Updated:
2011-08-14 05:05:25
by David ElrichDigital cameras continue to shrink, including the Canon PowerShot ELPH 300 HS, which the company claims is the "world's thinnest 24mm camera with a 5x optical zoom." And while overall size is important, this new ELPH shaved the pixel count...
Good 12.1-megapixel BSI CMOS sensor, Very thin with 5x optical zoom lens, 24-120mm eq. lens is very wide with reasonable telephoto reach, Excellent low-light shooter, Optical image stabilization, Accurate, smooth zoom, Stills have that Canon "pop"...
Bad ider a spare battery...
Bottom line The Canon PowerShot 300 HS is a very capable camera that captures 24mm wide-angle images, yet slips into a pocket with ease. Its 12-megapixel sensor doesn't quite deliver what last year's 12-megapixel CCDs did in terms of print size, but it still produ...
0%
photographyblog.com
Updated:
2011-08-14 05:05:26
The new Canon IXUS 220 HS is a stylish compact camera that offers an ultra-wide 5x zoom, full 1080p HD movies and a back-illuminated 12.1 megapixel CMOS sensor in a sleek stainless steel body. Retailing for £199.00 / €239.00 / $249.99, read our Canon...
Bottom line OK, so it doesn't offer GPS, 3D shooting mode, moisture resistance or a broad focal range, but, being pocket friendly, low cost and competent anyway, could the Canon IXUS 220 HS possibly be your next travel accessory?In its favour it certainly lives u...
80%
techreviewsource.com
Updated:
2011-08-14 05:05:26
4.00 There's a compelling argument to be made for the demise of point-and-shoot cameras. It goes something like this: You've got a pretty good camera on your smartphone anyway, so why do you need a second device that doesn't offer much more? Canon...
Good Small, compact body. Fast performance. Sharp images. Shoots 1080p video. Can zoom and focus while recording video...
Bad Body feels like sandpaper.
80%
pcmag.com
Updated:
2011-08-14 05:05:26
There's a compelling argument to be made for the demise of point-and-shoot cameras. It goes something like this: You've got a pretty good camera on your smartphone anyway, so why do you need a second device that doesn't offer much more? Canon surely kn...
Good Small, compact body, Fast performance, Sharp images, Shoots 1080p video, Can zoom and focus while recording video...
Bad Body feels like sandpaper...
Bottom line The sleek and small Canon PowerShot Elph 300 HS, with features slightly above entry level with a price to match, is a solid point-and-shoot digital camera...
80%
steves-digicams.com
Updated:
2011-08-14 05:05:27
Between the Powershot ELPH 100 HS and the 500 HS, the Canon Powershot ELPH 300 HS is the mid-range model of their new ELPH HS series. The 300 HS is being touted by Canon as the world's thinnest 24mm, 5x optical zoom digital camera with Optical Image S...
Bottom line One of three recent PowerShot models to include Canon's newer "HS" (High Sensitivity) designation, the ELPH 300 HS joins Canon's popular line of Digital ELPH cameras. The 300 HS resembles the PowerShot SD940 IS from 2009, which we feel is its predecess...
0%
whatdigitalcamera.com
Updated:
2011-08-14 05:05:27
The IXUS line of compacts has proved very successful for Canon, with the first iconic models appearing in the late 90s. Things have moved on since then, and with the Canon IXUS 220 HS, Canon hope to appeal to a whole new generation. Canon IXUS 220 HS f...
Good Great styling, excellent build and punchy images...
Bad No manual modes...
90%
digitalcamerareview.com
Updated:
2011-08-14 05:05:27
The PowerShot 300 HS delivers good images and reliable performance in a variety of shooting conditions. The (IXUS 220 HS) is one of several new compact digital cameras recently released by Canon with a new naming convention - "Powershot ELPH xxx H...
Bottom line The PowerShot 300 HS delivers good images and reliable performance in a variety of shooting conditions.
80%
infosyncworld.com
Updated:
2011-08-14 05:05:27
Our exclusive Canon PowerShot Elph 300 HS review has arrived! Is this Canon's ultimate party cam for 2011?Canon PowerShot Elph 300 HS Report Last year we asked Canon to make some necessary improvements to the PowerShot SD1400 IS regarding zoom, image...
73%
insidehw.com
Updated:
2011-10-16 01:17:14
The holidays are drawing to an end. The lucky individuals have already used up their vacation days and travelled to their favourite tourist destinations. Some are largely preparing for an off-season summer holiday, whereas some won’t be able to go anyw...
0%
digital-photography-school.com
Updated:
2011-10-16 01:17:14
Today I was surfing through the best selling cameras list on Amazon and noticed that the Canon Powershot Elph 300 HS was ranked as the #1 best selling camera on the site at present. I thought it might be worth taking a bit of a closer look at what the...
0%
cameralabs.com
Updated:
2011-12-07 01:11:20
Canon ELPH 300 HS / IXUS 220 HS review The Canon ELPH 300 HS is a 12.1 Megapixel super-slim conpact with a 2.7 inch screen and a 5x stabilised optical zoom. Outside North America it's known as the IXUS 220 HS and from here on in I'll call it the ELPH...
Good Super-slim stylish compact design, 24mm equivalent wide angle, 1080p24 movie mode, Scene mode movies and super slo mo, Excellent image quality.
Bad Relatively small 2.7inch screen, Lengthy linear exposure mode menu.
Bottom line The Canon ELPH 300 HS / IXUS 220 HS is a gorgeous little camera that seems to strike the perfect balance between size, features and ease of use. It's 2mm thinner than the ELPH 310 HS / IXUS 230 HS and slightly smaller in the other dimensions, and alth...
86%
Country Distributor
United Kingdom 1 distributor(s)