location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPH 300 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5097B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.1 MP CMOS Red
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion) 3.7 V
Warranty:
Long product name Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red :
The long product name of Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPH 300 HS - 12.1MP, 1/2.3" CMOS, 4000 x 2248, Full HD, 5x Optical Zoom, 2.7" TFT LCD, DIGIC 4, NTSC/PAL, Mini-HDMI, USB 2.0, 141g
More>>>
Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red:
The official description of Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredibly Thin. Incredibly Powerful.
Don't let the PowerShot ELPH 300 HS digital camera's slim profile fool you. This fashionable device will not only make you stand out from the crowd, but it'll also deliver incredibly brilliant still images and amazing 1080p HD videos. Once you turn on the camera, be prepared to be amazed at how much is packed into one of the slimmest point-and-shoot digital cameras on the market! So let your imagination run free and let the HS SYSTEM, 24mm 5x Optical Zoom and 12.1 Megapixels help you achieve great images everywhere

Features
- World's thinnest digital camera with a 24mm ultra Wide-Angle lens* and 5x Optical Zoom and Optical Image Stabilizer.
- Canon's HS SYSTEM with a 12.1 Megapixel CMOS and DIGIC 4 Image Processor improves shooting in low-light situations without the need for a flash and lowers noise levels at higher ISO settings.
- Full 1080p HD Video for exceptional quality with stereo sound, plus a dedicated movie button for easy access. Zoom optically while shooting video and keep footage stabilized with Dynamic IS.
- Get high-speed shooting in a point-and-shoot camera: High-speed Burst Mode captures 8.0fps and Super Slow Motion Movie records video at high speeds to allow slow motion playback.
- Smart AUTO intelligently selects the proper settings for the camera based on 32 predefined shooting situations.
- Movie Digest Mode records a short video clip right before shooting a still image and then combines one day's worth of clips into one video.
- New scene modes, Toy Camera Effect and Monochrome, add an artistic look to your photos.

Thin Is In!
Don't be fooled by the PowerShot 300 HS digital camera's incredibly smooth and lustrous eye-catching design because once it's in your hands, you'll discover that the slimmest digital camera with a 24mm ultra Wide-Angle lens in the world packs a real big technological punch! Inside this tiny, fit-in-your-pocket camera is a powerful 5x Optical Zoom with a 24mm ultra Wide-Angle lens that provides you with the versatility you need to photograph in an array of situations. So whether you're out partying or just walking around town, you don't need to sacrifice style for power. The PowerShot ELPH 300 HS has got you covered for capturing amazing photos effortlessly.

Short summary description Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red:
This short summary of the Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot ELPH 300 HS, 14.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Red

Long summary description Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red:
This is an auto-generated long summary of Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red based on the first three specs of the first five spec groups.

Canon PowerShot ELPH 300 HS. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 122 g. Product colour: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2112 x 2112,2816 x 1584,2816 x 1880,2816 x 2112,2992 x 2992,4000 x 2664,4000 x 3000
Image stabilizer *
Yes
Supported aspect ratios
3:2, 4:3, 16:9
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
4.3 - 21.5 mm
Combined zoom
20x
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Normal focusing range (tele)
0.9 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - ∞/0.9 - ∞
Macro focusing range (wide)
0.03 - 0.5 m
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 3.5 m
Flash range (tele)
0.9 - 2 m
Flash recharging time
10 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
MMC, MMC+, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Magnification
2-10
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Night, Portrait, Snow, Underwater
Shooting modes *
Auto, Movie
Photo effects *
Black&White, Neutral, Positive film, Sepia, Vivid
Self-timer delay *
2, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Histogram
Yes
Image editing
Resizing, Rotating, Trimming
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Danish, German, Dutch, English, Spanish, Finnish, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish, Ukrainian
Camera file system
Exif 2.3
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Image processor
DIGIC 4
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery life (CIPA standard)
220 shots
Battery capacity
760 mAh
Battery type
NB - 4L
Power requirements
100 - 240V; 50-60Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
92.2 mm
Depth
19.5 mm
Height
55.9 mm
Weight
122 g
Weight (including battery)
141 g
Other features
Video capability
Yes
Interface
USB 2.0, HDMI Mini
Aperture range (F-F)
2.7 - 5.9
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
24 - 120 mm
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 05:05:47
Uk has collected 57 expert reviews for Canon PowerShot ELPH 300 HS 1/2.3" Compact camera 14.1 MP CMOS 4000 x 3000 pixels Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-08-14 05:05:45
Canon’s IXUS 220 HS is one of the latest compact cameras to boast the company’s HS system. Combining a high-sensitivity sensor with the Digic4 image processor, the system aims to capture better-quality images in low-light scenarios.This is certainly a...
Bottom line The IXUS 220 HS is a great-value compact camera from Canon that offers a lot of features for a reasonable price, and takes some great images too!Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternativel...
80%
expertreviews.co.uk
Updated:
2011-08-14 05:05:45
After being bowled over by the budget Canon Ixus 115 HS, we were keen to see what treats lie in store further up the latest Ixus range. The 220 HS costs around £40 more but there's surprisingly little difference in the two cameras' specifications. The...
Bottom line Not much of an improvement over the excellent Ixus 115 HS, but on its own terms the 220 HS is hard to fault...
80%
macworld.co.uk
Updated:
2011-08-14 05:05:46
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Good Slim design; Well built; Good image quality...
Bad Shutter button sometimes feels too soft; Tracking focus wasn't always accurate...
Bottom line The key aspects of the Canon IXUS 220 HS camera are its thin frame, which makes it very easy to carry in a trouser pocket, and its image quality, which is clear and vibrant. It has a retail price of £169, but if you're after a good quality, slim, automati...
80%
pcadvisor.co.uk
Updated:
2011-08-14 05:05:46
The Canon IXUS 220 HS is a 12Mp compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour output if you...
Bottom line The key aspects of the Canon IXUS 220 HS camera are its thin frame, which makes it very easy to carry in a trouser pocket, and its image quality, which is clear and vibrant. It has a retail price of £169, but if you're after a good quality, slim, autom...
80%
digitalversus.com
Updated:
2011-08-14 05:05:46
The Canon Ixus 220 HS is one of the smallest digital cameras currently on the market. It's also one of the smallest models to film Full HD video complete with stereo sound!The good news is that although the two microphones are quite close together (the...
Good Excellent build, nice slim design, Picture quality in wide angle up to 800 ISO, 1080p HD video mode with optical zoom and stereo sound, Pleasant to use, clear controls and menus...
Bad Picture quality not quite as good in telephoto, Slower to switch on than previous models, Lowdefinition screen, Sound isn't particularly accurate...
Bottom line The Canon Ixus 220 HS is a nice surprise. It takes good-quality pictures, it's very well made and it's user-friendly. You'd be hard pushed to find anything better in the same price range...
80%
pocket-lint.com
Updated:
2011-08-14 05:05:46
Quick review Full review Images (10) News Related Independent Reviews Squeezed between the £150 Canon IXUS 115 HS pocket point and shoot and £250 Canon IXUS 310 HS touchscreen model in Canon’s current line up of style and substance digital compacts is...
Good Fair value given the better than expected feature set and noise free performance in lower light, good build quality, larger than average buttons for an ultra compact...
Bad Lack of handgrip, small-ish 2.7-inch screen, no 3D mode...
Bottom line Slim for its class, fair value pocket snapshot with “High Sensitivity” credentials for low light photography plus Full HD video with stereo sound for those looking for compact “all in one” device for the holidaysKey specs12 megapixels, HDMI, Li-ion bat...
80%
Cameras.co.uk
Updated:
2011-08-14 05:05:46
The Canon IXUS 220 HS is a small, lightweight digital camera. You should have no problem slipping it into a pocket. It has a stylish design. Features include 12 megapixels and a 5x zoom lens. In terms of price it sits somewhere in the middle of the p...
Bottom line If you are looking for a mid range pocket digital camera the Canon IXUS 220 HS offers good all round quality. It is a well made camera and is capable of handling most photo opportunities. Compared to a lot of pocket cameras it has a little extra class...
86%
trustedreviews.com
Updated:
2011-08-14 05:05:46
In many ways the new Canon IXUS 220 HS is about as close to the definition of a standard point-and-shoot camera as you can get, but with high-end build quality and a thickness of a mere 19.3mm it still stands out from the crowd. Canon sent us a vivid scar...
Good HDMI output, Good low-light performance, Suitable for camera beginners...
Bad Average speed performance, Some loss of sharpness at edges...
80%
techradar.com
Updated:
2011-08-14 05:05:47
Canon IXUS 220 HS: OverviewThe new Canon IXUS 220 HS enters the market with a 12.1MP resolution, 5x zoom lens with an equivalent focal length of 24-120mm and stabilisation technology.It also has Full HD movie mode, program, scene and creative shooting mod...
Good Stainless steel body, High image quality, Back-illuminated CMOS sensor, 32 scene modes...
Bad Limited exposure control, 8fps shooting limited to 3MP, No self-timer button, No delete button...
Bottom line ForStainless steel bodyHigh image qualityBack-illuminated CMOS sensor32 scene modes...
100%
amateurphotographer.co.uk
Updated:
2011-08-14 05:05:47
Canon’s IXUS cameras have long been style icons and the latest in the range has continued the trend. The mid-range Canon IXUS 220 HS has a textured stainless-steel body and features the HS system for better low-light control. Although it is just over 9...
Bottom line The Canon IXUS 220HS is a very capable point-and-shoot camera that produces well-detailed, natural-looking images. If you’re after a pocket-sized camera to keep with you that is fast and requires little manual interaction, then this camera is worth con...
80%
itreviews.com
Updated:
2011-08-17 06:53:37
Canon makes two ranges of compact digital cameras: The budget PowerShot and the enthusiast IXUS. But even though the IXUS cameras have a generally higher specification, the new IXUS 220 HS still comes in at well under £200 - and boasts a wealth of pow...
Good Automated scene selection with tracking autofocus...
Bad Some overexposure when set fully automatic.
Bottom line This is a very neat and effective pocket camera, particularly if you take most shots using non-manual settings. With auto-scene selection and the HS System improving performance in low light, it's hard to take a bad photo. Take time to learn its featur...
80%
goodgearguide.com.au
Updated:
2011-11-04 12:41:39
The Canon IXUS 220 HS is a 12-megapixel compact that's slim, well built and easy to use. It doesn't have a lot of manual features, so it's a true point-and-shoot camera, but you can fiddle with the ISO speed, focus mode, white balance and colour outpu...
Good Slim design Well built Good image quality...
Bad Shutter button sometimes feels too soft Tracking focus wasn’t always accurate...
Bottom line The Canon IXUS 220 HS is perfect for anyone who wants a small camera that can be carried easily in a pocket. It's an automatic camera, yet it's capable of capturing clear and vibrant images, even in low-light conditions...
75%
hardwarezone.com.ph
Updated:
2016-12-27 19:49:26
Point-and-shoots appeal to the casual shooter due to their compact size and ease of use. While DSLRs are getting all the attention, not everyone demands the functionality of a DSLR, and they probably wouldn't like to lug around a bulky camera and a bagful...
Bottom line Though looking pretty generic on the outside, the Canon IXUS 220 HS does live up to the IXUS name. With a menu that is easy to navigate and understand, as well as snappy shutter response and a quick auto-focus, the IXUS 220 HS will appeal to casual users...
0%
pcworld.in
Updated:
2011-08-14 05:05:45
Canon IXUS 220 HS is the latest mainstream compact digital camera from Canon's stable. The camera is a new entrant in the under Rs. 15,000 category to have Canon's proprietary HS (High Sensitivity) feature which lets you take good photographs in low li...
Good Great ISO test results, Good images in lowlight conditions, Slim and sleek form factor, A lot of shooting modes...
Bad Below average shooting speeds, Low battery life...
Bottom line The IXUS 200 HS is a stylish compact digital camera with a great set of features and Canon's proprietary HS system for shooting pictures in low light. The camera came as a pleasant surprise with its good performance but disappointed us with its lower...
79%
hardwarezone.com.sg
Updated:
2011-08-14 05:05:45
Point-and-shoots appeal to the casual shooter due to their compact size and ease of use. While DSLRs are getting all the attention, not everyone demands the functionality of a DSLR, and they probably wouldn’t like to lug around a bulky camera and a bag...
Bottom line Though looking pretty generic on the outside, the Canon IXUS 220 HS does live up to the IXUS name. With a menu that is easy to navigate and understand, as well as snappy shutter response and a quick auto-focus, the IXUS 220 HS will appeal to casual use...
80%
tech2.com
Updated:
2011-08-14 05:05:45
Canon recently launched a wide array of products in the Indian market, one of them was the Canon IXUS 220 HS. This ultra compact camera is an addition to the IXUS range from Canon. This point and shoot camera is based on Canon’s HS system and packs...
Bottom line The Canon IXUS 220 HS is priced at Rs. 14,995 and offers good value for money. Performance coupled with good looks makes this camera a worth buy. With a bundle of features in it, the IXUS 220 HS is something that should not be overlooked, if you want a...
75%
imaging-resource.com
Updated:
2011-08-14 05:05:45
by David ElrichDigital cameras continue to shrink, including the Canon PowerShot ELPH 300 HS, which the company claims is the "world's thinnest 24mm camera with a 5x optical zoom." And while overall size is important, this new ELPH shaved the pixel count...
Good 12.1-megapixel BSI CMOS sensor, Very thin with 5x optical zoom lens, 24-120mm eq. lens is very wide with reasonable telephoto reach, Excellent low-light shooter, Optical image stabilization, Accurate, smooth zoom, Stills have that Canon "pop"...
Bad ider a spare battery...
Bottom line The Canon PowerShot 300 HS is a very capable camera that captures 24mm wide-angle images, yet slips into a pocket with ease. Its 12-megapixel sensor doesn't quite deliver what last year's 12-megapixel CCDs did in terms of print size, but it still produ...
0%
photographyblog.com
Updated:
2011-08-14 05:05:46
The new Canon IXUS 220 HS is a stylish compact camera that offers an ultra-wide 5x zoom, full 1080p HD movies and a back-illuminated 12.1 megapixel CMOS sensor in a sleek stainless steel body. Retailing for £199.00 / €239.00 / $249.99, read our Canon...
Bottom line OK, so it doesn't offer GPS, 3D shooting mode, moisture resistance or a broad focal range, but, being pocket friendly, low cost and competent anyway, could the Canon IXUS 220 HS possibly be your next travel accessory?In its favour it certainly lives u...
80%
techreviewsource.com
Updated:
2011-08-14 05:05:46
4.00 There's a compelling argument to be made for the demise of point-and-shoot cameras. It goes something like this: You've got a pretty good camera on your smartphone anyway, so why do you need a second device that doesn't offer much more? Canon...
Good Small, compact body. Fast performance. Sharp images. Shoots 1080p video. Can zoom and focus while recording video...
Bad Body feels like sandpaper.
80%
pcmag.com
Updated:
2011-08-14 05:05:46
There's a compelling argument to be made for the demise of point-and-shoot cameras. It goes something like this: You've got a pretty good camera on your smartphone anyway, so why do you need a second device that doesn't offer much more? Canon surely kn...
Good Small, compact body, Fast performance, Sharp images, Shoots 1080p video, Can zoom and focus while recording video...
Bad Body feels like sandpaper...
Bottom line The sleek and small Canon PowerShot Elph 300 HS, with features slightly above entry level with a price to match, is a solid point-and-shoot digital camera...
80%
steves-digicams.com
Updated:
2011-08-14 05:05:46
Between the Powershot ELPH 100 HS and the 500 HS, the Canon Powershot ELPH 300 HS is the mid-range model of their new ELPH HS series. The 300 HS is being touted by Canon as the world's thinnest 24mm, 5x optical zoom digital camera with Optical Image S...
Bottom line One of three recent PowerShot models to include Canon's newer "HS" (High Sensitivity) designation, the ELPH 300 HS joins Canon's popular line of Digital ELPH cameras. The 300 HS resembles the PowerShot SD940 IS from 2009, which we feel is its predecess...
0%
whatdigitalcamera.com
Updated:
2011-08-14 05:05:47
The IXUS line of compacts has proved very successful for Canon, with the first iconic models appearing in the late 90s. Things have moved on since then, and with the Canon IXUS 220 HS, Canon hope to appeal to a whole new generation. Canon IXUS 220 HS f...
Good Great styling, excellent build and punchy images...
Bad No manual modes...
90%
digitalcamerareview.com
Updated:
2011-08-14 05:05:47
The PowerShot 300 HS delivers good images and reliable performance in a variety of shooting conditions. The (IXUS 220 HS) is one of several new compact digital cameras recently released by Canon with a new naming convention - "Powershot ELPH xxx H...
Bottom line The PowerShot 300 HS delivers good images and reliable performance in a variety of shooting conditions.
80%
infosyncworld.com
Updated:
2011-08-14 05:05:47
Our exclusive Canon PowerShot Elph 300 HS review has arrived! Is this Canon's ultimate party cam for 2011?Canon PowerShot Elph 300 HS Report Last year we asked Canon to make some necessary improvements to the PowerShot SD1400 IS regarding zoom, image...
73%
insidehw.com
Updated:
2011-10-16 01:17:27
The holidays are drawing to an end. The lucky individuals have already used up their vacation days and travelled to their favourite tourist destinations. Some are largely preparing for an off-season summer holiday, whereas some won’t be able to go anyw...
0%
digital-photography-school.com
Updated:
2011-10-16 01:17:27
Today I was surfing through the best selling cameras list on Amazon and noticed that the Canon Powershot Elph 300 HS was ranked as the #1 best selling camera on the site at present. I thought it might be worth taking a bit of a closer look at what the...
0%
cameralabs.com
Updated:
2011-12-07 01:09:43
Canon ELPH 300 HS / IXUS 220 HS review The Canon ELPH 300 HS is a 12.1 Megapixel super-slim conpact with a 2.7 inch screen and a 5x stabilised optical zoom. Outside North America it's known as the IXUS 220 HS and from here on in I'll call it the ELPH...
Good Super-slim stylish compact design, 24mm equivalent wide angle, 1080p24 movie mode, Scene mode movies and super slo mo, Excellent image quality.
Bad Relatively small 2.7inch screen, Lengthy linear exposure mode menu.
Bottom line The Canon ELPH 300 HS / IXUS 220 HS is a gorgeous little camera that seems to strike the perfect balance between size, features and ease of use. It's 2mm thinner than the ELPH 310 HS / IXUS 230 HS and slightly smaller in the other dimensions, and alth...
86%