location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WP-V3 underwater camera housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-V3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5090B002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999688640
Category:
Protective covering/shell and stands/supports for cameras which are used underwater.
Underwater Camera Housings Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:13:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon WP-V3 underwater camera housing :
The long product name of Canon WP-V3 underwater camera housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WP-V3 Waterproof Case
More>>>
Canon WP-V3 underwater camera housing:
The official description of Canon WP-V3 underwater camera housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon WP-V3 Waterproof Case allows you to make your diving trips live forever in your memory with the dramatic clarity and brilliance of Canon HD video. Specifically designed for the VIXIA HF M41, VIXIA HF M40 and VIXIA HF M400 Flash Memory camcorders, the WP-V3 Waterproof Case is engineered, built and rated to work at depths up to 130ft (40m) under water. With the advanced "Underwater" and "Surface" modes of the compatible camcorders, you will have at hand the optimal white balance setting to capture true color underwater and on the surface while shooting with the WP-V3 Waterproof Case. A minimum object distance of approximately 2" (5 cm) from the front glass of the WP-V3 allows you to record exciting underwater detail up close. Wherever in the world you dive to find extraordinary marine life, the WP-V3 and your compatible VIXIA HD camcorder are ready to ensure that not one thrill goes unrecorded.

Short summary description Canon WP-V3 underwater camera housing:
This short summary of the Canon WP-V3 underwater camera housing data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WP-V3, 40 m, HF M46, HF M41, HF M406

Long summary description Canon WP-V3 underwater camera housing:
This is an auto-generated long summary of Canon WP-V3 underwater camera housing based on the first three specs of the first five spec groups.

Canon WP-V3. Waterproof up to: 40 m, Compatibility: HF M46, HF M41, HF M406

Features
Waterproof up to *
40 m
Features
Compatibility
HF M46, HF M41, HF M406
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)