location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CG-110E battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG-110E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5073B004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999781365
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:29:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CG-110E battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Housing material: Plastic
  • - Black
  • - 1 pc(s)
Long product name Canon CG-110E battery charger :
The long product name of Canon CG-110E battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG-110E - Battery Charger for BP-110, Black
More>>>
Canon CG-110E battery charger:
The official description of Canon CG-110E battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This battery charger gives you the flexibility of charging your battery without tying up your camcorder. The retractable plug makes the charger compact and it easy to take with you when you travel.

Compatibility:
- VIXIA HF R20;
- VIXIA HF R200;
- VIXIA HF R21.

Short summary description Canon CG-110E battery charger:
This short summary of the Canon CG-110E battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CG-110E, Lithium-Ion (Li-Ion)

Long summary description Canon CG-110E battery charger:
This is an auto-generated long summary of Canon CG-110E battery charger based on the first three specs of the first five spec groups.

Canon CG-110E. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black, Housing material: Plastic. Type: Indoor battery charger. Quantity per pack: 1 pc(s), Cables included: AC. Compatibility: BP-110

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product colour *
Black
Housing material
Plastic
Performance
Type *
Indoor battery charger
Packaging data
Quantity per pack *
1 pc(s)
Cables included
AC
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
85044055
Other features
Compatibility
BP-110
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)