Long product name Canon CG-110 battery charger
:
CG-110, black
The long product name of Canon CG-110 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CG-110, black
More>>>
Canon CG-110 battery charger:
The official description of Canon CG-110 battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Wall battery charger compatible with the BP-110 Battery Pack.
- VIXIA HF R20 Black
- VIXIA HF R20 Red
- VIXIA HF R20 Silver
- VIXIA HF R200
- VIXIA HF R21
Short summary description Canon CG-110 battery charger:
This short summary of the Canon CG-110 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CG-110, Black, VIXIA HF R20/R200/R21
Long summary description Canon CG-110 battery charger:
This is an auto-generated long summary of Canon CG-110 battery charger based on the first three specs of the first five spec groups.
Canon CG-110. Product colour: Black. Compatibility: VIXIA HF R20/R200/R21