Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CA-110 Indoor Black mobile device charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5072B001
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7549
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 21 Dec 2017 21:07:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon CA-110 Indoor Black mobile device charger :
The short editorial description of Canon CA-110 Indoor Black mobile device charger

CA-110, black
More>>>

Canon CA-110 Indoor Black mobile device charger:
The official marketing text of Canon CA-110 Indoor Black mobile device charger as supplied by the manufacturer
Compact Power Adapter for the BP-110 Battery Pack.

Compatibility
- VIXIA HF R20 Black
- VIXIA HF R20 Red
- VIXIA HF R20 Silver
- VIXIA HF R200
- VIXIA HF R21
Short summary description Canon CA-110 Indoor Black mobile device charger:
This short summary of the Canon CA-110 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CA-110, Indoor, Digital camera, USB, VIXIA HF R20/R200/R21, Black
Long summary description Canon CA-110 Indoor Black mobile device charger :

Canon CA-110. Charger type: Indoor, Charger compatibility: Digital camera, Power source type: USB. Colour of product: Black

This is an auto-generated long summary of Canon CA-110 Indoor Black mobile device charger based on the first three specs of the first five spec groups.
Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Indoor
Charger compatibility *
What devices can be used with charger.
Digital camera
Power source type *
What the power source is.
USB
Compatibility
The other products, software and hardware this product can be used with.
VIXIA HF R20/R200/R21
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Built-in battery
No
X