location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WM-V1 Black Digital camcorder microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM-V1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5068B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0665654921097 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon WM-V1 Black Digital camcorder microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital camcorder microphone
  • - Wireless 50 m
  • - Black
Long product name Canon WM-V1 Black Digital camcorder microphone :
The long product name of Canon WM-V1 Black Digital camcorder microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WM-V1 - Bluetooth 2.0, 50m, Black
More>>>
Canon WM-V1 Black Digital camcorder microphone:
The official description of Canon WM-V1 Black Digital camcorder microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Audio Capture Made Simple
- Compatible with Canon VIXIA HF G10, VIXIA HF M41, VIXIA
- HF M40, VIXIA HF M400, VIXIA HF R21, VIXIA HF R20, and
- VIXIA HF R200 Flash Memory camcorders
- Range up to 164 feet (50m)
- Bluetooth Version 2.0 technology
- Consists of wireless receiver and transmitter
- Built-in transceiver allows easy two-way communication

Short summary description Canon WM-V1 Black Digital camcorder microphone:
This short summary of the Canon WM-V1 Black Digital camcorder microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WM-V1, Digital camcorder microphone, Wireless, 50 m, Black

Long summary description Canon WM-V1 Black Digital camcorder microphone:
This is an auto-generated long summary of Canon WM-V1 Black Digital camcorder microphone based on the first three specs of the first five spec groups.

Canon WM-V1. Type: Digital camcorder microphone. Connectivity technology: Wireless, Maximum operating distance: 50 m. Product colour: Black

Microphone
Type *
Digital camcorder microphone
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Maximum operating distance
50 m
Performance
Product colour *
Black