location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3200 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5041B010 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.1 MP CCD Turquoise
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL Face tracking
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise :
The long product name of Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A3200 IS - 1/2.3" CCD, 16MP, DIGIC 4, 5.0 – 25.0 mm, f/2.8 – f/5.9, TTL, 3.0" TFT, 4608 x 3456, PictBridge, USB 2.0
More>>>
Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise:
The official description of Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Dynamic Image Stabilizer and a set of other impressive features, the metal bodied PowerShot A3200 IS captures beautiful photos and HD movies with ease.
- 14.1 Megapixels
- 28mm wide, 5x zoom lens
- Optical Image Stabilizer
- 6.7 cm (2.7") LCD
- Smart Auto, Easy mode and Hints & Tips
- HD Movies (720p) with Dynamic IS
- Live View Control and Creative Filters
- Face Detection, Auto Red-Eye Correction
- DIGIC 4
- Li-ion battery.

14.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 5x zoom lens
A 28mm wide-angle view provides greater scope for wide landscapes and indoor shots, while a 5x optical telephoto function allows the user to zoom in on details and frame more creatively.

Optical Image Stabilizer
An optical Image Stabilizer makes this camera’s performance really stand out. Compensating for camera shake in challenging conditions such as lower light or when shooting with full zoom, the Image Stabilizer helps you capture images in full detail and with less blur at all times.

6.7 cm (2.7") LCD
A large and sharp screen makes it easy to frame and share shots with friends. Subjects appear in good detail and playback is a joy thanks to five different brightness settings, allowing you to adjust it for any lighting condition.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Dynamic IS
The PowerShot A3200 IS features 720p video capture, allowing you to record scenes in high definition quality. Dynamic IS uses the optical Image Stabilizer to reduce wobble on movies shot while moving such as when walking alongside to your subject.

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.

Short summary description Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise:
This short summary of the Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A3200 IS, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Turquoise

Long summary description Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise:
This is an auto-generated long summary of Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise based on the first three specs of the first five spec groups.

Canon PowerShot A3200 IS. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 149 g. Product colour: Turquoise

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14.1 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Lens structure (elements/groups)
7/6
Combined zoom
20x
Filter
Yes
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Selective Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
MMC, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230400 pixels
Field of view
100%
Ports & interfaces
I/O ports
1x USB Mini-B 1x A/V-out (PAL/NTSC)
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Candlelight, Children, Fireworks, Portrait, Self-portrait, Snow, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Turquoise
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
250 mAh
Battery life (max)
6 h
Battery type
NB-8L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.1 mm
Depth
24.3 mm
Height
56.7 mm
Weight
149 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB 2.0, A/V-out
Data compression
Fine, Norm
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
28 - 140 mm
Compatible operating systems
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 01:14:42
Uk has collected 24 expert reviews for Canon PowerShot A3200 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Turquoise and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
practicalphotography.com
Updated:
2013-06-29 01:14:42
The Canon Powershot A3200 IS weighs in at 149g and although its pocket-sized, its dimensions mean it fits in the hand really well...
100%
gadgetspeak.com
Updated:
2013-06-29 01:14:42
Another tiny (in size) PowerShot offering from Canon, since going to the solid battery offering for PowerShots they have managed to fit everything into a body that means the whole unit slips easily into a pocket...
80%
trustedreviews.com
Updated:
2013-06-29 01:14:42
The Canon PowerShot A3200 IS is an easy-to-use 14.1-megapixel compact with a 5x optical zoom that can be sourced online for around £110. That undoubtedly makes it cheap, but does it have the cheerfulness to match? Well, it's certainly colourful. As the mo...
Good Easy to use, Image quality is pretty good, Digital filter effects...
Bad It's slow, Limited video abilities, Lens is a bit soft...
80%
techradar.com
Updated:
2013-06-29 01:14:42
Stump up another £40 from the Canon PowerShot A800 and you can get the PowerShot A3200 IS – IS standing for image stabilisation.You get a lot more besides, including a 14.1 megapixel sensor, 5x optical zoom, 720p HD video recording, better-looking slimmer...
Good Slim, stylish body Impressive Auto performance Reasonable choice of manual adjustment...
Bad AF can be sluggish Not full HD video Some clunky ergonomics...
Bottom line ForSlim, stylish body Impressive Auto performance Reasonable choice of manual adjustment...
80%
pocket-lint.com
Updated:
2013-06-29 01:14:42
Looking for an inexpensive yet not unimpressive snapper to slide into your pocket this summer for casual use? For somewhere around the £100 mark, if we go by street/online pricing rather than the manufacturer’s own, the 14.1 megapixel, 1/2.3-inch CCD...
Good Very reasonable asking price, good quality build, decent feature set and results...
Bad Not Full HD video, optical zoom disabled while recording, no HDMI output...
Bottom line One of the better point and shoot options - possibly even the current best - available for around the £100 mark. You don’t get Full HD video, HDMI output nor fancy 3D effects but pretty much everything else you’d want from a contemporary compact snapsh...
70%
expertreviews.co.uk
Updated:
2013-06-29 01:14:42
The A3200 IS one of many Canon cameras jostling for attention in the sub-£150 sector. It has some distinguished company, including the cheap and cheerful PowerShot A800 and the feature-packed Canon Ixus 115 HS. The A3200 IS's price and features place i...
Bottom line The 14-megapixel resolution is annoying but otherwise this is a likeable, dependable camera at a great price...
100%
digicambuyer.co.uk
Updated:
2013-06-29 01:14:42
As digital technology advances, the price of compacts appears to be declining across the market. You can now pick up a high-resolution compact with impressive specs for under £150, and the Canon PowerShot A3200 IS is a perfect example of this. The A320...
Bottom line The Canon A3200 IS is an excellent budget compact camera that is easy to use and will appeal to those who want a simple point-and-shoot model Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternatively o...
80%
Cameras.co.uk
Updated:
2013-06-29 01:14:42
The Canon Powershot A3200 IS is a value for money digital camera. It has 14 megapixels and a 5x wide angle lens. Although I would class the Powershot A3200 IS as an entry level digital camera it has a small number of extra features that make it a cl...
Bottom line The Canon Powershot A3200 IS offers fair value for money. It takes a good quality snapshot in most situations although there were a couple of instances where I found the camera struggled. It offers you a good set of features for the price. Test Shots...
81%
photographyblog.com
Updated:
2013-06-29 01:14:42
The new Canon PowerShot A3200 IS camera is firmly aimed at photography beginners. Offering a wealth of auto modes, 14 megapixel sensor, 5x zoom lens, 3 inch LCD screen, 720p movies and an attractive price tag of less than £125 / $150, the A3200 IS loo...
Bottom line The Canon Powershot A3200 IS ticks all the boxes that someone looking to spend this amount of money on a camera will need. It has a decent resolution, a focal range that copes with every day shooting, an abundance of “do it for you” features and it lo...
80%
Country Distributor
United Kingdom 1 distributor(s)