Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3200 IS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5040B010
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13306
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink :
The short editorial description of Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink

PowerShot A3200 IS - 1/2.3" CCD, 16MP, DIGIC 4, 5.0 – 25.0 mm, f/2.8 – f/5.9, TTL, 7.62 cm (3.0 ") TFT, 4608 x 3456, PictBridge, USB 2.0
More>>>

Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink:
The official marketing text of Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink as supplied by the manufacturer
With Dynamic Image Stabilizer and a set of other impressive features, the metal bodied PowerShot A3200 IS captures beautiful photos and HD movies with ease.
- 14.1 Megapixels
- 28mm wide, 5x zoom lens
- Optical Image Stabilizer
- 6.7 cm (2.7") LCD
- Smart Auto, Easy mode and Hints & Tips
- HD Movies (720p) with Dynamic IS
- Live View Control and Creative Filters
- Face Detection, Auto Red-Eye Correction
- DIGIC 4
- Li-ion battery.

14.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 5x zoom lens
A 28mm wide-angle view provides greater scope for wide landscapes and indoor shots, while a 5x optical telephoto function allows the user to zoom in on details and frame more creatively.

Optical Image Stabilizer
An optical Image Stabilizer makes this camera’s performance really stand out. Compensating for camera shake in challenging conditions such as lower light or when shooting with full zoom, the Image Stabilizer helps you capture images in full detail and with less blur at all times.

6.7 cm (2.7") LCD
A large and sharp screen makes it easy to frame and share shots with friends. Subjects appear in good detail and playback is a joy thanks to five different brightness settings, allowing you to adjust it for any lighting condition.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Dynamic IS
The PowerShot A3200 IS features 720p video capture, allowing you to record scenes in high definition quality. Dynamic IS uses the optical Image Stabilizer to reduce wobble on movies shot while moving such as when walking alongside to your subject.

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.
Short summary description Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink:
This short summary of the Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PowerShot A3200 IS, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Pink
Long summary description Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink :

Canon PowerShot A3200 IS. Camera type: Compact camera, Megapixel: 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 149 g. Colour of product: Pink

This is an auto-generated long summary of Canon PowerShot A3200 IS Compact camera 14.1MP 1/2.3" CCD 4320 x 3240pixels Pink based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
14.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4320 x 3240 pixels
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 25 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
7/6
Combined zoom
20x
Number of aspheric elements
2
Filter
Yes
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Face tracking, Selective Auto Focus, Single Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.3 - 4 m
Flash range (tele) *
0.5 - 2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MOV
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
230400 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
I/O ports
An interface on a device to which you can connect another device.
1x USB Mini-B 1x A/V-out (PAL/NTSC)
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Candlelight, Children, Fireworks, Landscape, Portrait, Self-portrait, Snow
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Built-in processor
DIGIC 4 + iSAPS
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
250 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
6 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-8L
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Pink
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
95.1 mm
Depth *
The distance from the front to the back of something.
24.3 mm
Height *
The measurement of the product from head to foot or from base to top.
56.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
149 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, A/V-out
Data compression
Fine, Norm
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1600
Focal length (35mm film equivalent)
28 - 140 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29
Testseek has collected 22 expert reviews for Canon PowerShot A3200 IS and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
photoanswers.co.uk
Updated:
2013-06-29
The Canon Powershot A3200 IS weighs in at 149g and although its pocket-sized, its dimensions mean it fits in the hand really well...
100%
expertreviews.co.uk
Updated:
2013-06-29
The A3200 IS one of many Canon cameras jostling for attention in the sub-£150 sector. It has some distinguished company, including the cheap and cheerful PowerShot A800 and the feature-packed Canon Ixus 115 HS. The A3200 IS's price and features place i...
Bottom line The 14-megapixel resolution is annoying but otherwise this is a likeable, dependable camera at a great price...
100%
Cameras.co.uk
Updated:
2013-06-29
The Canon Powershot A3200 IS is a value for money digital camera. It has 14 megapixels and a 5x wide angle lens. Although I would class the Powershot A3200 IS as an entry level digital camera it has a small number of extra features that make it a cl...
Bottom line The Canon Powershot A3200 IS offers fair value for money. It takes a good quality snapshot in most situations although there were a couple of instances where I found the camera struggled. It offers you a good set of features for the price. Test Shots...
81%
gadgetspeak.com
Updated:
2013-06-29
Another tiny (in size) PowerShot offering from Canon, since going to the solid battery offering for PowerShots they have managed to fit everything into a body that means the whole unit slips easily into a pocket...
80%
trustedreviews.com
Updated:
2013-06-29
The Canon PowerShot A3200 IS is an easy-to-use 14.1-megapixel compact with a 5x optical zoom that can be sourced online for around £110. That undoubtedly makes it cheap, but does it have the cheerfulness to match? Well, it's certainly colourful. As the mo...
Good Easy to use, Image quality is pretty good, Digital filter effects...
Bad It's slow, Limited video abilities, Lens is a bit soft...
80%
techradar.com
Updated:
2013-06-29
Stump up another £40 from the Canon PowerShot A800 and you can get the PowerShot A3200 IS – IS standing for image stabilisation. You get a lot more besides, including a 14.1 megapixel sensor, 5x optical zoom, 720p HD video recording, better-looking...
Good Slim, stylish body Impressive Auto performance Reasonable choice of manual adjustment...
Bad AF can be sluggish Not full HD video Some clunky ergonomics...
Bottom line Stump up another £40 from the Canon PowerShot A800 and you can get the PowerShot A3200 IS – IS standing for image stabilisation. You get a lot more besides, including a 14.1 megapixel sensor, 5x optical zoom, 720p HD video recording, better-looking...
80%
digicambuyer.co.uk
Updated:
2013-06-29
As digital technology advances, the price of compacts appears to be declining across the market. You can now pick up a high-resolution compact with impressive specs for under £150, and the Canon PowerShot A3200 IS is a perfect example of this. The A320...
Bottom line The Canon A3200 IS is an excellent budget compact camera that is easy to use and will appeal to those who want a simple point-and-shoot model Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternatively o...
80%
pocket-lint.com
Updated:
2013-06-29
Looking for an inexpensive yet not unimpressive snapper to slide into your pocket this summer for casual use? For somewhere around the £100 mark, if we go by street/online pricing rather than the manufacturer’s own, the 14.1 megapixel, 1/2.3-inch CCD...
Good Very reasonable asking price, good quality build, decent feature set and results...
Bad Not Full HD video, optical zoom disabled while recording, no HDMI output...
Bottom line One of the better point and shoot options - possibly even the current best - available for around the £100 mark. You don’t get Full HD video, HDMI output nor fancy 3D effects but pretty much everything else you’d want from a contemporary compact snapsh...
70%
Show all
X