location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3300 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5038B011 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL Face tracking
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red :
The long product name of Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A3300 IS - 1/2.3" CCD, 16MP, DIGIC 4, 5.0 – 25.0 mm, f/2.8 – f/5.9, TTL, 3.0" TFT, 4608 x 3456, PictBridge, USB 2.0
More>>>
Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red:
The official description of Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrapped in a sleek metal body, the PowerShot A3300 IS captures everything in stunning 16 Megapixel detail. Dynamic Image Stabilizer ensures that HD movies are sharp and steady.
- 16.0 Megapixels
- 28mm wide, 5x zoom lens
- Optical Image Stabilizer
- 7.5 cm (3.0") LCD
- Smart Auto, Easy mode and Hints & Tips
- HD Movies (720p) with Dynamic IS
- Live View Control and Creative Filters
- Face Detection, Auto Red-Eye Correction
- DIGIC 4
- Li-ion battery.

16.0 Megapixels
A very high resolution sensor produces stunning quality images, and allows printing of very large prints or cropping the image to achieve the desired composition.

28mm wide, 5x zoom lens
A 28mm wide-angle view provides greater scope for wide landscapes and indoor shots, while a 5x optical telephoto function allows the user to zoom in on details and frame more creatively.

Optical Image Stabilizer
An optical Image Stabilizer makes this camera’s performance really stand out. Compensating for camera shake in challenging conditions such as lower light or when shooting with the longer end of the zoom range, the Image Stabilizer helps you capture images in full detail and with less blur at all times.

7.5 cm (3.0") LCD
A big screen makes viewing and sharing images a pleasure in any lighting condition. Subjects appear in vivid detail, giving more confidence to the user when framing and composing.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos at just the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Dynamic IS
The PowerShot A3300 IS features 720p video capture, allowing you to record scenes in high definition quality. Dynamic IS uses the optical Image Stabilizer to reduce wobble on movies shot while moving such as when walking close to your subject.

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.

Short summary description Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red:
This short summary of the Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A3300 IS, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Red

Long summary description Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red:
This is an auto-generated long summary of Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red based on the first three specs of the first five spec groups.

Canon PowerShot A3300 IS. Camera type: Compact camera, Megapixel (approx.): 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 149 g. Product colour: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5 - 25 mm
Lens structure (elements/groups)
7/6
Combined zoom
20x
Filter
Yes
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Selective Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
MMC, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230400 pixels
Field of view
100%
Ports & interfaces
I/O ports
1x USB Mini-B 1x A/V-out (PAL/NTSC)
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Candlelight, Children, Fireworks, Portrait, Self-portrait, Snow, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery life (max)
5 h
Battery type
NB-8L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.1 mm
Depth
23.9 mm
Height
56.7 mm
Weight
149 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB 2.0, A/V-out
Data compression
Fine, Norm
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
28 - 140 mm
Compatible operating systems
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 17:31:52
Uk has collected 42 expert reviews for Canon PowerShot A3300 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-19 17:30:02
The Canon PowerShot A3300 IS is a solid point-and-shoot camera in more ways than one: It has a sturdy build, and it takes good-looking pictures for a camera at such a low price. As with many lower-priced cameras, you don't get the manual controls, long...
Bottom line Canon's entry-level A series of PowerShots has long been known for its balance of solid performance and low price, and the PowerShot A3300 IS is no exception. It's easy to use, it takes good-looking photos without any hassle, and it even throws in a fe...
60%
pocket-lint.com
Updated:
2013-11-19 17:30:17
On the look out for an entry level snapshot, and have a bit over £100 to spend? The A3300 IS has a suggested asking price exactly £20 more than its PowerShot “A” family doppelganger in the A3200 IS, give or take a couple of body colour options. So, wh...
Good Solid feel build, decent pixel count, easy to use feature set, most of the latest must haves are here...
Bad Not Full HD video, no HDMI output...
Bottom line If you’ve £150 or less to spend and are looking for a compact camera with a high pixel sound and a decent sized screen then the PowerShot S3300 IS most definitely fits the bill. Those on a tighter budget may also want to consider the lower resolution...
70%
computeractive.co.uk
Updated:
2013-11-19 17:30:17
Priced just under £150, this small camera is at the high end of Canon's beginner-friendly ‘A' series. It has a robust metal body and a stylish appearance.Less of a surprise is that, like many cameras, it can shoot high-definition video at the resolutio...
Good Easy to use; cheap; partmetal construction; enough features to prevent both boredom and befuddlement...
Bad Optical zoom cannot be used during video recording; may be too simple for some users...
Bottom line Good resolution, screen lens and zoom give this easy-to-use camera big appeal...
80%
techradar.com
Updated:
2013-11-19 17:30:31
The latest user-friendly PowerShot replaces the older A3100 IS, offering a number of exciting upgraded features designed to tempt budding photographers looking for their first compact.Although aimed at beginners, the A3300 IS has quite a bit more function...
Good Great value-for-money, Simple-to-use design, Good image quality, Fun creative filters...
Bad No HDMI output, LCD could be higher resolution, Battery life a little disappointing...
Bottom line ForGreat value-for-moneySimple-to-use designGood image qualityFun creative filters...
80%
digicambuyer.co.uk
Updated:
2013-11-19 17:30:51
The PowerShot A cameras are affordable, creative and fun. They have always boasted high-res images, and Canon continues to push the pixel count with this 16-megapixel offering, the A3300 IS. But we already know that more megapixels don’t necessarily me...
Bottom line The A3300 IS is an affordable beginner’s compact that’s unfortunately let down by disappointing build quality and a lack of new, innovative features Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternat...
80%
Cameras.co.uk
Updated:
2013-11-19 17:31:28
The Canon Powershot A3300 IS is aimed at someone looking for a step up from the most basic digital cameras, but is not looking to break the bank. The Powershot A3300 IS has a fairly standard set of features for a digital camera in this price range...
Bottom line The Canon Powershot A3300 IS will not be the most stylish digital camera I review this year or have the most exciting features, but it does what it sets out to do well. In a nutshell it takes a good photo and is available at a very reasonable price. I...
82%
liveatpc.com
Updated:
2016-12-27 19:48:32
Small and LightThe A3300 IS is what many would look for in digital camera for beginners. The camera is exceptionally light and compact, almost to the point of feeling like plastic. Being whirled around in our bag, we can safely say that the camera was stu...
0%
tech2.com
Updated:
2013-11-19 17:30:00
Point and shoot cameras prove to be good options for those wanting a camera for casual photography. Even beginners wanting to get a hang of the basics and nuances of cameras and photography find them an easy device to start off with. Canon’s had a st...
Bottom line The Canon PowerShot A3300 IS is priced (M.O.P) at Rs. 7,950. The ideal target audience for this camera is people who require a camera for casual snaps because it will be ideal to use at family functions, parties, because of its compact form factor. Th...
65%
macworld.com
Updated:
2013-11-19 17:30:07
The Canon PowerShot A3300 IS is a solid sub-$200 point-and-shoot camera in more ways than one: It has a sturdy build, and it takes good-looking pictures for a camera at such a low price ($180). As with many lower-priced cameras, you don't get the manua...
Good Durable construction, * Good performance for the price, * Fun creative filters...
Bad Battery life is only fair, Price when rated: 180...
60%
pcworld.com_techhive.com
Updated:
2013-11-19 17:30:14
The Canon PowerShot A3300 IS is a solid sub-$200 point-and-shoot camera in more ways than one: It has a sturdy build, and it takes good-looking pictures for a camera at such a low price ($180 as of August 11, 2011). As with many lower-priced cameras, y...
Good Durable construction, Fun creative filters, Good performance for the price...
Bad Battery life is only fair...
Bottom line With good image quality, optical stabilization, and creative filters, the PowerShot A3300 IS offers quite a bit more than your average sub-$200 camera...
60%
hardwarezone.com.sg
Updated:
2013-11-19 17:30:24
The PowerShot A3300 IS represents the high-end of Canon's budget series for the year, go one class higher and you have the premium performers like the PowerShot SX230 HS which cost more than $200 extra. Interestingly though, the A3300 IS is the first C...
Bottom line Even though the Canon PowerShot A3300 IS is considered a mid-level compact camera at S$299, its performance is anything but. It packs a steady stream of features, from the fun ones like effects filters, to useful ones like the face recognition button...
90%
letsgodigital.org
Updated:
2013-11-19 17:30:29
The new top model from the Canon A-series of digital cameras was introduced during the CES Show in Las Vegas at the start of this year. The Canon PowerShot A3300 IS budget camera is very user-friendly, flexible and versatile. The slim, stylish...
0%
whatdigitalcamera.com
Updated:
2013-11-19 17:30:34
The Canon PowerShot A3300 IS is a well-built camera with a decent standard of image quality, but with such a populated sensor it’s not a great surprise that dynamic range and image noise control both suffer.
Good Build quality, pleasing design, useful focal range with wideangle lens...
Bad Screen does not always reproduce the scene faithfully, slight noise on all sensitivities, highlight details easily lost...
84%
ld2.ciol.com
Updated:
2013-11-19 17:30:42
An introductionCanon PowerShot A3300 IS is a good looking point and shoot camera available in five colours- red, black, blue, silver and pink. Amateurs with basic expectations, especially those who want to capture special moments with friends, family a...
Good HD video recording, -numerous modes, -excellent image quality, -fast processing...
Bad poor battery, -suffers in low light conditions...
0%
imaging-resource.com
Updated:
2013-11-19 17:31:01
by Mike PasiniIt's been nearly a year since we mourned the demise of the Canon A Series digicam. You know, the PASM modes with the AA batteries in a chunky plastic box you were nearly embarrassed to pull out at a party. Except it took great pictures. And...
Good Attractive design, 16-megapixel CCD sensor, 5x zoom lens ranges from 28-140mm, Long shutter mode, Smart Auto mode intelligently selects optimal scene mode for your situation, Creative filters for fun effects, Simple controls, HD movie recording, Better...
Bad Below average battery life (230 shots), 16-megapixel sensor resolves equivalent to a 12-megapixel sensor thanks to noise suppression, No ASM exposure modes, Only digital zoom during movies, Slightly soft corners at wide-angle, Slow shot-to-shot cycle t...
Bottom line The Canon PowerShot A3300 is one of those cameras your expert buddy (um, like me) would lead you right past at the camera counter of the BigBuy Store. It's not that it's unattractive (it's nicely sculpted, actually), but it's simple. Just a lens with a...
0%
photographyblog.com
Updated:
2013-11-19 17:31:11
The new Canon PowerShot A3300 IS camera is firmly aimed at photography beginners. Offering a wealth of auto modes, 16 megapixel sensor, 5x zoom lens, 3 inch LCD screen and an attractive price tag of less than £150 / $180, the A3300 IS looks like the p...
Bottom line Ok, so as a brand new camera the Canon Powershot A3300 IS doesn't break any new ground, but what it does offer is a decent build, good image quality and excellent noise control for the resolution and tiny sensor. It also offers fun features such as th...
80%
cameralabs.com
Updated:
2013-11-19 17:31:25
Announced at the 2011 Consumer Electronics Show, The Canon PowerShot A3300 IS replaces the A3100 IS at the top of Canon's A-series compact range. With a redesigned body shape, 16 Megapixel sensor, stabilised 5x optical zoom and 3 inch screen the Powe...
Good 5x stabilised optical zoom, 28mm equivalent wide angle, Creative filters and Live View Control, 720p HD video.
Bad Difficult to operate control pad, No optical zoom on video, No HDMI port, Poor continuous shooting performance.
Bottom line The Canon PowerShot A3300 IS is Canon's top of the range PowerShot A-series camera. Price-wise, it occupies the higher-end of the budget compact market and is designed to appeal to people looking for a point-and-shoot camera that offers a little bit...
83%
digitalcamerareview.com
Updated:
2013-11-19 17:31:31
The PowerShot A3300 covers basic picture-taking needs and then some with a good 4x zoom and decent 720p HD video. At first glance Canon's new PowerShot A3300 IS doesn't look like the culmination of a century and a half of photographic progress, but...
Bottom line The PowerShot A3300 covers basic picture-taking needs and then some with a good 4x zoom and decent 720p HD video.
80%
Country Distributor
United Kingdom 1 distributor(s)