Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3300 IS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5037B012 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8714574561899
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 46108
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue :
The short editorial description of Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue

PowerShot A3300 IS - 1/2.3 CCD, 16.0M, DIGIC 4, f/2.8 – f/5.9, TTL, 7.5 cm (3.0") TFT, Hi-Speed USB (MTP, PTP), Blue
More>>>

Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue:
The official marketing text of Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue as supplied by the manufacturer
Wrapped in a sleek metal body, the PowerShot A3300 IS captures everything in stunning 16 Megapixel detail. Dynamic Image Stabilizer ensures that HD movies are sharp and steady.

16.0 Megapixels
A very high resolution sensor produces stunning quality images, and allows printing of very large prints or cropping the image to achieve the desired composition.

28mm wide, 5x zoom lens
A 28mm wide-angle view provides greater scope for wide landscapes and indoor shots, while a 5x optical telephoto function allows the user to zoom in on details and frame more creatively.

Optical Image Stabilizer
An optical Image Stabilizer makes this camera’s performance really stand out. Compensating for camera shake in challenging conditions such as lower light or when shooting with the longer end of the zoom range, the Image Stabilizer helps you capture images in full detail and with less blur at all times.

7.5 cm (3.0") LCD
A big screen makes viewing and sharing images a pleasure in any lighting condition. Subjects appear in vivid detail, giving more confidence to the user when framing and composing.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos at just the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Dynamic IS
The PowerShot A3300 IS features 720p video capture, allowing you to record scenes in high definition quality. Dynamic IS uses the optical Image Stabilizer to reduce wobble on movies shot while moving such as when walking close to your subject.

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.
Short summary description Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue:
This short summary of the Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PowerShot A3300 IS, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Blue
Long summary description Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue :

Canon PowerShot A3300 IS. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 5 - 25 mm. Fastest camera shutter speed: 1/1600 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 149 g. Colour of product: Blue

This is an auto-generated long summary of Canon PowerShot A3300 IS Compact camera 16MP 1/2.3" CCD 4608 x 3456pixels Blue based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
16 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4608 x 3456 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1600 x 1200,3264 x 2448,4608 x 3456
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 25 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
28 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
140 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
2.8
Maximum aperture number
5.9
Combined zoom
20x
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Face tracking, Single Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, 1600, Auto
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/1600 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
15 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off
Flash range (wide) *
0.30 - 4 m
Flash range (tele) *
0.5 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Vari-angle LCD display *
No
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Children, Fireworks, Landscape, Portrait, Snow
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Live view
Yes
Built-in processor
DIGIC 4
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-8L
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width *
The measurement or extent of something from side to side.
95.1 mm
Depth *
The distance from the front to the back of something.
23.9 mm
Height *
The measurement of the product from head to foot or from base to top.
56.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
149 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 40 expert reviews for Canon PowerShot A3300 IS and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Cameras.co.uk
Updated:
2012-01-25
The Canon Powershot A3300 IS is aimed at someone looking for a step up from the most basic digital cameras, but is not looking to break the bank. The Powershot A3300 IS has a fairly standard set of features for a digital camera in this price range...
Bottom line The Canon Powershot A3300 IS will not be the most stylish digital camera I review this year or have the most exciting features, but it does what it sets out to do well. In a nutshell it takes a good photo and is available at a very reasonable price. I...
82%
techradar.com
Updated:
2012-01-25
The latest user-friendly PowerShot replaces the older A3100 IS, offering a number of exciting upgraded features designed to tempt budding photographers looking for their first compact. Although aimed at beginners, the A3300 IS has quite a bit more func...
Good Great value-for-money, Simple-to-use design, Good image quality, Fun creative filters...
Bad No HDMI output, LCD could be higher resolution, Battery life a little disappointing...
Bottom line The latest user-friendly PowerShot replaces the older A3100 IS, offering a number of exciting upgraded features designed to tempt budding photographers looking for their first compact. Although aimed at beginners, the A3300 IS has quite a bit more func...
80%
digicambuyer.co.uk
Updated:
2012-01-25
The PowerShot A cameras are affordable, creative and fun. They have always boasted high-res images, and Canon continues to push the pixel count with this 16-megapixel offering, the A3300 IS. But we already know that more megapixels don’t necessarily me...
Bottom line The A3300 IS is an affordable beginner’s compact that’s unfortunately let down by disappointing build quality and a lack of new, innovative features Overall Our provides the latest photography news, reviews, previews, features and tecniques. Alternat...
80%
computeractive.co.uk
Updated:
2012-01-25
Priced just under £150, this small camera is at the high end of Canon's beginner-friendly ‘A' series. It has a robust metal body and a stylish appearance.Less of a surprise is that, like many cameras, it can shoot high-definition video at the resolutio...
Good Easy to use; cheap; partmetal construction; enough features to prevent both boredom and befuddlement...
Bad Optical zoom cannot be used during video recording; may be too simple for some users...
Bottom line Good resolution, screen lens and zoom give this easy-to-use camera big appeal...
80%
pocket-lint.com
Updated:
2012-01-25
On the look out for an entry level snapshot, and have a bit over £100 to spend? The A3300 IS has a suggested asking price exactly £20 more than its PowerShot “A” family doppelganger in the A3200 IS, give or take a couple of body colour options. So, wh...
Good Solid feel build, decent pixel count, easy to use feature set, most of the latest must haves are here...
Bad Not Full HD video, no HDMI output...
Bottom line If you’ve £150 or less to spend and are looking for a compact camera with a high pixel sound and a decent sized screen then the PowerShot S3300 IS most definitely fits the bill. Those on a tighter budget may also want to consider the lower resolution...
70%
pcadvisor.co.uk
Updated:
2012-01-25
The Canon PowerShot A3300 IS is a solid point-and-shoot camera in more ways than one: It has a sturdy build, and it takes good-looking pictures for a camera at such a low price. As with many lower-priced cameras, you don't get the manual controls, long...
Bottom line Canon's entry-level A series of PowerShots has long been known for its balance of solid performance and low price, and the PowerShot A3300 IS is no exception. It's easy to use, it takes good-looking photos without any hassle, and it even throws in a fe...
60%
Show all
X