Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5032B011 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8714574563824
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 40070
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black :
The short editorial description of Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black

PowerShot A1200 - 1/2.3 CCD, 12.1M, DIGIC 4, f/2.8 – f/5.9, TTL, 6.8 cm (2.7") TFT, JPEG
More>>>

Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black:
The official marketing text of Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black as supplied by the manufacturer
The versatile PowerShot A1200 makes Canon quality photo-taking easy and fun. With optical viewfinder, a wide-angle 4x zoom, HD movies and Smart Auto it’s perfect for capturing life's best moments.

12.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 4x zoom lens
A 4x optical zoom lens with a 28mm wide-angle view allows you to capture the vastness of distant subjects such as landscapes and get wider coverage when shooting in confined areas such as indoors at parties.

6.8 cm (2.7") LCD plus optical viewfinder
A large and sharp screen makes it easy to frame and share shots with friends. The PowerShot A1200 also features an optical viewfinder allowing you to frame your subjects with ease even in very bright conditions.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features

HD Movies (720p) with Miniature Effect in Movie
720p video capture allows you to record scenes in high definition quality. Miniature Effect in movie makes landscape scenes look like time-lapse movies of miniature scale models.

Blur Reduction Mode
When shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results free from blur

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

AA Batteries
For ultimate convenience, the PowerShot A1200 uses two AA batteries which are widely available all over the world.
Short summary description Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black:
This short summary of the Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PowerShot A1200, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Black
Long summary description Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black :

Canon PowerShot A1200. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 185 g. Colour of product: Black

This is an auto-generated long summary of Canon PowerShot A1200 Compact camera 12.1MP 1/2.3" CCD 4000 x 3000pixels Black based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 20 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Face tracking, Single Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 400, 800, 1600, Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Slow synchronization
Flash range (wide) *
0.30 - 4 m
Flash range (tele) *
0.5 - 2 m
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1280 x 720 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Motion JPEG frame rate
24 fps
Video formats supported
The type of video formats that can be used by this device.
MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Vari-angle LCD display *
No
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Children, Fireworks, Landscape, Portrait, Snow
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Neutral, Sepia, Vivid
Live view
Yes
Built-in processor
DIGIC 4
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
97.5 mm
Depth *
The distance from the front to the back of something.
30.7 mm
Height *
The measurement of the product from head to foot or from base to top.
62.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
185 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/1600
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 / Vista SP1-2 / XP SP3 Mac OS X 10.5 / 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24
Testseek has collected 21 expert reviews for Canon PowerShot A1200 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-24
The Canon Powershot A1200 offers you point and shoot simplicity. It has 12 megapixels and a 4x optical zoom lens. The Powershot A1200 has a couple of features that may appeal to you that are not readily available elsewhere. These are a viewfinder and...
Bottom line If you are looking for a simple digital camera that offers that bit of extra quality for a low price then the Canon Powershot A1200 could well be your answer. It offers greater picture quality than a lot of more expensive digital cameras. There are al...
84%
pcworld.co.nz
Updated:
2011-12-22
At PC World, we’ve checked out some of the top-specced digital compact cameras on the market. The PowerShot A1200 sits at the opposite end of the scale, proud in its position as Canon’s most entry-level model.The A1200 is highly reminiscent of an inexp...
80%
digitalversus.com
Updated:
2011-08-24
The A1200 is one of the very few compact cameras currently on sale that has an optical viewfinder. For hardcore optical viewfinder fans (believe us, they exists!), this can be a real selling point, and it's something that many people would like to see...
Good Nice design and handling, Very good picture quality in telephoto, OK picture quality in wide angle, Easy to use, clear and simple controls, Powered by AA batteries (for those who like that kind of thing)...
Bad Screen: tight viewing angles, poor colour fidelity, Not very responsive, slow to start up, Video mode: picture quality, sound, no optical zoom, Limited sensitivity (nothing over 800 ISO can be used), No optical or mechanical stabilisation...
Bottom line The Canon PowerShot A1200 is an entry-level camera that's pleasant to use and which takes decent photos in good light. All of that helps the A1200 claw its way to a three-star score. However, the limit of its technical ability soon becomes apparent in...
60%
Show all