location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5031B011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574563916
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver :
The long product name of Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A1200 - 1/2.3 CCD, 12.1M, DIGIC 4, f/2.8 – f/5.9, TTL, 6.8 cm (2.7") TFT, JPEG
More>>>
Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
The official description of Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile PowerShot A1200 makes Canon quality photo-taking easy and fun. With optical viewfinder, a wide-angle 4x zoom, HD movies and Smart Auto it’s perfect for capturing life's best moments.

12.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 4x zoom lens
A 4x optical zoom lens with a 28mm wide-angle view allows you to capture the vastness of distant subjects such as landscapes and get wider coverage when shooting in confined areas such as indoors at parties.

6.8 cm (2.7") LCD plus optical viewfinder
A large and sharp screen makes it easy to frame and share shots with friends. The PowerShot A1200 also features an optical viewfinder allowing you to frame your subjects with ease even in very bright conditions.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features

HD Movies (720p) with Miniature Effect in Movie
720p video capture allows you to record scenes in high definition quality. Miniature Effect in movie makes landscape scenes look like time-lapse movies of miniature scale models.

Blur Reduction Mode
When shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results free from blur

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

AA Batteries
For ultimate convenience, the PowerShot A1200 uses two AA batteries which are widely available all over the world.

Short summary description Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A1200, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Silver

Long summary description Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A1200. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 185 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
No
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5 - 20 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Exposure
ISO sensitivity
80, 100, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Slow synchronization
Flash range (wide)
0.30 - 4 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
24 fps
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MMC, SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Portrait, Snow, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Live view
Yes
Image processor
DIGIC 4
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
97.5 mm
Depth
30.7 mm
Height
62.5 mm
Weight
185 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
Windows 7 / Vista SP1-2 / XP SP3 Mac OS X 10.5 / 10.6
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:26:56
Uk has collected 21 expert reviews for Canon PowerShot A1200 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-08-24 01:26:56
The A1200 is one of the very few compact cameras currently on sale that has an optical viewfinder. For hardcore optical viewfinder fans (believe us, they exists!), this can be a real selling point, and it's something that many people would like to see...
Good Nice design and handling, Very good picture quality in telephoto, OK picture quality in wide angle, Easy to use, clear and simple controls, Powered by AA batteries (for those who like that kind of thing)...
Bad Screen: tight viewing angles, poor colour fidelity, Not very responsive, slow to start up, Video mode: picture quality, sound, no optical zoom, Limited sensitivity (nothing over 800 ISO can be used), No optical or mechanical stabilisation...
Bottom line The Canon PowerShot A1200 is an entry-level camera that's pleasant to use and which takes decent photos in good light. All of that helps the A1200 claw its way to a three-star score. However, the limit of its technical ability soon becomes apparent in...
60%
Cameras.co.uk
Updated:
2011-08-24 01:26:56
The Canon Powershot A1200 offers you point and shoot simplicity. It has 12 megapixels and a 4x optical zoom lens. The Powershot A1200 has a couple of features that may appeal to you that are not readily available elsewhere. These are a viewfinder and...
Bottom line If you are looking for a simple digital camera that offers that bit of extra quality for a low price then the Canon Powershot A1200 could well be your answer. It offers greater picture quality than a lot of more expensive digital cameras. There are al...
84%
pcworld.co.nz
Updated:
2011-12-22 01:05:41
At PC World, we’ve checked out some of the top-specced digital compact cameras on the market. The PowerShot A1200 sits at the opposite end of the scale, proud in its position as Canon’s most entry-level model.The A1200 is highly reminiscent of an inexp...
80%
pcworld.co.nz
Updated:
2016-03-27 09:51:34
NameDigital compact camera: Canon PowerShot A1200At a glance:4x zoom (28-112mm equivalent),Traditional optical viewfinder,Runs on two AA batteries,Overly 'cheap plastic' feelSummary:An entry-level camera that offers great image and video quality for the p...
0%
cameralabs.com
Updated:
2011-08-24 01:26:56
Announced in January 2011, the Canon PowerShot A1200 is a 12.1 Megapixel budget compact with a 4x optical zoom lens and 2.7 inch LCD screen. Unusually for a compact camera these days, the A1200 is also equipped with a small optical viewfinder. In ano...
Good 720p HD video, 28mm wide angle, Live Control view and other fun modes, Optical viewfinder.
Bad No image stabilisation, Poor high ISO performance, No AV cable included for TV viewing.
Bottom line Canon PowerShot A1200 verdict The Canon PowerShot A1200 is an affordable 12.1 Megapixel point-and-shoot compact with a 4x optical zoom starting at 28mm (equivalent) and a 2.7 inch LCD screen. It sits just above the entry-level PowerShot A800 in the...
84%
techtree.com
Updated:
2011-09-07 01:03:38
Expert Review Rs 5,995Affordable point-and-shoot cameras are the best selling cameras for any company, and this is the segment where they actually earn a lot. It is therefore not surprising that this segment is extremely crowded, with each company h...
Good Very compact and light-weight; Easy to use; Optical viewfinder; Ergonomic; 720p HD movie capture; Decent image quality...
Bad No image stabilization; Colours look a bit dull; Slow performance; No optical zoom in movie capture...
Bottom line The Canon PowerShot A1200 is a good point-and-shoot camera for casual use. Being very slim and light, you can easily carry it in your pocket. With the Canon UI, any inexperienced user using it would feel right at home. It comes with a lot of features...
80%
tech2.com
Updated:
2011-10-06 01:03:14
So you have been contemplating a digital camera, but are afraid that all the cameras in the market are complicated to use. Which is the ideal camera one should buy if you’re a beginner in photography? This is the question on most minds, when it com...
Bottom line The Canon PowerShot A1200 sells in India for a street price of Rs. 5,800. This is a good option to go for, if you are just getting into photography or just want to use this camera for casual purposes. 12.1 megapixel camera with a 4x optical zoom...
75%