Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5027B017 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 37113
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver :
The short editorial description of Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver

PowerShot A800 - 1/2.3" CCD, 10MP, DIGIC III, 6.6 – 21.6 mm, TTL, f/3.0 – f/5.8, 3648 x 2736, PictBridge, USB 2.0
More>>>

Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver:
The official marketing text of Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver as supplied by the manufacturer
You can rely on Canon know-how to take great 10 Megapixel photos with Smart Auto mode. Available in 4 colours, the PowerShot A800 has a lightweight design that is fun and easy to use
- 10.0 Megapixels
- 3.3x optical zoom lens
- 6.2 cm (2.5”) LCD
- Smart Auto mode
- Blur Reduction mode
- Easy to use design
- 16 Shooting modes including FaceSelf-Timer
- DIGIC III
- Long Play Movies
- AA Batteries.

10 Megapixels
A 10.0 Megapixel sensor gives you the detail needed for superb, large-scale prints, or creatively cropping shots to perfection.

3.3x optical zoom lens
The 3.3x optical zoom lens is designed and manufactured by Canon to the high standards found throughout the Canon photographic range. In combination with digital zoom, magnification of up to 13x can be achieved.

6.2 cm (2.5”) LCD
Large size makes viewing captured images and sharing photos with friends a pleasure.

Smart Auto mode
With Smart Auto, you can take great photos with just the press of a button. The camera automatically selects the most appropriate scene from a possible 19 and applies the best settings for a perfect picture.

Blur Reduction Mode
When shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results free from blur

Easy to use design
A casual and easy to use design means you can truly use this camera anywhere, for any occasion. The colour variations of the PowerShot A800 and easy to use large buttons will appeal to all ages.

16 Shooting modes including FaceSelf-Timer
It’s easy to be creative with the PowerShot A800 thanks to 16 shooting modes while FaceSelf-Timer making it easy for group shots where you want to be included. Shoot with confidence using Smart Auto or experiment with creative modes such as Super Vivid and Poster Effect.

DIGIC III
As well as powering intelligent camera technologies such as Smart Auto and Face Detection, The DIGIC III processor ensures quick response, high image quality, and accurate colour reproduction.

Long Play Movies
Long Play (LP) movies enable longer recording times - taking up half the storage space,

AA Batteries
For ultimate convenience, the PowerShot A800 uses two AA batteries which are widely available all over the world.
Short summary description Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver:
This short summary of the Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Canon PowerShot A800, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.3x, Silver
Long summary description Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver :

Canon PowerShot A800. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range (f-f): 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 186 g. Colour of product: Silver

This is an auto-generated long summary of Canon PowerShot A800 Compact camera 10MP 1/2.3" CCD 3648 x 2736pixels Silver based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3648 x 2736 pixels
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
No
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3.3x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.6 - 21.6 mm
Lens structure (elements/groups)
The way in which a camera lens is constructed.
7/6
Combined zoom
13x
Number of aspheric elements
1
Filter
y
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Single Auto Focus
Focus
TTL
Closest focusing distance
0.01 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.3 - 3 m
Flash range (tele) *
0.3 - 2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
AVI
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
115000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
I/O ports
An interface on a device to which you can connect another device.
1x USB Mini-B 1x A/- out (PAL/NTSC)
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Candlelight, Children, Fireworks, Portrait, Self-portrait, Snow, Sunset
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Histogram
Yes
Image editing
Resizing
Built-in processor
DIGIC III + iSAPS
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
300 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
11 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94.3 mm
Depth *
The distance from the front to the back of something.
31.2 mm
Height *
The measurement of the product from head to foot or from base to top.
61.6 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
186 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, A/V-out
Data compression
Fine, Norm
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1 - 1/2000
Focal length (35mm film equivalent)
37 - 122 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 28 expert reviews for Canon PowerShot A800 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Cameras.co.uk
Updated:
2012-01-25
The Canon Powershot A800 is a fairly typical entry level digital camera. It has 10 megapixels and a 3.3x optical zoom lens. You should find this camera easy enough to use. There are four different coloured versions available. These are black, silver...
Bottom line There is a lot to like about the Canon Powershot A800, but there are some clear weaknesses too. Whether or not this camera is right for you will depend partly on how troublesome shutter lag is to you and whether or not you would like a larger, clearer...
80%
computeractive.co.uk
Updated:
2012-01-25
For photographers on a budget, there are plenty of compact cameras available at the lower end of the market but few are any good.Cheaply made lenses, poor construction and sub-standard image quality are common, and it's often hard to tell whether you'r...
Good Good picture quality for a camera of its price; good value; very easy to use...
Bad Functional design; no rechargeable battery included; not many options or features...
Bottom line With decent performance at a rock-bottom price, the A800 is several notches above most other similarly priced cameras...
80%
itreviews.com
Updated:
2012-01-25
Bulkier than most digital compact cameras and with a child-proof look about it, Canon's new PowerShot A800 is aimed at handbag amateurs and folk who are purely interested in cheap digital photography. The good news is that it meets that brief with apl...
Good Batterypowered; easy to operate; reliable pictures...
Bad Too big for a shirt pocket; some blur; poor video.
Bottom line Although the A800's list price is a touch optimistic - we're sure it will be hugely discounted soon - Canon's latest will be a welcome addition to the shortlist for those on a budget. An increasingly rare thing even in the budget market, this back-to-b...
80%
techradar.com
Updated:
2012-01-25
For Canon, the PowerShot A800 is as basic as it gets. The A800 is Canon's entry-level compact camera, and as you'd expect for 60 quid, it's a no-frills affair. No-frills doesn't necessarily mean dumbed-down, however, and there's actually quite a lot to...
Good Easy to use Reliable Smart Auto mode Longer battery life...
Bad Dumpy, lardy looks No HD video recording Some Scene Modes a tad pointless...
Bottom line For Canon, the PowerShot A800 is as basic as it gets. The A800 is Canon's entry-level compact camera, and as you'd expect for 60 quid, it's a no-frills affair. No-frills doesn't necessarily mean dumbed-down, however, and there's actually quite a lot to...
80%
gadgetspeak.com
Updated:
2012-01-25
This is another from the range of small pocket cameras produced by Canon. The Ixus range normally has solid batteries and the PowerShot range – as with this – normally are controlled by ‘AA’ batteries to power the unit...
80%
expertreviews.co.uk
Updated:
2012-01-25
Canon isn't one to cut corners with its cameras, but it has trimmed the A800 down to its absolute bare essentials. The plastic, bulbous body is designed to accommodate two AA batteries (with rechargeables sold separately), the lens is a simple 3.3x zoo...
Bottom line Features and performance are in line with the rock-bottom price, but it punches above its weight for image quality...
80%
digicambuyer.co.uk
Updated:
2012-01-25
One of Canon’s most inexpensive compacts, the PowerShot A800 has an RRP of a fantastic £79. At such at reasonable price, we had to put it to the test to see if it could uphold the manufacturer’s great reputation for quality. The A800 is powered by two...
Bottom line A great budget camera capable of shooting images to a good standard, the A800 will suit first-time photographers looking for a simple, easy-to-use compactOverall Our provides the latest photography news, reviews, previews, features and tecniques. Alt...
60%
pocket-lint.com
Updated:
2012-01-25
At one time all digital cameras were made this way. Fashioned obviously from plastic with a blue-grey hue and power coming courtesy of two bog standard AA batteries, they were viewed as PC peripherals rather than the lifestyle accessories of today. Up...
Good Easy to use point and shooter, inexpensive...
Bad Bulkier and less style-orientated than your average pocket camera, obviously plastic build, no HD video or HDMI output, memory card costs extra...
Bottom line For those with between £60 and £80 to spend on a snapshot camera for the kids or the mother-in-law, the A800 offers fair value for money, an easy to use feature set and fair results. For what’s being asked here it’s hard to grumble about what’s been le...
60%
Show all
Country Distributor
Österreich 1 distributor(s)
X