Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS406 + 4GB SD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5026B054
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8602
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red :
The short editorial description of Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red

LEGRIA FS406 - 1/6" CCD, 37x opt., 2000x dig., 2.6 - 96.2mm, f2.0 - f5.2, DIGIC DV II, 6.858 cm (2.7 ") LCD, 1024 x 768, USB 2.0, Red + 4GB SD
More>>>

Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red:
The official marketing text of Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red as supplied by the manufacturer
The LEGRIA FS406 packs a host of features into a stylish, pocket-sized design. With a 41x Advanced zoom and Video Snapshot, it’s easy to shoot and share top-quality movies. Choice of three chic colours.
- Single SDXC and Eye-Fi card slot;
- Canon’s smallest digital camcorder;
- 41x Advanced Zoom and Dynamic EIS;
- Dual Shot mode;
- 6.7cm Widescreen LCD;
- Video Snapshot;
- Night Scene mode;
- Intelligent Li-ion battery;
- Pre Record Feature;
- PIXELA software supplied.

Single SDXC and Eye-Fi card slot
The LEGRIA FS406 records movies straight to SDXC or Eye-Fi cards- easy to carry and ideal for sharing.

Pocket-size
Compact and lightweight the LEGRIA FS406 is Canon’s smallest digital camcorder - so it’s easy to take with you wherever you go.

Smooth zoom, shake-free shots
A genuine Canon video lens with 41x Advanced zoom lets you get closer to the action. The DIGIC DVII processor ensures the image quality is high throughout the zoom range. The Dynamic Image Stabiliser combats the shake from walking, so your movies have a smoother, professional look.

Dual Shot
Convenient Dual Shot mode simplifies operation: press one button to shoot video and another to capture still photos, without having to switch the Control Dial. Instant one button access to Auto mode sets all controls to automatic, so it’s easy to shoot high quality videos.

6.7cm (2.7″) widescreen LCD
Record stunning, panoramic widescreen movies in true 16:9. Monitor your video footage the way it appears on a widescreen TV via the 6.7cm (2.7") 16:9 LCD.

Fun, short movies with music
With Video Snapshot it’s easy to create fun movies with music to share with friends – and you don’t need a PC. Capture short 2, 4 or 8 second clips with just one touch of the record button. These clip times mirror the length of ‘one cut’ in a TV show to give your movie an expert feel. Then simply add your favourite clips to a playlist, choose a soundtrack of your own, or from the supplied CD, and your movie is ready to share.

Beautiful night shots
Capture the natural beauty of the night with Night Scene Mode. It automatically provides the optimum settings so you can enjoy finely detailed night shots, with faithful dark tones and reduced flaring from bright lights.

Intelligent battery
Shoot for up to 3.7 hours on a single charge. Quick recharge takes just 20 minutes to replenish the battery for an hour’s recording. Remaining charge is accurately displayed in minutes.

Never miss a shot
The LEGRIA FS406 features Pre Record so it starts recording three seconds before you press the record button. These are added to the beginning of each clip so you never miss that crucial shot.

PIXELA software
Supplied PIXELA™ software makes it easy to organize, edit and share your videos. A simplified user interface gives you quick and easy access to editing and web upload functions.
Short summary description Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red:
This short summary of the Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LEGRIA FS406 + 4GB SD, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 800000 pixels, 0.54 MP, 37x
Long summary description Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red :

Canon FS406 + 4GB SD, LEGRIA. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range (f-f): 2.6 - 96.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD,SDHC,SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

This is an auto-generated long summary of Canon LEGRIA FS406 + 4GB SD 0.8MP CCD Full HD Red based on the first three specs of the first five spec groups.
Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Optical sensor resolution
800000 pixels
Effective megapixels (movie)
0.54 MP
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
37x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2000x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.6 - 96.2 mm
Focal length (35mm film equivalent)
40.5 - 1676 mm
Storage
Camcorder media type *
The type of media onto which the camcorder records, such as VHS tape or DVD-Rs.
Memory card
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Maximum memory card size
The maximum size of memory card that can be used with this device.
64 GB
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Light exposure
Scene modes
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
White balance
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/6 - 1/2000
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution (numeric)
Total number of pixels that display has.
123000 pixels
Camera
Self-timer delay
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
4 lx
Image processor
DIGIC DV II
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Mosaic, Neutral, Sepia, Skin tones, Vivid
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Video
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
Pre-record
Yes
Dual shot (video & photo)
Yes
Still image
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
1024 x 768 pixels
Still image resolution(s)
List of image resolutions that supported by device.
640 x 480,1024 x 768
Audio
Audio system
System used to play music or speech.
Dolby Digital
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
No
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
Microphone in
The socket where a microphone is connected to the device.
No
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max) *
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.45 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP-808
Weight & dimensions
Width *
The measurement or extent of something from side to side.
53 mm
Depth *
The distance from the front to the back of something.
122 mm
Height *
The measurement of the product from head to foot or from base to top.
59 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PIXELA ImageMixerTM (SD) Video Browser v1 Transfer Utility v1
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2 - 5.2
Cable type
Type of cable e.g. electicity cable, optical cable.
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Focus
TTL
Fader
Yes
Snapshot
Yes
Photo mode
Device can take photos.
Yes
Video out
1
Audio output
The type of audio output that the device produces, and the connector(s).
1
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16
Testseek has collected 2 expert reviews for Canon LEGRIA FS406 + 4GB SD and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
X