location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5025B002 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 17:38:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 0.8 MP CCD 25.4 / 6 mm (1 / 6") Grey, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - Built-in microphone Built-in speaker(s)
  • - PictBridge
  • - Lithium-Ion (Li-Ion) 3.45 h
Long product name Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver :
The long product name of Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legria FS46 - 8GB, 1/6" CCD, 2.6 - 96.2mm, f2.0 - f5.2, DIGIC DV II, 2.7" LCD, 4 lux, 1024 x 768, USB 2.0
More>>>
Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver:
The official description of Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small enough to fit in your pocket, the LEGRIA FS46 makes it fun to create, shoot and share top quality movies. Features a powerful 41x Advanced Zoom, Video Snapshot and 8GB Dual Flash memory.
- 8GB Dual Flash memory
- Canon’s smallest digital camcorder
- 41x Advanced Zoom and Dynamic EIS
- Dual Shot mode
- 6.7cm Widescreen LCD
- Video Snapshot
- Night Scene mode
- Intelligent Li-ion battery
- Pre Record Feature
- PIXELA software supplied.

Dual Flash memory
An 8GB Dual Flash memory lets you store over 5 hours of movies to the built-in memory or record to SDXC and Eye-Fi memory cards for easy sharing.

Pocket-size
Compact and lightweight the LEGRIA FS46 is Canon’s smallest digital camcorder - so it’s easy to take with you wherever you go.

Smooth zoom, shake-free shots
A genuine Canon video lens with 41x Advanced zoom lets you get closer to the action. The DIGIC DVII processor ensures the image quality is high throughout the zoom range. The Dynamic Image Stabiliser combats the shake from walking, so your movies have a smoother, professional look.

Dual Shot
Convenient Dual Shot mode simplifies operation: press one button to shoot video and another to capture still photos, without having to switch the Control Dial. Instant one button access to Auto mode sets all controls to automatic, so it’s easy to shoot high quality videos.

6.7cm (2.7″) widescreen LCD
Record stunning, panoramic widescreen movies in true 16:9. Monitor your video footage the way it appears on a widescreen TV via the 6.7cm (2.7") 16:9 LCD.

Fun, short movies with music
With Video Snapshot it’s easy to create fun movies with music to share with friends – and you don’t need a PC. Capture short 2, 4 or 8 second clips with just one touch of the record button. These clip times mirror the length of ‘one cut’ in a TV show to give your movie an expert feel. Then simply add your favourite clips to a playlist, choose a soundtrack of your own, or from the supplied CD, and your movie is ready to share.

Beautiful night shots
Capture the natural beauty of the night with Night Scene Mode. It automatically provides the optimum settings so you can enjoy finely detailed night shots, with faithful dark tones and reduced flaring from bright lights.

Intelligent battery
Shoot for up to 3.7 hours on a single charge. Quick recharge takes just 20 minutes to replenish the battery for an hour’s recording. Remaining charge is accurately displayed in minutes.

Never miss a shot
The LEGRIA FS46 features Pre Record so it starts recording three seconds before you press the record button. These are added to the beginning of each clip so you never miss that crucial shot.

PIXELA software
Supplied PIXELA™ software makes it easy to organize, edit and share your videos. A simplified user interface gives you quick and easy access to editing and web upload functions.

Short summary description Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver:
This short summary of the Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS46, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 220 g

Long summary description Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver:
This is an auto-generated long summary of Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver based on the first three specs of the first five spec groups.

Canon LEGRIA FS46. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Closest focusing distance: 0.01 m. White balance: Auto, Daylight

Image sensor
Total megapixels *
0.8 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.53 MP
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
40.5 - 1676 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Storage
Camcorder media type *
Memory card
Flash memory
8 GB
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Maximum memory card size *
64 GB
Focusing
Closest focusing distance
0.01 m
White balance
White balance
Auto, Daylight
Shutter
Camera shutter speed
1/6 - 1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Built-in display *
Yes
Display
LCD
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
4 lx
Photo mode
Yes
Photo effects
Mosaic, Neutral, Sepia, Skin tones, Vivid
Design
Product colour *
Grey, Silver
LED indicators
Yes
Still image
Maximum image resolution *
1024 x 768 pixels
Still image
Still image resolution(s)
640 x 480,1024 x 768
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
No
Microphone in
No
HDMI *
No
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.45 h
Battery type
BP-808
Weight & dimensions
Width
53 mm
Depth
122 mm
Height
59 mm
Weight *
220 g
Packaging content
Bundled software
PIXELA ImageMixerTM (SD) Video Browser 1 Transfer Utility 1
Remote control included
No
Other features
Cable type
USB
Interface
USB 2.0
Auto focus
Yes
Focus
TTL
Fader
Yes
Snapshot
Yes
Video out
1
Audio output
1
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:18:29
Uk has collected 2 expert reviews for Canon LEGRIA FS46 Handheld camcorder 0.8 MP CCD Grey, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
ld2.ciol.com
Updated:
2012-04-22 01:18:29
Canon unveiled Legria FS 46, the smallest ever Standard Definition (SD) camcorder combining stylish, pocket-sized design with their renowned image quality. This is also Canon’s most compact and lightest camcorder range ever, with weighing only 220g mak...
Good Compact Lightweight Zoom lens...
Bad No HD No HDMI out...
0%
Country Distributor
Nederland 1 distributor(s)