location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4944B012 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14.1 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL Face tracking
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red :
The long product name of Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A2200 - 1/2.3" CCD, 14.1MP, DIGIC 4 + iSAPS, 5.0 – 20.0 mm, f/2.8 – f/5.9, TTL, 2.7" TFT, PictBridge, USB 2.0
More>>>
Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red:
The official description of Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a slim and lightweight design, the PowerShot A2200 can always be with you. Thanks to the intelligent Smart Auto and Easy modes, great pictures are just a click away.
- 14.1 Megapixels
- 28mm wide, 4x zoom lens
- 6.8 cm (2.7") LCD
- Smart Auto, Easy mode and Hints & Tips
- HD Movies (720p)
- Blur Reduction mode
- Live View Control and Creative Filters
- Face Detection, Auto Red-Eye Correction
- DIGIC 4
- Li-ion battery.

14.1 Megapixels
A high resolution sensor captures every detail in your subject, giving you the freedom to produce very large prints or crop in for a perfect composition.

28mm wide, 4x zoom lens
For more framing options, a 4x optical zoom lens with a 28mm wide-angle view allows you to capture the vastness of distant subjects such as landscapes or to get wider coverage when shooting in confined areas such as indoors at parties.

6.8 cm (2.7") LCD
A large and sharp screen makes it easy to frame and share shots with friends. Subjects appear in good detail and playback is a joy thanks to five different brightness settings, allowing you to adjust it for any lighting condition.

Smart Auto, Easy mode and Hints & Tips
With Smart Auto, you can take great photos with the press of a button. The camera automatically selects the most appropriate scene from a possible 32 and applies the best settings for a perfect picture. Easy mode prevents you from accidently changing settings, while Hints & Tips provide a brief explanation of the camera’s features.

HD Movies (720p) with Miniature Effect in Movie
720p video capture allows you to record scenes in high definition quality. Miniature Effect in movie makes landscape scenes look like time-lapse movies of miniature scale models.

Blur Reduction mode
When shooting subjects in motion or in low light where blur could easily occur, Blur Reduction mode works to ensure clear results, free from blur

Live View Control and Creative Filters
Live View Control allows you to easily adjust various picture settings while framing the shot. 6 Creative Filters including Miniature and Toy Camera Effect produce impressive results to spark your imagination.

Face Detection, Auto Red-Eye Correction
Face Detection Technology detects up to 35 faces in a single frame and ensures that people remain in focus and with optimum brightness. Red-eye is automatically removed immediately after the shot is taken or during playback.

DIGIC 4
Canon’s DIGIC 4 processor drives responsive operation, superb image quality and colour reproduction. Advanced Noise Reduction ensures richly detailed, cleaner images, even at high ISO speeds.

Li-ion battery
Lithium-ion batteries provide a lightweight and easily rechargeable powering solution.

Short summary description Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red:
This short summary of the Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A2200, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Red

Long summary description Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red:
This is an auto-generated long summary of Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red based on the first three specs of the first five spec groups.

Canon PowerShot A2200. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 135 g. Product colour: Red

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
14.1 MP
Sensor type *
CCD
Maximum image resolution *
4320 x 3240 pixels
Image stabilizer *
No
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5 - 20 mm
Lens structure (elements/groups)
6/5
Combined zoom
16x
Filter
Yes
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Selective Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
MMC, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
I/O ports
1x USB Mini-B 1x A/V-out (PAL/NTSC)
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Candlelight, Children, Fireworks, Portrait, Self-portrait, Snow, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
280 shots
Battery life (max)
6 h
Battery type
NB-8L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
93.2 mm
Depth
23.6 mm
Height
57.2 mm
Weight
135 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB 2.0, A/V-out
Data compression
Fine, Norm
Built-in flash
Yes
Camera shutter speed
1 - 1/1600 s
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 06:07:25
Uk has collected 21 expert reviews for Canon PowerShot A2200 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techtree.com
Updated:
2011-08-07 06:07:20
Expert Review MRP: Rs 6,995Affordable point-and-shoot cameras are the best selling products for any company, and this is the segment where they actually earn a lot. It is therefore not surprising that this market is extremely crowded, with each comp...
Good Very compact and lightweight; Easy to use; Ergonomic; HD movie capture; Decent image quality...
Bad No image stabilisation; Colours look a bit dull; Slow performance; No optical zoom in movie capture; Price could have been lower...
Bottom line The Canon PowerShot A2200 is a good point-and-shoot camera for casual use. Since it is very slim and light, you can easily carry it in your pocket. With the Canon UI, any inexperienced user using it will feel right at home. It comes with a lot of featu...
70%
tech2.com
Updated:
2011-08-07 06:07:21
Canon recently launched a range of cameras in India; among those was the Canon PowerShot A2200. The entry-level PowerShot A2200 uses a 14.1 mega pixel CCD sensor and has Canon’s DIGIC 4 processor onboard. We recently reviewed the Canon IXUS 220 HS...
Bottom line Canon’s new PowerShot A2200 is a winner in many areas. It offers above average image quality under most conditions. HD video recording capabilities are also a bonus feature, which is rare to find on most cameras in this price range. There are some neat...
70%
about.com
Updated:
2011-08-07 06:07:22
My Canon PowerShot A2200 review shows a budget-priced camera that provides extremely good image quality compared to other sub-$150 cameras. The A2200 is a more consistent performer than most cameras in its price range. It's an extremely thin and lightw...
Good Very good image quality compared to other cameras in its price range, Low price makes this camera beneficial for beginners, A2200 is very light and thin, making it easy to operate onehanded, Camera is extremely easy to use, Canon has included some interesting shooting features with this model...
Bad Shot to shot delays and seeing the "busy" message on the LCD are problematic, More variety in the available resolutions would be nice, Lens tends to make some noise when zooming, Autofocus sometimes is a little slow, especially indoors, Video mode has some drawbacks...
80%
letsgodigital.org
Updated:
2011-08-07 06:07:24
The Canon PowerShot A2200 is a slim and lightweight design and an interesting digital camera for entry-level photographers. Thanks to automatic camera features like Smart Auto and Easy mode capturing pictures under sunny and dim conditions is an...
0%
photographybay.com
Updated:
2011-08-07 06:07:24
The Canon PowerShot A2200 is a new 14.1MP, budget-oriented point and shoot camera with a retail price around $140. The A2200 offers a 4x optical zoom that gives you a 28-112mm equivalent zoom range. The A2200 can also capture 720p HD video and it spo...
0%
insidehw.com
Updated:
2011-10-21 03:34:16
The holidays are drawing to an end. The lucky individuals have already used up their vacation days and travelled to their favourite tourist destinations. Some are largely preparing for an off-season summer holiday, whereas some won’t be able to go anyw...
0%
lifewire.com
Updated:
2017-05-06 01:23:48
My Canon PowerShot A2200 review shows a budget-priced camera that provides extremely good image quality compared to other sub-$150 cameras. The A2200 is a more consistent performer than most cameras in its price range. It's an extremely thin and lightwei...
Good Very good image quality compared to other cameras in its price range, Low price makes this camera beneficial for beginners, A2200 is very light and thin, making it easy to operate one-handed, Camera is extremely easy to use, Canon has included some intere...
Bad Shot to shot delays and seeing the "busy" message on the LCD are problematic, More variety in the available resolutions would be nice, Lens tends to make some noise when zooming, Autofocus sometimes is a little slow, especially indoors...
Bottom line My Canon PowerShot A2200 review shows a budget-priced camera that provides extremely good image quality compared to other sub-$150 cameras. The A2200 is a more consistent performer than most cameras in its price range. It's an extremely thin and lightweig...
0%
Country Distributor
Nederland 1 distributor(s)