Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
115 HS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4933B017
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19683
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 13 Dec 2017 13:18:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey :
The short editorial description of Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey

IXUS 115 HS - 12.1MP, 1/2.3" CMOS, 4000 x 3000, Full HD, DIGIC 4, 7.62 cm (3.0 ") LCD TFT, 240 fps, USB 2.0, HDMI Mini, PAL/NTSC, 140g
More>>>

Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey:
The official marketing text of Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey as supplied by the manufacturer
With HS System for great shots in low light, Smart Auto and Full HD movies, the stylish metal bodied IXUS 115 HS lets you simply enjoy the fun.

Features

- HS System (12.1 MP)
- 28mm, 4x zoom. Optical IS
- Slim metal body
- 7.6 cm (3.0") PureColor II G LCD
- Full HD. Dynamic IS. HDMI
- Smart Auto (32 scenes)
- High-speed Burst & Super Slow Motion Movie
- Movie Digest
- Creative shooting modes
- Optional Waterproof Cases
- Focus on the fun

HS System (12.1 MP)
HS System excels in low light allowing you to capture the real atmosphere of the moment without flash or tripod. A high performance DIGIC 4 processor and high sensitivity image sensor give superior image quality in all situations.

28mm, 4x zoom. Optical IS
A quality 28mm wide-angle Canon lens brings you greater shooting possibilities, from big groups to indoor party shots. The 4x zoom with optical Image Stabilizer makes it easy to zoom in on details without camera shake.

Slim metal body
A metal body gives the camera a solid feel and stylish finish while the slim design makes it easy to carry with you everywhere

7.6 cm (3.0") PureColor II G LCD
The large screen with a tempered glass outer layer adds strength and gives high visibility in a variety of conditions with stunning contrast and colour. A wide viewing angle allows you to easily share your images and movies with friends.

Full HD Movies and Dynamic IS plus HDMI
High quality movies can now be recorded in Full HD 1080p format at 24fps. Dynamic IS makes sure your footage stays steady while filming and an HDMI connection ensures no loss of quality when playing back on an HDTV.

Smart Auto
Smart Auto is truly automatic - detecting up to 32 different shooting scenes so you can take great pictures in complete confidence, knowing that the camera will take care of everything.

High-speed Burst & Super Slow Motion Movie
Capture fast-paced action using the High-speed Burst mode or slow down movement using
Super Slow Motion Movie mode. Both modes provide dramatic and spectacular ways of recording fast-moving subjects.

Movie Digest
Movie Digest captures up to 4-seconds of the action before a shot is taken, joining all the clips together from the same day into a single VGA movie to add to your collection of photos.

Creative shooting modes
Creative shooting modes give you the opportunity to experiment. Fish-eye Effect re-creates the distortion of a fish-eye lens while Miniature Effect transforms landscapes into miniature scale models. For the look and feel of a picture taken with an older style camera try Toy Camera Effect.
Short summary description Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey:
This short summary of the Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Canon Digital IXUS 115 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 4x, Full HD, Grey
Long summary description Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey :

Canon Digital IXUS 115 HS. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5 - 20 mm. Fastest camera shutter speed: 1/1500 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Colour of product: Grey

This is an auto-generated long summary of Canon Digital IXUS 115 HS Compact camera 12.1MP 1/2.3" CMOS 4000 x 3000pixels Grey based on the first three specs of the first five spec groups.
Picture quality
Camera type *
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.1 MP
Image sensor size *
1/2.3"
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
4000 x 3000 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2112 x 2112,2816 x 1584,2816 x 1880,2816 x 2112,2992 x 2992,4000 x 2248,4000 x 2664
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2, 4:3, 16:9
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 20 mm
Minimum focal length (35mm film equiv)
The minimum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
28 mm
Maximum focal length (35mm film equiv)
The maximum 35mm equivalent focal length, which is a measure that indicates the angle of view of a particular combination of a camera lens and film or sensor size. The term is useful because most photographers experienced with interchangeable lenses are most familiar with the 35mm film format.
112 mm
Minimum aperture number
The minimum size of the hole through which light enters a camera.
2.8
Maximum aperture number
5.9
Lens structure (elements/groups)
The way in which a camera lens is constructed.
6/5
Combined zoom
16x
Number of aspheric elements
2
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Continuous Auto Focus, Face tracking, Single Auto Focus, Tracking Auto Focus
Focus
TTL
Closest focusing distance
0.03 m
Auto Focus (AF) points
9
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted, Evaluative (Multi-pattern), Spot
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
The minimum time which the camera shutter is open when taking a photo.
1/1500 s
Slowest camera shutter speed *
The maximum time which the camera shutter is open when taking a photo.
15 s
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.3 - 4 m
Flash range (tele) *
0.5 - 2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Video resolutions
The amount of detail that can be seen in the video image.
320 x 240,640 x 480,1280 x 720 pixels
Motion JPEG frame rate
24 fps
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video formats supported
The type of video formats that can be used by this device.
H.264,MOV
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,MMC+,SD,SDHC,SDXC
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display resolution (numeric)
Total number of pixels that display has.
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Children, Fireworks, Night, Portrait, Self-portrait, Snow, Underwater
Shooting modes *
Movie, Scene
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
2,10 s
Camera playback
Movie, Single image
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
On Screen Display (OSD) languages
ARA, CHI (SIMPL), CHI (TR), CZE, Danish, German, Dutch, English, Spanish, Finnish, French, GRE, HUN, Italian, JPN, KOR, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, THA, TUR, UKR
Camera file system
DPOF 1.1,Exif 2.3
Built-in processor
DIGIC 4 + iSAPS
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB-4L
Number of batteries supported
The number of batteries that can be used with the product.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Metal
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
93.1 mm
Depth *
The distance from the front to the back of something.
19.9 mm
Height *
The measurement of the product from head to foot or from base to top.
55.8 mm
Weight (including battery)
140 g
Packaging content
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/15 - 1/1500
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Video memory capacity
4GB
On/off switch
The button which is pressed to switch the device on or off.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10
Testseek has collected 44 expert reviews for Canon Digital IXUS 115 HS and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10
The Ixus brand is usually associated with luxury rather than good value, but Canon has combined both in this latest entry-level model. Its curved metal body looks gorgeous, and it's backed up by some impressive specs including optical stabilisation, a...
Bottom line A little pricier than most budget cameras, but its styling, features, photo quality and video quality are all in a different league...
100%
Cameras.co.uk
Updated:
2011-08-10
The Canon IXUS 115 HS is a classy looking, pocket digital camera. At around 20mm wide it should slip into more or less any pocket. Canon have produced four different coloured versions of the IXUS 115 HS. These are pink, silver, grey and blue. It has...
Bottom line The Canon IXUS 115 HS ticks most of the right boxes for a pocket camera. It has a good set of features without adding too many gimmicky ones that you might not use. Build quality seems to be good. Picture quality is hard to beat by other point and sho...
86%
gadgetspeak.com
Updated:
2011-08-10
If I keep saying it long enough I might believe it, it’s not pink, it’s not pink it’s purple. Here I am looking at one of Canons latest Ixus cameras its purple but I am very pleased to say that is only one of the colours it comes in...
84%
digitalversus.com
Updated:
2011-08-21
Although it's incredibly annoying, we've come to accept that you can't expect a screen with decent viewing angles in a camera selling for under £200. There are, however, a few exceptions, and the Canon Ixus 115 HS is one of them.The large screen has a...
Good Highquality build and materials used, Good picture quality up to 800 ISO, Good picture quality at telephoto settings, 1080p HD video mode with sharp picture quality, Easy to use...
Bad Lens could be sharper at wideangle settings, No stereo sound or optical zoom in video mode, Could be more responsive, Lowdef screen, Flat buttons set flush into the casing aren't always practical...
Bottom line The Canon Ixus 115 HS is a nice surprise, boasting good internal electronics, a pleasant build and a sleek design, all for a price at which basic CCD sensors, harsh plastics and TN screens are still the order of the day. Canon just needs to improve the...
80%
digicambuyer.co.uk
Updated:
2011-08-10
C anon’s new HS System is now part of the latest IXUS line-up, and the manufacturer claims it produces excellent results even in low light. The IXUS 115 HS kick-starts the new range, with features including a 12.1MP CMOS sensor, a 4x optical zoom, and...
Bottom line Canon is known for its high-cost entry-level compacts, but with the 115 HS you have a great deal to get creative with and its results justify the asking price Overall Our provides the latest photography news, reviews, previews, features and tecniques...
80%
pocket-lint.com
Updated:
2011-08-10
Looking for an uncomplicated snapshot camera that will slide easily into a top pocket to be carried around at all times and whipped out when that random photo opportunity presents itself? Baby brother to the newest (and pricier) IXUS pairing of the 220...
80%
trustedreviews.com
Updated:
2011-08-10
Looking for a reasonably priced pocket camera for a gift or a weekend away? Then the Canon IXUS 115 HS should be right up your street. Little brother to the Canon IXUS 220 HS we reviewed the other week and £20 cheaper, it shares the same 12.1 megapixel re...
Good Styish design, Tiny dimensions, Good image quality, Surprising number of features...
Bad Small size can make it cramped to use, Few manual controls, Somewhat pricey...
80%
smarthouse.com.au
Updated:
2011-11-04
Key Features * 12.1 megapixel sensor * 4x zoom lens (28 - 112mm equiv.) * Full HD videoThe Canon IXUS 115 HS doesn't set new records in terms of image quality, but as a tiny stylish compact, it was never set to. However, what you do get is a c...
Good Styish design; Tiny dimensions; Good image quality; Surprising number of features...
Bad Small size can make it cramped to use; Few manual controls; Somewhat pricey...
80%
itreviews.com
Updated:
2013-06-29
The Canon PowerShot Elph 115 IS ($169.99 direct) is the least expensive model in the Elph series, a line of cameras that have historically been known for solid build quality and compact dimensions. It packs an 8x lens into a svelte body, but its 16-megapi...
Bottom line The Canon PowerShot Elph 115 IS compact camera isn't the best performer, but budget-minded shooters will appreciate its size and zoom range...
60%
webuser.co.uk
Updated:
2011-08-10
This is the cheapest model and the one most suitable for novices in Canon’s luxurious IXUS range. Its impressive features include optical image stabilisation, a 3in LCD screen, an HDMI output for viewing pictures on a TV and 1080p v...
Bottom line This tiny camera packs a big photographic punch, taking the best pictures and video of all the models we tested. It’s also the most expensive, though we think its superior quality is worth paying the extra for. The generous 3in screen is impressive fo...
0%
reviewed.com
Updated:
2014-02-08
Attention-hogging point-and-shoots tend to wrap themselves in extra features. Touchscreens, long zoom-ranges, share buttons, and special effects are all well and dandy, but the Canon PowerShot ELPH 100 HS (MSRP $199) goes after what actually matters: exce...
Bottom line The 100 HS takes arguably the best photos of any sub-$200 camera on the market. It can capture decent shots even in challenging settings, and in ideal conditions—outdoors on a bright, sunny day—its images are bright and clear with true-to-life colors. Any...
0%
reviewed.com
Updated:
2014-02-09
The Canon PowerShot ELPH 100 HS (IXUS 115 HS in some territories) is the entry-level model in Canon's 2011 ELPH lineup. It's also the market's most affordable camera built around a CMOS sensor, which means that it's fast, and it can shoot great pictures i...
Bottom line Sections...
0%
Show all