location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
115 HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4929B018
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CMOS Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL Face tracking
  • - ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver :
The long product name of Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IXUS 115 HS - 12.1MP, 1/2.3" CMOS, 4000 x 3000, Full HD, DIGIC 4, 3.0" LCD TFT, 240 fps, USB 2.0, HDMI Mini, PAL/NTSC, 140g
More>>>
Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver:
The official description of Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With HS System for great shots in low light, Smart Auto and Full HD movies, the stylish metal bodied IXUS 115 HS lets you simply enjoy the fun.

Features

- HS System (12.1 MP)
- 28mm, 4x zoom. Optical IS
- Slim metal body
- 7.6 cm (3.0") PureColor II G LCD
- Full HD. Dynamic IS. HDMI
- Smart Auto (32 scenes)
- High-speed Burst & Super Slow Motion Movie
- Movie Digest
- Creative shooting modes
- Optional Waterproof Cases
- Focus on the fun

HS System (12.1 MP)
HS System excels in low light allowing you to capture the real atmosphere of the moment without flash or tripod. A high performance DIGIC 4 processor and high sensitivity image sensor give superior image quality in all situations.

28mm, 4x zoom. Optical IS
A quality 28mm wide-angle Canon lens brings you greater shooting possibilities, from big groups to indoor party shots. The 4x zoom with optical Image Stabilizer makes it easy to zoom in on details without camera shake.

Slim metal body
A metal body gives the camera a solid feel and stylish finish while the slim design makes it easy to carry with you everywhere

7.6 cm (3.0") PureColor II G LCD
The large screen with a tempered glass outer layer adds strength and gives high visibility in a variety of conditions with stunning contrast and colour. A wide viewing angle allows you to easily share your images and movies with friends.

Full HD Movies and Dynamic IS plus HDMI
High quality movies can now be recorded in Full HD 1080p format at 24fps. Dynamic IS makes sure your footage stays steady while filming and an HDMI connection ensures no loss of quality when playing back on an HDTV.

Smart Auto
Smart Auto is truly automatic - detecting up to 32 different shooting scenes so you can take great pictures in complete confidence, knowing that the camera will take care of everything.

High-speed Burst & Super Slow Motion Movie
Capture fast-paced action using the High-speed Burst mode or slow down movement using
Super Slow Motion Movie mode. Both modes provide dramatic and spectacular ways of recording fast-moving subjects.

Movie Digest
Movie Digest captures up to 4-seconds of the action before a shot is taken, joining all the clips together from the same day into a single VGA movie to add to your collection of photos.

Creative shooting modes
Creative shooting modes give you the opportunity to experiment. Fish-eye Effect re-creates the distortion of a fish-eye lens while Miniature Effect transforms landscapes into miniature scale models. For the look and feel of a picture taken with an older style camera try Toy Camera Effect.

Short summary description Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver:
This short summary of the Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 115 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 4x, Full HD, Silver

Long summary description Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 115 HS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,1200 x 1200,1600 x 1064,1600 x 1200,1920 x 1080,2112 x 2112,2816 x 1584,2816 x 1880,2816 x 2112,2992 x 2992,4000 x 2248,4000 x 2664
Image stabilizer *
Yes
Supported aspect ratios
3:2, 4:3, 16:9
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5 - 20 mm
Lens structure (elements/groups)
6/5
Combined zoom
16x
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Continuous Auto Focus, Single Auto Focus
Face tracking
Yes
Closest focusing distance
0.03 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
Yes
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.3 - 4 m
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
240 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
MMC, MMC+, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Portrait, Self-portrait, Snow, Underwater
Shooting modes *
Auto
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Multi burst mode
Yes
Playback zoom (max)
10x
Custom colour
Yes
Histogram
Yes
Image editing
Resizing
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 4 iSAPS
Design
Product colour *
Silver
Material
Metal
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
230 shots
Battery type
NB-4L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
93.1 mm
Depth
19.9 mm
Height
55.8 mm
Weight (including battery)
140 g
Packaging content
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Yes
Aperture range (F-F)
2.8 - 5.9
Built-in flash
Yes
Camera shutter speed
1/15 - 1/1500 s
Focal length (35mm film equivalent)
28 - 112 mm
Compatible operating systems
Windows 7/ Vista SP1-2/ XP SP3 Mac OS X v10.5 – 10.6
Digital SLR
No
HDMI ports quantity
1
Video memory capacity
4GB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:30:45
Uk has collected 44 expert reviews for Canon Digital IXUS 115 HS 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-14 06:30:09
This is the cheapest model and the one most suitable for novices in Canon’s luxurious IXUS range. Its impressive features include optical image stabilisation, a 3in LCD screen, an HDMI output for viewing pictures on a TV and 1080p v...
Bottom line This tiny camera packs a big photographic punch, taking the best pictures and video of all the models we tested. It’s also the most expensive, though we think its superior quality is worth paying the extra for. The generous 3in screen is impressive fo...
0%
gadgetspeak.com
Updated:
2011-08-14 06:30:13
If I keep saying it long enough I might believe it, it’s not pink, it’s not pink it’s purple. Here I am looking at one of Canons latest Ixus cameras its purple but I am very pleased to say that is only one of the colours it comes in...
84%
expertreviews.co.uk
Updated:
2011-08-14 06:30:26
The Ixus brand is usually associated with luxury rather than good value, but Canon has combined both in this latest entry-level model. Its curved metal body looks gorgeous, and it's backed up by some impressive specs including optical stabilisation, a...
Bottom line A little pricier than most budget cameras, but its styling, features, photo quality and video quality are all in a different league...
100%
digicambuyer.co.uk
Updated:
2011-08-14 06:30:30
C anon’s new HS System is now part of the latest IXUS line-up, and the manufacturer claims it produces excellent results even in low light. The IXUS 115 HS kick-starts the new range, with features including a 12.1MP CMOS sensor, a 4x optical zoom, and...
Bottom line Canon is known for its high-cost entry-level compacts, but with the 115 HS you have a great deal to get creative with and its results justify the asking price Overall Our provides the latest photography news, reviews, previews, features and tecniques...
80%
pocket-lint.com
Updated:
2011-08-14 06:30:34
Looking for an uncomplicated snapshot camera that will slide easily into a top pocket to be carried around at all times and whipped out when that random photo opportunity presents itself? Baby brother to the newest (and pricier) IXUS pairing of the 220...
80%
trustedreviews.com
Updated:
2011-08-14 06:30:37
Looking for a reasonably priced pocket camera for a gift or a weekend away? Then the Canon IXUS 115 HS should be right up your street. Little brother to the Canon IXUS 220 HS we reviewed the other week and £20 cheaper, it shares the same 12.1 megapixel re...
Good Styish design, Tiny dimensions, Good image quality, Surprising number of features...
Bad Small size can make it cramped to use, Few manual controls, Somewhat pricey...
80%
Cameras.co.uk
Updated:
2011-08-14 06:30:39
The Canon IXUS 115 HS is a classy looking, pocket digital camera. At around 20mm wide it should slip into more or less any pocket. Canon have produced four different coloured versions of the IXUS 115 HS. These are pink, silver, grey and blue. It has...
Bottom line The Canon IXUS 115 HS ticks most of the right boxes for a pocket camera. It has a good set of features without adding too many gimmicky ones that you might not use. Build quality seems to be good. Picture quality is hard to beat by other point and sho...
86%
digitalversus.com
Updated:
2011-08-21 06:11:08
Although it's incredibly annoying, we've come to accept that you can't expect a screen with decent viewing angles in a camera selling for under £200. There are, however, a few exceptions, and the Canon Ixus 115 HS is one of them.The large screen has a...
Good Highquality build and materials used, Good picture quality up to 800 ISO, Good picture quality at telephoto settings, 1080p HD video mode with sharp picture quality, Easy to use...
Bad Lens could be sharper at wideangle settings, No stereo sound or optical zoom in video mode, Could be more responsive, Lowdef screen, Flat buttons set flush into the casing aren't always practical...
Bottom line The Canon Ixus 115 HS is a nice surprise, boasting good internal electronics, a pleasant build and a sleek design, all for a price at which basic CCD sensors, harsh plastics and TN screens are still the order of the day. Canon just needs to improve the...
80%
smarthouse.com.au
Updated:
2011-11-04 12:40:24
Key Features * 12.1 megapixel sensor * 4x zoom lens (28 - 112mm equiv.) * Full HD videoThe Canon IXUS 115 HS doesn't set new records in terms of image quality, but as a tiny stylish compact, it was never set to. However, what you do get is a c...
Good Styish design; Tiny dimensions; Good image quality; Surprising number of features...
Bad Small size can make it cramped to use; Few manual controls; Somewhat pricey...
80%
itreviews.com
Updated:
2013-06-20 06:17:41
The Canon PowerShot Elph 115 IS ($169.99 direct) is the least expensive model in the Elph series, a line of cameras that have historically been known for solid build quality and compact dimensions. It packs an 8x lens into a svelte body, but its 16-megapi...
Bottom line The Canon PowerShot Elph 115 IS compact camera isn't the best performer, but budget-minded shooters will appreciate its size and zoom range...
60%
reviewed.com
Updated:
2014-02-08 01:10:05
Attention-hogging point-and-shoots tend to wrap themselves in extra features. Touchscreens, long zoom-ranges, share buttons, and special effects are all well and dandy, but the Canon PowerShot ELPH 100 HS (MSRP $199) goes after what actually matters: exce...
Bottom line The 100 HS takes arguably the best photos of any sub-$200 camera on the market. It can capture decent shots even in challenging settings, and in ideal conditions—outdoors on a bright, sunny day—its images are bright and clear with true-to-life colors. Any...
0%
reviewed.com
Updated:
2014-02-09 01:04:49
The Canon PowerShot ELPH 100 HS (IXUS 115 HS in some territories) is the entry-level model in Canon's 2011 ELPH lineup. It's also the market's most affordable camera built around a CMOS sensor, which means that it's fast, and it can shoot great pictures i...
Bottom line Sections...
0%
dcresource.com
Updated:
2011-08-14 06:30:11
The PowerShot ELPH 100 HS ($199) is the entry-level model in Canon's stylish and compact ELPH lineup. It's the follow-up to the PowerShot SD1300 IS, which came out on top in our 2010 Budget Camera Shootout. It features a 12.1 Megapixel CMOS sensor, a...
Good Good photo quality, with slightly better low light performance than CCDbased predecessor, Compact, stylish metal body, comes in five colors, Optical image stabilization, 3inch LCD has average outdoor, very good low light visibility, Smart Auto mode picks one of 32 scene modes for you, Tons of fun features, including special effects and slomo movie mode, Redeye not a problem, Cool face, smile, and...
Bad Images are slightly noisy at low ISOs, Some highlight clipping and purple fringing at times, Movie mode issues: optical zoom cannot be used, sound is monaural, and 24 fps frame rate isn't great for capturing fastmoving subjects, Full resolution burst mode didn't perform at advertised speeds (low resolution highspeed mode was just the opposite, though), Flash is on the weak side, Flush controls ma...
Bottom line The entry level Canon ELPH models have always been favorites of mine, and the new PowerShot ELPH 100 HS continues that tradition. While it doesn't do anything radical (unless you count the switch from CCD to CMOS), the ELPH offers a solid design, plen...
0%
whatdigitalcamera.com
Updated:
2011-08-14 06:30:16
Whenever a new IXUS camera arrives, it does so with a certain weight of expectation behind it. The IXUS 115 HS, with its full specification, HS technology and reasonable-for-an-IXUS price tag, certainly has as much of this weig...
Good Excellent design, slim body, good image quality, reasonable price tag...
Bad LCD screen not the highest specification, no manual control, missing a few features...
Bottom line Whenever a new IXUS camera arrives, it does so with a certain weight of expectation behind it. The IXUS 115 HS, with its full specification, HS technology and reasonable-for-an-IXUS price tag, certainly has as much of this weight as any. However, the...
90%
photographyblog.com
Updated:
2011-08-14 06:30:32
The Canon IXUS 115 HS (also known as the PowerShot ELPH 100 HS) is an affordable compact camera sporting some great features. These include a back-illuminated 12.1 megapixel CMOS sensor, full 1080p HD movie recording, a 28mm wide-angle lens with a fas...
Bottom line There's not a great deal here that we haven't already witnessed on the Canon IXUS 220 HS, and apart from a bigger screen and a lower price tag for this IXUS 115 HS, the two cameras are pretty much two tempting peas in the same tight pod. So, if gettin...
80%
pcmag.com
Updated:
2011-08-14 06:30:43
Canon's Elph line has long been known for packing good image quality into tiny packages, and the latest version, the 12.1-megapixel Canon PowerShot Elph 100 HS ($199.99 list) continues the trend. The 100 HS delivers fine images, good performance, and a...
Good Small, compact build, Dedicated low-light mode, Shoots 1080p video...
Bad Average image quality and speed, Can't adjust zoom or focus in video mode...
Bottom line The Canon PowerShot Elph 100 HS is a good compact camera with plenty of features, but nothing about it is exceptional—including its photos...
70%
steves-digicams.com
Updated:
2011-08-14 06:30:45
Underneath the PowerShot ELPH 500 HS and the 300 HS, the Canon PowerShot ELPH 100 HS is the entry-level model to the 2011 ELPH lineup. The ELPH 100 HS offers a 12.1-Megapixel CMOS image sensor as well as a 3.0-inch LCD screen. The wide angle 28mm equiv...
Bottom line Canon is still adding new models to their popular line of Digital ELPH cameras, which includes the PowerShot ELPH 100 HS (aka the IXUS 115 HS in the UK). One of several models to bear the "High Sensitivity" (HS) badge, the 100 HS is an ultra-compact 12...
0%
digitalcamerainfo.com
Updated:
2011-10-16 01:19:32
The Canon PowerShot ELPH 100 HS (IXUS 115 HS in some territories) is the entry-level model in Canon’s 2011 ELPH lineup. It’s also the market’s most affordable camera built around a CMOS sensor, which means that it’s fast, and it can shoot great pictur...
Bottom line Point-and-shoots tend to concern themselves with extra features to stand out from the dozens of choices. Touchscreens, long zoom-ranges, share buttons, and special effects are all well and dandy, but the Canon PowerShot ELPH 100 HS (MSRP $199) succeed...
0%
insidehw.com
Updated:
2011-10-16 01:19:32
The holidays are drawing to an end. The lucky individuals have already used up their vacation days and travelled to their favourite tourist destinations. Some are largely preparing for an off-season summer holiday, whereas some won’t be able to go anyw...
0%
imaging-resource.com
Updated:
2011-11-16 01:04:59
Canon's PowerShot ELPH models are generally easy to recommend; that's true with the Canon 100 HS. It's the year's easiest pick as a bargain all-around camera, with good looks and good image quality. We appreciated the Canon 100 HS's small, pocketable s...
Good Small and smooth design makes it very pocketable, Multiple colors available, Plenty of optional modes if you want them, 4x wide-angle zoom with optical image stabilization, Smart Auto makes Scene settings choices for you, Good 3-inch LCD, Well-placed c...
Bad Buttons may be too small for those with large hands, Color shift in yellows makes some colors seem muted, Some noticeable chromatic aberration at wide-angle, Slightly lower-than-average battery life, High-speed burst wasn't quite as fast as advertised...
Bottom line Canon's PowerShot ELPH models are generally easy to recommend; that's true with the Canon 100 HS. It's the year's easiest pick as a bargain all-around camera, with good looks and good image quality. We appreciated the Canon 100 HS's small, pocketable s...
0%
cameralabs.com
Updated:
2011-12-10 01:03:43
Canon ELPH 100 HS / IXUS 115 HS review The Canon ELPH 100 HS is a 12.1 Megapixel slim compact with a 4x stabilised zoom and a 3in screen. Announced in February 2011, it's the entry-level model in this year's ELPH / IXUS line-up and is known outside No...
Good Super-slim stylish compact design, 1080p24 HD movie mode, Scene mode movies and super slo-mo, Excellent image quality.
Bad Lengthy linear exposure mode menu, Average continuous shooting speeds, No optical zoom in video modes, Mono mic.
Bottom line see how it compares to the next two models in the Canon ELPH / IXUS range. Compared to Canon ELPH 300 HS / IXUS 220 HS The ELPH 300 HS / IXUS 220 is the next model up from the ELPH 100 HS / IXUS 115 HS in the range. It has a smaller 2...
83%
pcmag.com
Updated:
2013-06-21 02:02:04
The Canon PowerShot Elph 115 IS ($169.99 direct) is the least expensive model in the Elph series, a line of cameras that have historically been known for solid build quality and compact dimensions. It packs an 8x lens into a svelte body, but its 16-m...
Good 8x zoom lens. Compact. Inexpensive. Sharp images.
Bad Slow performance. Noisy images at moderate ISO settings. Low-res LCD. Video limited to 720p...
Bottom line The Canon PowerShot Elph 115 IS compact camera isn't the best performer, but budget-minded shooters will appreciate its size and zoom range...
60%
steves-digicams.com
Updated:
2013-08-02 01:13:18
Quick TakeProsSmall camera bodyImage quality is good versus similarly priced camerasELPH 115 is very easy to useToggle switch gives easy access to two primary shooting modes, Auto and ProgramLike other ELPH models, the 115 is a sharp-looking cameraSepa...
Bottom line By Kyle Schurman Bare-bones, basic cameras are getting tougher and tougher to find. It seems like this year's models all have some sort of advanced feature, whether it's a built-in Wi-Fi capability, a large zoom lens, a touch screen LCD ... or all thre...
0%