location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF G10 2.37 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4923B007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574567679
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 17:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF G10 2.37 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 40x
  • - LCD 8.89 cm (3.5")
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Canon LEGRIA HF G10 2.37 MP CMOS Black :
The long product name of Canon LEGRIA HF G10 2.37 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF G10 - 32GB, SDXC/SDHC/SD, 1/3 HD CMOS Pro, 2.37MP, 10x zoom, DIGIC DV III
More>>>
Canon LEGRIA HF G10 2.37 MP CMOS Black:
The official description of Canon LEGRIA HF G10 2.37 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to match the creative passion of experienced videographers, the LEGRIA HF G10 features professional quality Canon components and extensive manual controls for exceptional HD movies.

30.4mm Wide-angle HD Video lens
Canon’s professional HD Video lens technology delivers a superb 30.4mm, F1.8 lens with a smooth, 10x optical zoom, and 8-Blade iris for natural looking de-focus effects.

Canon HD CMOS Pro Sensor
A 2.07 MP HD CMOS Pro sensor - designed and made for professional camcorders - captures Full HD at native 1920x1080 resolution. The light gathering area of the pixels is 160% greater than a conventional CMOS, for wider dynamic range and better low-light performance.

Professional audio
The new, high sensitivity built-in microphone has 4 directionality modes to ensure you capture more of the sound you want and an audio equaliser for the perfect tone. A zoom mic option is available and, when used with an external mic, the 2 sources can be mixed in camera. Optional Canon 5.1 Surround and Wireless mics are also available.

32GB memory plus 2x SDXC slots
Full HD AVCHD video is recorded at up to 24mbps to 32GB built-in flash memory – for over 12 hours recording. Dual SDXC card slots and Relay Recording ensure enough capacity for the most ambitious movie projects.

Full creative control
A lens focus ring gives you precise control of manual focussing, while an assignable Control Dial allows control of functions such as aperture, shutter speed and gain. Professional shooting assist functions include Magnification, Peaking and Zebras.

High-resolution 8.8cm Touch-screen
A high-resolution 920k dot, 8.8cm Touch-screen LCD is optimised for shooting in HD and provides 100% coverage of the scene. A retractable, colour viewfinder adds to your shot-framing options.

Instant AF; Face Detection
Instant AF provides fast and accurate focussing for pin-sharp HD quality. Face Detection automatically optimises camcorder settings for perfectly focussed and exposed people shots.

Optical Image Stabiliser
An advanced Optical Image Stabiliser ensures smooth, steady video every time. Dynamic mode stabilises shots on the move, while Powered IS delivers steady telephoto shots.

Creative Cinematic Filters
Inspire your creativity with built-in Cinema-Look Filters. Select from 8 adjustable colour-grading filters to capture the perfect looking movie scene. Shoot progressively at 25 full frames per second for a more cinematic feel.

Easy sharing and uploading
In-camera HD-SD conversion lets you down-convert your movies to standard definition, ready for uploading and sharing via the web.

Short summary description Canon LEGRIA HF G10 2.37 MP CMOS Black:
This short summary of the Canon LEGRIA HF G10 2.37 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF G10, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), 8.89 cm (3.5"), LCD, Black

Long summary description Canon LEGRIA HF G10 2.37 MP CMOS Black:
This is an auto-generated long summary of Canon LEGRIA HF G10 2.37 MP CMOS Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF G10. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 40x, Focal length range: 4.25 - 42.5 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 33 GB. Macro focusing range: 0.20 m. White balance: Auto, Daylight, Fluorescent

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Optical sensor resolution
2370000 pixels
Lens system
Focal length range
4.25 - 42.5 mm
Focal length (35mm film equivalent)
30.4 - 304 mm
Optical zoom *
10x
Filter size
5.8 cm
Digital zoom *
40x
Storage
Flash memory
33 GB
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Macro focusing range
0.20 m
White balance
White balance
Auto, Daylight, Fluorescent
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
8.89 cm (3.5")
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
260000 pixels
Camera
Self-timer delay
10 s
Design
Product colour *
Black
Still image
Still image resolution(s)
1920 x 1080
Image formats supported
JPG
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
Microphone in
No
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-808
Weight & dimensions
Width
77 mm
Depth
161 mm
Height
77 mm
Other features
Auto focus
Yes
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-05 19:07:17
Uk has collected 27 expert reviews for Canon LEGRIA HF G10 2.37 MP CMOS Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-04-05 19:07:08
The Canon LEGRIA HF G10 is a high-end full high definition (1080p) camcorder with 32GB of built-in flash memory, dual SDCX/SDHC/SD memory card slots. The camcorder has a 3.5-inch touchscreen LCD and a 30.4mm wide-angle lens. The Canon LEGRIA HF G10 als...
Good The Canon LEGRIA HF G10’s build is made of tough plastic that is much stronger than that may sound. The LEGRIA HF G10 is a heavy duty camcorder that you can feel safe lugging around. The manual focus ring feels very professional and gives you the ultimate control over your shots while still being easy to use. For more serious filmmakers a handy microphone input helps to deliver impressive audio.
Bad A price of around £1,200 might be a little steep, and compared the very best in class there are camcorders out there that offer slightly more detail for the price. And its 10x optical zoom is a tad too limiting to offer ultimate shooting flexibility, and unless you purchase an adapter, you won’t be able to add your own standard video light or camcorder as the accessory shoe is Canon’s S Mini Adva...
Bottom line Despite its high price, the Canon LEGRIA HF G10 is a great camcorder for amateur movie makers and camcorder aficionados. Its performance is fantastic with little to no sign of grain or noise in bright and low light conditions. It is also easy to use...
80%
trustedreviews.com
Updated:
2013-04-05 19:07:09
The Canon HF10 and HF100 were the cream of the premium camcorder crop a few years back, but since then the company's top-end models have been priced too far beyond the competition. The LEGRIA HF G10 costs a little over £1,000, so it's still more expensive...
Good Excellent image quality, Lens focus ring, Comprehensive manual controls...
Bad Relatively pricey, Proprietary Canon accessory shoe...
Bottom line Canon's LEGRIA HF G10 is close to being a perfect camcorder for video enthusiasts or professionals looking for a second unit for quick handheld work. Only the lack of a standard-sized accessory shoe and the price let it down. These two factors mean this c...
90%
digitalversus.com
Updated:
2013-04-05 19:07:12
Canon has a wireless mic kit, the WM-V1, with a transmitter and receiver meaning you can record voices at distances of up to 50 metres.The HF G10 is Canon's top-of-the-range camcorder, and is at the very top of the food chain when it comes to the manuf...
Good Excellent image stabilisation, Large 3.4'' LCD screen, Robust frame, 30.4 mm wideangle lens, Mic input...
Bad Noise affects video when light levels are low, No 50p mode...
Bottom line A year ago, the HF G10 would have been one of the best HD camcorders around. But today, the lack of a 50p mode and poor performance in low light put it behind its rivals Sony and Panasonic, despite Canon's insistence on a 'high-end' price tag...
60%
expertreviews.co.uk
Updated:
2013-04-05 19:07:14
The HF G10 is Canon's top-of-the-range camcorder, and the most expensive we've seen of this year's crop. It takes a different approach to capturing digital video to Panasonic's high-end HDC-SD900 - instead of separate 1/4.1in sensors for red, green and...
Bottom line A beautifully made high-end camcorder, but we don’t think its image quality matches its price...
60%
T3.com
Updated:
2013-04-05 19:07:14
Canon has a long history of releasing top-range camcorders that suit all movie making abilities. But those who have wanted absolutely no compromise on picture quality or features in the past have inevitably had to choose video cameras that have addi...
Good 1080/25p quality video impressed, Full manual control, no compromises, Assignable control dial...
Bad It's a touch expensive, Weird mix of pro features and gimmicks...
100%
g4tv.com
Updated:
2013-04-05 19:07:09
Video Review: The Canon VIXIA HF G10 camcorder may be all you need to shoot your own summer blockbuster with its full 1080p HD video recording in 24 fps, 10x zoom lens and more. Matt Mira and Kevin Pereira review the camcorder for its official Gadget P...
100%
wired.com
Updated:
2013-04-05 19:07:10
This 1080p camcorder snaps still photos at a measly 2.07MP. That’s a good thing in this case. Where video cameras that boast 12 MP-plus stills have to cram pixels onto their sensors to get those bigger numbers, the Vixia opted for a CMOS sensor with pi...
Good Full manual control will let adventurous filmmakers tweak their footage for a professional look. Cinema mode offers nine cinematic filters producing a range of styles. 32GB internal flash drive and two SDXCcompatible card slots give you mucho room to reco...
Bad Beguiling menu system will drive you batty. Bigger and heavier than a typical consumer camcorder. One of the most expensive consumer camcorders on the market...
90%
camcorderinfo.com
Updated:
2013-05-04 01:12:38
With the Vixia HF G10 ($1499 MSRP), Canon's latest flagship camcorder, the company decided to go with a completely redesigned image sensor, made specifically for capturing HD video. The change paid off, as the HF G10 produced high-quality video that had...
Bottom line Finally, a high-end camcorder that's built with pros and enthusiasts in mind. The HF G10 is perfect for students or first-time filmmakers who want high-end performance, but aren't quite ready for a professional camcorder. It has a ton of features, i...
0%
consumersearch.com
Updated:
2014-07-03 01:26:18
Extensive options with manual controls and excellent image stabilizer. The Vixia HF G10 has a wealth of controls to easily dial in preferred shoot settings, including white balance presets, shooting modes and exposure modes, all available on the touch-scr...
Good Exceptional video and audio quality, Extensive manual controls, Dual memory card slots and 32 GB internal memory...
Bad Touch screen can be temperamental, Slightly bulky body...
Bottom line While the Vixia HF G10 comes at a much higher price than what an average consumer might be willing to pay for a camcorder, reviews overwhelmingly praise this device's stunning video quality and capabilities. The pro-grade CMOS offers 24p video, and an ima...
0%