- - 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
- - Optical zoom: 10x Digital zoom: 2x
- - Internal storage capacity: 64 GB HDD, Memory card
- - LCD 8.89 cm (3.5")
- - Full HD 1920 x 1080 pixels
- - Dolby Digital 2.0
- - HDMI DC-in jack Microphone in XLR in
- - Lithium-Ion (Li-Ion)
XA10 - 1/3" HD CMOS, 2.37MP, 1920x1080, 10x Zoom, DIGIC DV III, 64GB, 3.5" LCD, USB 2.0, 820g
The innovative XA10 AVCHD camcorder packs Canon professional technology into an ultra-compact body. Exceptional functionality and versatility ensures outstanding video and audio performance.
Features
- Canon HD Video Lens (10x zoom, 30.4mm, F1.8)
- Canon HD CMOS Pro sensor
- Professional audio
- AVCHD video to 64GB memory or 2x SDXC slots
- IR shooting mode
- Full manual control
- 8.8cm LCD; 0.6cm EVF
- Dynamic OIS, Powered IS, Instant AF
- Versatile and expandable
- Professional HD video in the palm of your hand
Canon HD Video Lens
A fast, wide-angle, Canon HD Video lens (30.4mm, F1.8) brings professional image quality to a compact camcorder. Features a shockless, variable speed 10x optical zoom and 8-blade iris for more attractive bokeh effect.
1/3 type HD CMOS Pro sensor
An HD CMOS Pro sensor – originally designed and manufactured by Canon for its professional camcorders - captures Full HD at native 1920x1080 resolution. With a pixel size 2.6x bigger than conventional CMOS sensors, it delivers a wider dynamic range and higher sensitivity.
Professional audio
Professional audio options include 2x XLR inputs, a 3.5mm microphone input jack and a built-in, low-noise microphone. Audio is recorded in 2ch Dolby Digital format using any combination of inputs.
64GB memory plus 2x SDXC slots
The XA10 records Full HD AVCHD video at up to 24Mbps to 64GB of built-in flash memory. Relay Recording across 2x SDXC memory card slots allows for continuous filming. Double slot recording allows the same footage to be stored simultaneously on two cards.
Infrared shooting mode
The XA10 offers infrared (IR) recording in Full HD resolution, for night or low light shooting. Green and white colour options are available to suit the style of your project. Unique Canon lens coatings and a built-in diffuser ensure clear, sharp pictures throughout the frame. An IR lamp is built into the camcorder handle.
Full manual control
A manual lens ring allows intuitive control of focus. Full manual control of exposure, aperture, shutter speed and gain is possible via the Touch-screen LCD. A custom key and control dial put you in complete control of your creativity.
8.8cm LCD; 0.6cm EVF
A large side-mounted 8.8cm (3.5”) Touch-screen LCD with a sharp, 920K dot resolution provides excellent monitoring capability. A waveform monitor and Focus Assist functions make it easy to frame your shot. A 0.61cm (0.24”) 260K dot EVF is also included.
Dynamic OIS, Powered IS, Instant AF
Canon’s advanced Dynamic Optical Image Stabilisation system with Powered IS mode ensures shake-free video. Instant AF means pin-sharp focus for every shot.
Versatile and expandable
The ultra compact XA10 is a versatile and expandable camera system – adaptable for use in any situation. The handle is detachable for use in tight spaces and has a stop/start button and zoom level control. A lens filter thread and accessory shoe are also included.
Canon XA 10, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 64 GB, 8.89 cm (3.5")
Canon XA 10. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 2x, Focal length range: 4.25 - 42.5 mm. Internal storage capacity: 64 GB, Camcorder media type: HDD, Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.02 m. Light exposure modes: Auto, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset