location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4922B003 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 2x
  • - Internal storage capacity: 64 GB HDD, Memory card
  • - LCD Built-in display 8.89 cm (3.5")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0
  • - HDMI DC-in jack Microphone in XLR in
  • - Lithium-Ion (Li-Ion)
Warranty:
Long product name Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black :
The long product name of Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XA10 - 1/3" HD CMOS, 2.37MP, 1920x1080, 10x Zoom, DIGIC DV III, 64GB, 3.5" LCD, USB 2.0, 820g
More>>>
Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black:
The official description of Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The innovative XA10 AVCHD camcorder packs Canon professional technology into an ultra-compact body. Exceptional functionality and versatility ensures outstanding video and audio performance.

Features

- Canon HD Video Lens (10x zoom, 30.4mm, F1.8)
- Canon HD CMOS Pro sensor
- Professional audio
- AVCHD video to 64GB memory or 2x SDXC slots
- IR shooting mode
- Full manual control
- 8.8cm LCD; 0.6cm EVF
- Dynamic OIS, Powered IS, Instant AF
- Versatile and expandable
- Professional HD video in the palm of your hand

Canon HD Video Lens
A fast, wide-angle, Canon HD Video lens (30.4mm, F1.8) brings professional image quality to a compact camcorder. Features a shockless, variable speed 10x optical zoom and 8-blade iris for more attractive bokeh effect.

1/3 type HD CMOS Pro sensor
An HD CMOS Pro sensor – originally designed and manufactured by Canon for its professional camcorders - captures Full HD at native 1920x1080 resolution. With a pixel size 2.6x bigger than conventional CMOS sensors, it delivers a wider dynamic range and higher sensitivity.

Professional audio
Professional audio options include 2x XLR inputs, a 3.5mm microphone input jack and a built-in, low-noise microphone. Audio is recorded in 2ch Dolby Digital format using any combination of inputs.

64GB memory plus 2x SDXC slots
The XA10 records Full HD AVCHD video at up to 24Mbps to 64GB of built-in flash memory. Relay Recording across 2x SDXC memory card slots allows for continuous filming. Double slot recording allows the same footage to be stored simultaneously on two cards.

Infrared shooting mode
The XA10 offers infrared (IR) recording in Full HD resolution, for night or low light shooting. Green and white colour options are available to suit the style of your project. Unique Canon lens coatings and a built-in diffuser ensure clear, sharp pictures throughout the frame. An IR lamp is built into the camcorder handle.

Full manual control
A manual lens ring allows intuitive control of focus. Full manual control of exposure, aperture, shutter speed and gain is possible via the Touch-screen LCD. A custom key and control dial put you in complete control of your creativity.

8.8cm LCD; 0.6cm EVF
A large side-mounted 8.8cm (3.5”) Touch-screen LCD with a sharp, 920K dot resolution provides excellent monitoring capability. A waveform monitor and Focus Assist functions make it easy to frame your shot. A 0.61cm (0.24”) 260K dot EVF is also included.

Dynamic OIS, Powered IS, Instant AF
Canon’s advanced Dynamic Optical Image Stabilisation system with Powered IS mode ensures shake-free video. Instant AF means pin-sharp focus for every shot.

Versatile and expandable
The ultra compact XA10 is a versatile and expandable camera system – adaptable for use in any situation. The handle is detachable for use in tight spaces and has a stop/start button and zoom level control. A lens filter thread and accessory shoe are also included.

Short summary description Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black:
This short summary of the Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XA 10, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 64 GB, 8.89 cm (3.5")

Long summary description Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon XA 10. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 2x, Focal length range: 4.25 - 42.5 mm. Internal storage capacity: 64 GB, Camcorder media type: HDD, Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.02 m. Light exposure modes: Auto, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
4.25 - 42.5 mm
Focal length (35mm film equivalent)
30.4 - 304 mm
Optical zoom *
10x
Filter size
5.8 cm
Digital zoom *
2x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Storage
Internal storage capacity *
64 GB
Camcorder media type *
HDD, Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.02 m
Face detection
Yes
Exposure
Light exposure modes
Auto
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Shade, Tungsten
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/6 - 1/2000; 1/2 - 1/500 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
922000 pixels
Touchscreen
Yes
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
0.1 lx
Image processor
DIGIC DV III
Shooting modes
Aperture priority, Manual, Shutter priority
Camera playback
Movie
Image quality adjustment
Brightness
Design
Product colour *
Black
LED indicators
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1440 x 1080 pixels
Video formats supported
H.264, MPEG4
Pre-record
Yes
Capture modes
FXP, LP, MXP, XP
Dual shot (video & photo)
Yes
Still image
Maximum image resolution *
1920 x 1080 pixels
Continuous shooting mode
Yes
Audio
Audio system
Dolby Digital 2.0
PCM digital audio
16-bit/48 kHz
Built-in microphone *
No
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DV port
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
Microphone in
Yes
XLR in
Yes
USB connector type
Mini-USB B
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
1.8 h
Battery type
BP-808
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
130 mm
Depth
177 mm
Height
205 mm
Weight *
820 g
Packaging content
Batteries included
Yes
Other features
Horizontal resolution
900 lines
Aperture range (F-F)
1.8 - 8
Auto focus
Yes
Power consumption (typical)
3.2 W
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-01 01:39:03
Uk has collected 11 expert reviews for Canon XA 10 Handheld camcorder 2.37 MP CMOS Full HD Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
stuff.tv
Updated:
2018-02-01 01:38:45
The XA10 may look like most mid-level camcorders at first, but bolt on the handle (very fiddly) and the built-in XLR audio inputs make it much more serious. The touchscreen menu is simple and responsive, if a little heavy on pro terminology...
100%
techadvisor.co.uk
Updated:
2018-02-01 01:38:45
Canon’s XA10 professional level camcorder combines full manual controls, 64GB of internal storage and the ability to accept XLR audio inputs from the likes of pro microphones. This impressive mix of small size and high end controls creates a camcorder...
Bottom line If you’ve got the cash, and the desire, the Canon XA10 is acamcorder with few flaws. The zoom is impressively versatile and controls easy to access, with only the small viewfinder a significant negative, dwarfed by the likes of the huge storage capacit...
90%
macworld.co.uk
Updated:
2018-02-01 01:38:49
Canon’s XA10 professional level camcorder combines full manual controls, 64GB of internal memory and the ability to accept XLR audio inputs from the likes of pro microphones. This impressive mix of small size and high end controls creates a camcorder c...
Good Superb image quality; portable size; huge storage capacity...
Bad Small viewfinder...
Bottom line If you've got the cash, and the desire, the Canon XA10 is a camcorder with few flaws. The zoom is impressively versatile and controls easy to access, with only the small viewfinder a significant negative, dwarfed by the likes of the huge storage capacity...
100%
videomaker.com
Updated:
2018-02-01 01:39:00
In the pro world of videography it's hard to take anything this small too seriously. However, the XA10 is larger than life in terms of features, usability, and quality imaging. There's no denying it; the Canon XA10 is quite possibly the smallest prof...
Good Detachable handle, XLR audio inputs and mic mount, Small form makes it extremely portable...
Bad Lightweight body lends to increased camera shake...
Bottom line In the pro world of videography it's hard to take anything this small too seriously. However, the XA10 is larger than life in terms of features, usability, and quality imaging. Canon USA, Inc. One Canon Plaza Lake Success, NY 11042...
0%
photographybay.com
Updated:
2018-02-01 01:39:03
The Canon XA10 is the new low-end model in Canon’s pro camcorder lineup. Featuring full 1920 x 1080 HD video capture, along with a carry handle and dual phantom-power XLR inputs, the XA10 is a force to be reckoned with. I had the opportunity to spend...
0%
Country Distributor
Nederland 1 distributor(s)