location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R206
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4906B004 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:51:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.28 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Black, Silver
  • - Optical zoom: 20x Digital zoom: 28x
  • - LCD 7.62 cm (3")
  • - Built-in microphone Built-in speaker(s)
  • - HDMI
  • - Lithium-Ion (Li-Ion) 1.25 h
Long product name Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver :
The long product name of Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF R206 - SDXC/SDHC/SD, 1/4.85 type CMOS, 3.28MP, 20x zoom, f1.8 - f3.6, DIGIC DV III
More>>>
Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver:
The official description of Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you’re new to Full HD video the affordable LEGRIA HF R206 is a great introduction. A Full HD CMOS sensor, 28x Advanced Zoom, intuitive Touch-screen and Smart Auto ensure brilliant results every time.

3.2MP Full HD CMOS sensor
The Full HD 3.2MP CMOS sensor gives true HD quality and excellent colour reproduction even in low light, so your movies will look great on your HDTV. Capture high-resolution 3.0MP still photos at the touch of a button.

Fingertip control
Operation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of settings and simplifies playback.

28x advanced zoom
A genuine Canon HD video lens with 28x Advanced Zoom lets you get close to even far away subjects.

Two SDXC memory card slots
Two SDXC memory card slots simplify sharing, while Relay Recording means you won’t run out of space. Relay Recording automatically switches cards if one becomes full.

Smart AUTO with Tele-Macro
Effortlessly shoot high quality video with Smart AUTO. Intelligent Scene Detection Technology selects the perfect settings from 38 scene modes – all you have to do is point and shoot. Shoot extreme close ups with AutoTele-Macro mode.

Dynamic image stabiliser
Canon’s Dynamic Electronic Image Stabiliser ensures all your movies have a smooth professional look even when shooting while walking. Easily switch between Dynamic and Standard mode.

Fun Touch Decoration
Add fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.

Top-quality action videos
The LEGRIA HF R206 records Full HD quality at a fast maximum bit rate of 24Mbps so you’re sure of top-quality footage of fast moving subjects – perfect for action videos.

Fun, short movies
With Video Snapshot it’s easy to create fun movies to share with friends - without a PC. Capture 2, 4 or 8 second clips with just one touch of the record button, create a playlist, add music and your movie is ready.

HDMI cable supplied
The LEGRIA HF R206 comes complete with an HDMI cable and a built-in HDMI connection so you can play back movies on a compatible HDTV.

Precise focussing
Face Detection automatically optimises settings for perfectly focussed people shots.

Short summary description Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver:
This short summary of the Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R206, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), 7.62 cm (3"), LCD, Black, Silver

Long summary description Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver:
This is an auto-generated long summary of Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver based on the first three specs of the first five spec groups.

Canon LEGRIA HF R206. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 28x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, SDXC. Closest focusing distance: 0.10 m. White balance: Auto, Daylight

Image sensor
Total megapixels *
3.28 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (movie)
2.07 MP
Lens system
Focal length range
3 - 60 mm
Focal length (35mm film equivalent)
41.2 - 1154 mm
Optical zoom *
20x
Filter size
3.4 cm
Digital zoom *
28x
Image stabilizer *
Yes
Storage
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Closest focusing distance
0.10 m
White balance
White balance
Auto, Daylight
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Camera
Self-timer delay
10 s
Camera
Minimum illumination
4 lx
Design
Product colour *
Black, Silver
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DV port
No
Component video (YPbPr/YCbCr) out *
1
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1.25 h
Battery type
BP-110
Weight & dimensions
Width
60 mm
Depth
121 mm
Height
62 mm
Other features
Cable type
USB
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Volume
270 cm³
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:08:26
Uk has collected 3 expert reviews for Canon LEGRIA HF R206 3.28 MP CMOS Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-03-08 02:08:25
Canon HF R206 Coming in below £300, the HF R206 is right at the budget end of the HD camcorder market. But despite this, it looks pretty slick, feels well-built and has some specifications that really stand out at this low price. Its main rival to date...
Bottom line A decent budget-HD camcorder with dual card slots, but it suffers badly in less than optimal conditions...
80%
Country Distributor
Nederland 1 distributor(s)