location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R26 3.28 MP Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4905B041 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:52:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF R26 3.28 MP Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.28 MP 25.4 / 4.85 mm (1 / 4.85") Red
  • - Optical zoom: 20x Digital zoom: 400x
  • - LCD 7.62 cm (3")
  • - Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion)
Long product name Canon LEGRIA HF R26 3.28 MP Red :
The long product name of Canon LEGRIA HF R26 3.28 MP Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEGRIA HF R26 - 3.2MP, 8GB, 1/4.85 CMOS, 20x zoom, f1.8 - f3.6, DIGIC DV III, red
More>>>
Canon LEGRIA HF R26 3.28 MP Red:
The official description of Canon LEGRIA HF R26 3.28 MP Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LEGRIA HF R26 is an ideal companion if you’re new to Full HD video. Features a Canon Full HD CMOS sensor, 28x Advanced zoom, Touch-screen and Intelligent Smart Auto for superb results every time.

3.2MP Full HD CMOS sensor
The Full HD 3.2MP CMOS sensor gives true HD quality and excellent colour reproduction even in low light, so your movies will look great on your HDTV. Capture high-resolution 3.0MP still photos at the touch of a button.

Fingertip control
Operation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of settings and simplifies playback.

28x advanced zoom
A genuine Canon HD video lens with 28x Advanced Zoom lets you get close to even far away subjects.

8GB Dual Flash memory
A 8GB Dual Flash memory lets you store over 3 hours of movies to the built-in memory. Record even longer with two SDXC card slots or upload wirelessly with an Eye-Fi card. Relay Recording automatically switches cards if one becomes full. Copy between memory cards and convert movies from HD to SD in camera for really easy sharing and web uploading.

Smart AUTO with Tele-Macro
Effortlessly shoot high quality video with Smart AUTO. Intelligent Scene Detection Technology selects the perfect settings from 38 scene modes – all you have to do is point and shoot. Shoot extreme close ups with AutoTele-Macro mode.

Dynamic image stabiliser
Canon’s Dynamic Electronic Image Stabiliser ensures all your movies have a smooth professional look even when shooting while walking. Easily switch between Dynamic and Standard mode.

Fun Touch Decoration
Add fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.

Top-quality action videos
The LEGRIA HF R26 records Full HD quality at a fast maximum bit rate of 24Mbps so you’re sure of top-quality footage of fast moving subjects – perfect for action videos.

Fun, short movies
With Video Snapshot it’s easy to create fun movies to share with friends - without a PC. Capture 2, 4 or 8 second clips with just one touch of the record button, create a playlist, add music and your movie is ready.

HDMI cable supplied
The LEGRIA HF R26 comes complete with an HDMI cable and a built-in HDMI connection so you can play back movies on a compatible HDTV.

Precise focussing
Face Detection automatically optimises settings for perfectly focussed people shots.

Short summary description Canon LEGRIA HF R26 3.28 MP Red:
This short summary of the Canon LEGRIA HF R26 3.28 MP Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R26, 3.28 MP, 25.4 / 4.85 mm (1 / 4.85"), 7.62 cm (3"), LCD, 270 g, Red

Long summary description Canon LEGRIA HF R26 3.28 MP Red:
This is an auto-generated long summary of Canon LEGRIA HF R26 3.28 MP Red based on the first three specs of the first five spec groups.

Canon LEGRIA HF R26. Total megapixels: 3.28 MP, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 8 GB. Closest focusing distance: 0.10 m. White balance: Auto, Daylight

Image sensor
Total megapixels *
3.28 MP
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Lens system
Focal length range
3 - 60 mm
Focal length (35mm film equivalent)
41.2 - 1154 mm
Optical zoom *
20x
Filter size
3.4 cm
Digital zoom *
400x
Storage
Flash memory
8 GB
Compatible memory cards *
SD, SDHC, SDXC
Focusing
Closest focusing distance
0.10 m
White balance
White balance
Auto, Daylight
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
4 lx
Photo mode
Yes
Design
Product colour *
Red
Still image
Still image resolution(s)
1792 x 1344,1920 x 1080
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
No
DV port
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
HDMI *
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-110
Weight & dimensions
Width
60 mm
Depth
121 mm
Height
62 mm
Weight *
270 g
Other features
Lens system
f1.8 - f3.6
Auto focus
Yes
Manual focus
Yes
Sports
Yes
Auto exposure
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:03:20
Uk has collected 7 expert reviews for Canon LEGRIA HF R26 3.28 MP Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-12-21 03:03:19
The Canon LEGRIA HF R26 is a budget full HD camcorder. It has a 3.28 megapixel CMOS sensor, 20x optical zoom, AVCHD recording, 8GB of flash memory and a 3-inch LCD screen to preview videos. It also offers twin memory card slots that can house up to 64G...
Good Considering the Canon LEGRIA HF 26 records in full HD (1080p) its price of around £280 isn’t so bad at all. While the LEGRIA HF R26 is verging on the budget side of good camcorders, it still has plenty about it to be the best of the rest. There’s the bog-standard HDMI out port - useful for watching your HD films on your TV set, and the usual USB port o share media with a computer or laptop, but o...
Bad The Canon LEGRIA HF R26 has a nice little set of features, but compared to pricier models, it’s still lacking. For the most part the Canon LEGRIA HF R26 performs well, but in scenes of low light performance can be erratic, lending unwanted hues to footage. There is also little in the way of bundled accessories. Filmmakers will also note the lack of microphone port.
Bottom line The Canon LEGRIA HF R26 is a great budget full HD camcorder that does all the basics very well, but before investing be sure to look around for a bargain. Canon LEGRIA HF R26 is tagged with Canon, LEGRIA HF R26, camcorder, full HD and 10280p. Select a...
80%
trustedreviews.com
Updated:
2014-12-21 03:03:19
With its own-brand lens heritage, Canon has been one of the biggest players in digital stills cameras for years. Canon camcorders have had a similar heritage in the past, but since the HF100 led the pack for technology, the company hasn't quite managed to...
Good Decent image quality, 8GB Flash memory, Keen price...
Bad No independent shutter and iris control, Auto white balance gives variable results in low light, Electronic image stabilisation...
Bottom line The Canon LEGRIA HF R26 is a bit more expensive than our favourite budget model, the JVC Everio GZ-HM445. But it also has built-in memory and a slightly easier range of manual settings to access. So whilst this isn't the best value camcorder on the market...
80%
pcworld.co.nz
Updated:
2014-12-21 03:03:19
What is a ‘Legria’? Canon must know, as it gave that moniker to its HF R26 HD video camera that features a 20x optical zoom and dual SD card slots as the highlights.Listed at $800 RRP, the little Legria can be had for over $200 less if you shop around...
60%
pcworld.co.nz
Updated:
2016-12-27 19:39:26
NameDigital video camera: Canon LEGRIA HF R26At a glance:Easy-to-use HD camcorder,Dual SD card slots,Image quality and stabilisation not as good as competition,No viewfinder, external microphone inputs or accessory shoeSummary:Average image quality with w...
0%
Country Distributor
Nederland 1 distributor(s)