Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R26 3.28MP Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R26
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4905B034 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17050
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LEGRIA HF R26 3.28MP Silver :
The short editorial description of Canon LEGRIA HF R26 3.28MP Silver

LEGRIA HF R26 - 3.2MP, 8GB, 1/4.85 CMOS, 20x zoom, f1.8 - f3.6, DIGIC DV III, silver
More>>>

Canon LEGRIA HF R26 3.28MP Silver:
The official marketing text of Canon LEGRIA HF R26 3.28MP Silver as supplied by the manufacturer
The LEGRIA HF R26 is an ideal companion if you’re new to Full HD video. Features a Canon Full HD CMOS sensor, 28x Advanced zoom, Touch-screen and Intelligent Smart Auto for superb results every time.

3.2MP Full HD CMOS sensor
The Full HD 3.2MP CMOS sensor gives true HD quality and excellent colour reproduction even in low light, so your movies will look great on your HDTV. Capture high-resolution 3.0MP still photos at the touch of a button.

Fingertip control
Operation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of settings and simplifies playback.

28x advanced zoom
A genuine Canon HD video lens with 28x Advanced Zoom lets you get close to even far away subjects.

8GB Dual Flash memory
A 8GB Dual Flash memory lets you store over 3 hours of movies to the built-in memory. Record even longer with two SDXC card slots or upload wirelessly with an Eye-Fi card. Relay Recording automatically switches cards if one becomes full. Copy between memory cards and convert movies from HD to SD in camera for really easy sharing and web uploading.

Smart AUTO with Tele-Macro
Effortlessly shoot high quality video with Smart AUTO. Intelligent Scene Detection Technology selects the perfect settings from 38 scene modes – all you have to do is point and shoot. Shoot extreme close ups with AutoTele-Macro mode.

Dynamic image stabiliser
Canon’s Dynamic Electronic Image Stabiliser ensures all your movies have a smooth professional look even when shooting while walking. Easily switch between Dynamic and Standard mode.

Fun Touch Decoration
Add fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.

Top-quality action videos
The LEGRIA HF R26 records Full HD quality at a fast maximum bit rate of 24Mbps so you’re sure of top-quality footage of fast moving subjects – perfect for action videos.

Fun, short movies
With Video Snapshot it’s easy to create fun movies to share with friends - without a PC. Capture 2, 4 or 8 second clips with just one touch of the record button, create a playlist, add music and your movie is ready.

HDMI cable supplied
The LEGRIA HF R26 comes complete with an HDMI cable and a built-in HDMI connection so you can play back movies on a compatible HDTV.

Precise focussing
Face Detection automatically optimises settings for perfectly focussed people shots.
Short summary description Canon LEGRIA HF R26 3.28MP Silver:
This short summary of the Canon LEGRIA HF R26 3.28MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LEGRIA HF R26, 3.28 MP, 25.4 / 4.85 mm (1 / 4.85"), 20x, 400x, 3 - 60 mm, 41.2 - 1154 mm
Long summary description Canon LEGRIA HF R26 3.28MP Silver :

Canon HF R26, LEGRIA. Total megapixels: 3.28 MP, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 20x, Digital zoom: 400x, Focal length range (f-f): 3 - 60 mm. Compatible memory cards: SD,SDHC,SDXC, Flash memory: 8 GB. Closest focusing distance: 0.10 m. White balance: Auto, Daylight

This is an auto-generated long summary of Canon LEGRIA HF R26 3.28MP Silver based on the first three specs of the first five spec groups.
Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
3.28 MP
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4.85 mm (1 / 4.85")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
20x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
400x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
3 - 60 mm
Focal length (35mm film equivalent)
41.2 - 1154 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.4 cm
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Flash memory
8 GB
Focusing
Closest focusing distance
0.10 m
White balance
White balance
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Daylight
Flash
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
No
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2 - 1/2000
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Camera
Self-timer delay
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
4 lx
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Still image
Still image resolution(s)
List of image resolutions that supported by device.
1792 x 1344,1920 x 1080
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Audio
Built-in microphone
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
Component video (YPbPr/YCbCr) out *
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP-110
Weight & dimensions
Width *
The measurement or extent of something from side to side.
60 mm
Depth *
The distance from the front to the back of something.
121 mm
Height *
The measurement of the product from head to foot or from base to top.
62 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g
Other features
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
f1.8 - f3.6
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Photo mode
Device can take photos.
Yes
Manual focus
Yes
Sports
Yes
Auto exposure
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16
Testseek has collected 7 expert reviews for Canon LEGRIA HF R26 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-08-16
The Canon LEGRIA HF R26 is a budget full HD camcorder. It has a 3.28 megapixel CMOS sensor, 20x optical zoom, AVCHD recording, 8GB of flash memory and a 3-inch LCD screen to preview videos. It also offers twin memory card slots that can house up to 64G...
Good Considering the Canon LEGRIA HF 26 records in full HD (1080p) its price of around £280 isn’t so bad at all. While the LEGRIA HF R26 is verging on the budget side of good camcorders, it still has plenty about it to be the best of the rest. There’s the bog-standard HDMI out port - useful for watching your HD films on your TV set, and the usual USB port o share media with a computer or laptop, but o...
Bad The Canon LEGRIA HF R26 has a nice little set of features, but compared to pricier models, it’s still lacking. For the most part the Canon LEGRIA HF R26 performs well, but in scenes of low light performance can be erratic, lending unwanted hues to footage. There is also little in the way of bundled accessories. Filmmakers will also note the lack of microphone port.
Bottom line The Canon LEGRIA HF R26 is a great budget full HD camcorder that does all the basics very well, but before investing be sure to look around for a bargain. Canon LEGRIA HF R26 is tagged with Canon, LEGRIA HF R26, camcorder, full HD and 10280p. Select a...
80%
trustedreviews.com
Updated:
2013-08-16
With its own-brand lens heritage, Canon has been one of the biggest players in digital stills cameras for years. Canon camcorders have had a similar heritage in the past, but since the HF100 led the pack for technology, the company hasn't quite managed to...
Good Decent image quality, 8GB Flash memory, Keen price...
Bad No independent shutter and iris control, Auto white balance gives variable results in low light, Electronic image stabilisation...
Bottom line The Canon LEGRIA HF R26 is a bit more expensive than our favourite budget model, the JVC Everio GZ-HM445. But it also has built-in memory and a slightly easier range of manual settings to access. So whilst this isn't the best value camcorder on the market...
80%
pcworld.co.nz
Updated:
2013-08-16
What is a ‘Legria’? Canon must know, as it gave that moniker to its HF R26 HD video camera that features a 20x optical zoom and dual SD card slots as the highlights.Listed at $800 RRP, the little Legria can be had for over $200 less if you shop around...
60%
Show all
X